- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Analog IC - Other Type
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Code
Attribute column
Manufacturer
TT Electronics PMIC - Voltage Regulators - Linear Switching
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Control Mode | Output Current-Max | Control Technique | Seated Height-Max | Switcher Configuration | Switching Frequency-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP3842D TT Electronics Resistors | In Stock | - | Datasheet | - | - | TT ELECTRONICS PLC | - | - | - | - | - | - | , | - | - | - | Obsolete | No | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP3526AD TT Electronics Resistors | In Stock | - | Datasheet | YES | 14 | TT ELECTRONICS PLC | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | No | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | R-PDSO-G14 | Not Qualified | - | - | SWITCHING CONTROLLER | - | - | PULSE WIDTH MODULATION | 1.75 mm | - | - | 8.65 mm | 3.9 mm | ||
![]() IP3845N TT Electronics Resistors | In Stock | - | Datasheet | NO | 8 | TT ELECTRONICS PLC | 30 V | 12 V | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | NOT SPECIFIED | R-PDIP-T8 | Not Qualified | 15 V | COMMERCIAL | SWITCHING CONTROLLER | CURRENT-MODE | 0.2 A | PULSE WIDTH MODULATION | 4.699 mm | SINGLE | 500 kHz | 9.779 mm | 7.62 mm | ||
![]() IP3843D TT Electronics Resistors | In Stock | - | Datasheet | - | - | TT ELECTRONICS PLC | - | - | - | - | - | - | , | - | - | - | Obsolete | No | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP3524D TT Electronics Resistors | In Stock | - | Datasheet | YES | 16 | TT ELECTRONICS PLC | - | - | 70 °C | - | PLASTIC/EPOXY | LSOP | LSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | No | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | R-PDSO-G16 | Not Qualified | - | COMMERCIAL | SWITCHING CONTROLLER | VOLTAGE-MODE | 0.05 A | - | 1.6764 mm | - | - | 9.9 mm | 3.9 mm | ||
![]() IP3524BN TT Electronics Resistors | In Stock | - | Datasheet | NO | 16 | TT ELECTRONICS PLC | 40 V | 7 V | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | NOT SPECIFIED | R-PDIP-T16 | Not Qualified | 20 V | COMMERCIAL | SWITCHING CONTROLLER | VOLTAGE-MODE | 0.05 A | PULSE WIDTH MODULATION | 4.699 mm | PUSH-PULL | 700 kHz | 19.7485 mm | 7.62 mm | ||
![]() 5962-8951101EX TT Electronics Resistors | In Stock | - | - | NO | 16 | TT ELECTRONICS PLC | 35 V | 8 V | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | - | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | R-GDIP-T16 | Not Qualified | 20 V | MILITARY | SWITCHING CONTROLLER | - | 0.5 A | PULSE WIDTH MODULATION | - | PUSH-PULL | 350 kHz | - | - | ||
![]() IP3524J TT Electronics Resistors | In Stock | - | Datasheet | NO | 16 | TT ELECTRONICS PLC | 40 V | 8 V | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | No | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | R-GDIP-T16 | Not Qualified | 20 V | COMMERCIAL | SWITCHING CONTROLLER | VOLTAGE-MODE | 0.1 A | PULSE WIDTH MODULATION | - | PUSH-PULL | 500 kHz | 19.507 mm | 7.62 mm | ||
![]() LT1076HVMK TT Electronics Resistors | In Stock | - | - | NO | 4 | TT ELECTRONICS PLC | 40 V | 7.3 V | - | - | METAL | BFM | TO-3K, 4 PIN | - | ROUND | FLANGE MOUNT | Obsolete | - | - | EAR99 | - | 8542.39.00.01 | BOTTOM | PIN/PEG | - | 1 | - | compliant | - | O-MBFM-P4 | Not Qualified | 25 V | - | SWITCHING REGULATOR | - | 3.2 A | - | - | - | 125 kHz | - | - | ||
![]() IP3524BJ TT Electronics Resistors | In Stock | - | Datasheet | NO | 16 | TT ELECTRONICS PLC | 40 V | 7 V | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | No | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | R-GDIP-T16 | Not Qualified | 20 V | COMMERCIAL | SWITCHING CONTROLLER | - | - | PULSE WIDTH MODULATION | - | PUSH-PULL | 700 kHz | 19.507 mm | 7.62 mm | ||
![]() IP3526N TT Electronics Resistors | In Stock | - | Datasheet | NO | 18 | TT ELECTRONICS PLC | 35 V | 8 V | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | No | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | R-PDIP-T18 | Not Qualified | 15 V | COMMERCIAL | SWITCHING CONTROLLER | - | 0.2 A | PULSE WIDTH MODULATION | 4.699 mm | PUSH-PULL | 400 kHz | 22.987 mm | 7.62 mm |