- Number of Elements
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Coll-Emtr Bkdn Voltage-Min
- Configuration
- Dark Current-Max
Attribute column
Manufacturer
TT Electronics Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Max Power Dissipation | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Output Voltage | Operating Supply Voltage | Configuration | Number of Channels | Operating Supply Current | Power Dissipation | Optoelectronic Device Type | Forward Current | Response Time | Rise Time | Product Type | Sensing Distance | Forward Current-Max | Reverse Breakdown Voltage | Reverse Voltage | Forward Voltage-Max | Input Current | Isolation Voltage | Isolation Voltage-Max | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPB470T11 TT Electronics | In Stock | - | - | Through Hole | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 18 V | - | - | 7.5 mA | - | - | 40 mA | 50 ns | 50 ns | - | 3.175 mm | - | - | 2 V | - | - | - | - | - | - | - | - | - | ||
![]() 3C91C TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | OPTEK TECHNOLOGY INC | TT Electronics OPTEK Technology | 3C91C | - | 1 | 125 °C | -55 °C | HERMETIC, TO-72, 4 PIN | Transferred | - | 7.97 | Compliant | Yes | 150 V | 150 V | Cut Tape | 1 % | - | Yes | 3A001.A.2.C | 100 ppm/°C | 27 kΩ | - | - | - | Thick Film | - | 8541.40.80.00 | - | 125 mW | - | compliant | 2012 | 0805 | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | 1000 V | - | 50 nA | 50 V | - | No SVHC | ||
![]() JANTX4N23A-TR TT Electronics | In Stock | - | - | - | TO-78 | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | - | - | - | Transistor Output Optocouplers | - | - | - | - | - | - | 1000 Vrms | - | - | - | - | - | - | ||
![]() 4N49A TT Electronics | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | 200% | OPTEK TECHNOLOGY INC | TT Electronics OPTEK Technology | 4N49A | - | 1 | 125 °C | -55 °C | HERMETIC SEALED, TO-78, 6 PIN | Transferred | 0.3 W | 5.16 | - | Yes | - | - | - | - | - | Yes | 3A001.A.2.C | - | - | - | - | - | - | - | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | - | compliant | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.04 A | - | - | 1.3 V | - | - | 1000 V | - | 100 nA | 40 V | 0.000025 s | - | ||
![]() JANTX4N23A TT Electronics | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | 60% | OPTEK TECHNOLOGY INC | TT Electronics OPTEK Technology | JANTX4N23A | - | 1 | 125 °C | -65 °C | HERMETIC, TO-78, 6 PIN | Transferred | 0.3 W | 7.81 | - | No | - | - | - | - | e0 | - | 3A001.A.2.B | - | - | Tin/Lead (Sn/Pb) | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | - | compliant | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.04 A | - | - | 1.3 V | - | - | 1000 V | - | 100 nA | 35 V | 0.000015 s | - | ||
![]() 3C92CTX TT Electronics | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | 40% | OPTEK TECHNOLOGY INC | TT Electronics OPTEK Technology | 3C92CTX | - | 1 | 125 °C | -55 °C | HERMATIC, TO-72, 4 | Obsolete | 0.26 W | 8.11 | - | No | - | - | - | - | e0 | - | 3A001.A.2.C | - | - | Tin/Lead (Sn/Pb) | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | - | compliant | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 1.5 V | - | - | 1000 V | - | 50 nA | 50 V | - | - | ||
![]() 4N49 TT Electronics | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | 9% | 200% | MICROPAC INDUSTRIES INC | Micropac Industries Inc | 4N49 | - | 1 | 125 °C | -55 °C | HERMETIC SEALED, METAL CAN, TO-5, 6 PIN | Active | 0.3 W | 1.12 | - | - | - | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | - | unknown | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.04 A | - | - | 1.5 V | - | - | 1000 V | - | 100 nA | 40 V | 0.00002 s | - | ||
![]() HCC240 TT Electronics | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | 60% | OPTEK TECHNOLOGY INC | TT Electronics OPTEK Technology | HCC240 | - | 1 | 125 °C | -55 °C | LEADLESS CHIP CARRIER | Obsolete | 0.3 W | 5.85 | - | No | - | - | - | - | e0 | - | 3A001.A.2.C | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | - | unknown | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.04 A | - | - | 1.3 V | - | - | 1000 V | - | 100 nA | 30 V | 0.000015 s | - | ||
![]() 4N49UTX TT Electronics | In Stock | - | - | - | - | - | - | - | - | 200% | OPTEK TECHNOLOGY INC | TT Electronics OPTEK Technology | 4N49UTX | - | 1 | 125 °C | -55 °C | ROHS COMPLIANT, HERMETIC SEALED, LCC-6 | Transferred | - | 8.43 | - | Yes | - | - | - | - | - | Yes | 3A001.A.2.C | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | - | - | - | compliant | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.05 A | - | - | - | - | - | 1000 V | - | 100 nA | 35 V | - | - | ||
![]() 4N47U TT Electronics | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | 50% | OPTEK TECHNOLOGY INC | TT Electronics OPTEK Technology | 4N47U | - | 1 | 125 °C | -55 °C | ROHS COMPLIANT, HERMETIC SEALED, LCC-6 | Obsolete | 0.3 W | 5.16 | - | Yes | - | - | - | - | - | Yes | 3A001.A.2.C | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | - | compliant | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.05 A | - | - | 1.5 V | - | - | 1000 V | - | 100 nA | 35 V | 0.00002 s | - | ||
![]() 4N23A TT Electronics | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | 60% | MICROPAC INDUSTRIES INC | Micropac Industries Inc | 4N23A | - | 1 | 125 °C | -55 °C | HERMETIC SEALED, METAL PACKAGE-6 | Active | 0.3 W | 5.14 | - | - | - | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | - | - | - | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | - | unknown | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.04 A | - | - | 1.3 V | - | - | 1000 V | - | 100 nA | 40 V | 0.000015 s | - | ||
![]() 3N263TX TT Electronics | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | 10% | 200% | OPTEK TECHNOLOGY INC | TT Electronics OPTEK Technology | 3N263TX | - | 1 | 125 °C | -55 °C | - | Obsolete | 0.2 W | 5.29 | - | No | - | - | - | - | e0 | - | 3A001.A.2.C | - | - | Tin/Lead (Sn/Pb) | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | - | compliant | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.04 A | - | - | 1.5 V | - | - | 1000 V | - | 100 nA | 40 V | 0.000025 s | - | ||
![]() 3N245 TT Electronics | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | 60% | 60% | OPTEK TECHNOLOGY INC | TT Electronics OPTEK Technology | 3N245 | - | 1 | 125 °C | -55 °C | HERMETIC, TO-72, 4 PIN | Transferred | 0.2 W | 5.33 | - | No | - | - | - | - | e0 | Yes | 3A001.A.2.C | - | - | Tin/Lead (Sn/Pb) | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | - | compliant | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.04 A | - | - | 1.3 V | - | - | 1000 V | - | 100 nA | 30 V | 0.00001 s | - | ||
![]() 3C92C TT Electronics | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | 40% | 40% | OPTEK TECHNOLOGY INC | TT Electronics OPTEK Technology | 3C92C | - | 1 | 125 °C | -55 °C | HERMATIC, TO-72, 4 | Transferred | 0.3 W | 8.12 | - | No | - | - | - | - | e0 | Yes | 3A001.A.2.C | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | - | compliant | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.06 A | - | - | 1.5 V | - | - | 1000 V | - | 50 nA | 50 V | 0.000009 s | - | ||
![]() OPIA500BTR TT Electronics | In Stock | - | - | Surface Mount | - | - | - | 5 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Compliant | - | - | - | Digi-Reel® | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | - | - | - | 100 mW | - | - | - | 15 V | - | - | 1 | - | 100 mW | - | 25 mA | - | - | - | - | - | 5 V | - | - | 16 mA | 3.75 kV | - | 50 % | - | - | - | - |