- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Additional Feature
- Coll-Emtr Bkdn Voltage-Min
- Configuration
- Dark Current-Max
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Current Transfer Ratio-Min
Attribute column
Manufacturer
TT Electronics Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | ECCN Code | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Light Current-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPIA411ATR TT Electronics Resistors | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 70% | - | TT ELECTRONICS PLC | 1 | 100 °C | -30 °C | - | Obsolete | 0.15 W | - | - | UL CERTIFIED | 8541.40.80.00 | TR, 13 INCH | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.08 A | 5000 V | 100 nA | 35 V | 0.0003 s | - | ||
![]() OPIA601A-TR TT Electronics Resistors | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 600% | - | TT ELECTRONICS PLC | 1 | 100 °C | -30 °C | - | Obsolete | 0.2 W | - | - | UL APPROVED | 8541.40.80.00 | TR, 13 INCH | - | compliant | SINGLE WITH BUILT-IN RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.15 A | 5000 V | 1000 nA | 300 V | 0.0003 s | - | ||
![]() OPIA604A-TR TT Electronics Resistors | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 60% | - | TT ELECTRONICS PLC | 1 | 125 °C | -55 °C | - | Obsolete | 0.2 W | - | 3A001.A.2.C | UL APPROVED | 8541.49.80.00 | TR, 13 INCH | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | 5000 V | 100 nA | 60 V | 0.00002 s | - | ||
![]() OP604ESA-C1 TT Electronics Resistors | In Stock | - | Datasheet | - | - | ROUND | - | - | TT ELECTRONICS PLC | - | 125 °C | -55 °C | HERMETIC, 2 PIN | Active | - | Yes | 3A001.A.2.C | HIGH RELIABILITY | 8541.40.70.80 | - | 1 | compliant | SINGLE | PHOTO TRANSISTOR | 1.52 mm | - | - | - | - | 25 nA | 50 V | - | 7 mA | ||
![]() OPIA413DTU TT Electronics Resistors | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 50% | - | TT ELECTRONICS PLC | 1 | 100 °C | -30 °C | - | Active | 0.15 W | - | - | UL APPROVED | 8541.40.80.00 | TUBE | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | 0.05 A | 5000 V | 200 nA | 350 V | - | - | ||
![]() OP604ESA-B3 TT Electronics Resistors | In Stock | - | Datasheet | - | - | ROUND | - | - | TT ELECTRONICS PLC | - | 125 °C | -55 °C | HERMETIC, 2 PIN | Active | - | Yes | 3A001.A.2.C | HIGH RELIABILITY | 8541.40.70.80 | - | 1 | compliant | SINGLE | PHOTO TRANSISTOR | 1.52 mm | - | - | - | - | 25 nA | 50 V | - | 7 mA | ||
![]() OP604ESA-C3 TT Electronics Resistors | In Stock | - | Datasheet | - | - | ROUND | - | - | TT ELECTRONICS PLC | - | 125 °C | -55 °C | HERMETIC, 2 PIN | Active | - | Yes | 3A001.A.2.C | HIGH RELIABILITY | 8541.40.70.80 | - | 1 | compliant | SINGLE | PHOTO TRANSISTOR | 1.52 mm | - | - | - | - | 25 nA | 50 V | - | 7 mA | ||
![]() OPIA413ATR TT Electronics Resistors | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 50% | - | TT ELECTRONICS PLC | 1 | 100 °C | -30 °C | - | Obsolete | 0.15 W | - | - | UL CERTIFIED | 8541.40.80.00 | TR, 13 INCH | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | 0.05 A | 5000 V | 200 nA | 350 V | - | - | ||
![]() OPIA412ATR TT Electronics Resistors | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 600% | - | TT ELECTRONICS PLC | 1 | 100 °C | -30 °C | - | Obsolete | 0.2 W | - | - | UL CERTIFIED | 8541.40.80.00 | TR, 13 INCH | - | compliant | SINGLE WITH BUILT-IN DIODE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.15 A | 5000 V | 100 nA | 300 V | 0.0003 s | - | ||
![]() OPIA601D TT Electronics Resistors | In Stock | - | Datasheet | - | - | - | - | - | TT ELECTRONICS PLC | - | - | - | - | Obsolete | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPIA603DTU TT Electronics Resistors | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 50% | - | TT ELECTRONICS PLC | 1 | 125 °C | -55 °C | - | Obsolete | 0.2 W | - | 3A001.A.2.C | UL APPROVED | 8541.40.80.00 | TUBE | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | 0.05 A | 5000 V | 200 nA | 350 V | - | - | ||
![]() OPIA603D TT Electronics Resistors | In Stock | - | Datasheet | - | - | - | - | - | TT ELECTRONICS PLC | - | - | - | - | Obsolete | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPIA408CTR TT Electronics Resistors | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 20% | 2000% | TT ELECTRONICS PLC | 1 | 100 °C | -30 °C | - | Obsolete | 0.12 W | - | - | UL CERTIFIED | 8541.40.80.00 | TR, 7 INCH | - | compliant | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.09 A | 2500 V | 400 nA | 40 V | - | - | ||
![]() OPIA604D TT Electronics Resistors | In Stock | - | Datasheet | - | - | - | - | - | TT ELECTRONICS PLC | - | - | - | - | Obsolete | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP604ESA-B1 TT Electronics Resistors | In Stock | - | Datasheet | - | - | ROUND | - | - | TT ELECTRONICS PLC | - | 125 °C | -55 °C | HERMETIC, 2 PIN | Active | - | Yes | 3A001.A.2.C | HIGH RELIABILITY | 8541.40.70.80 | - | 1 | compliant | SINGLE | PHOTO TRANSISTOR | 1.52 mm | - | - | - | - | 25 nA | 50 V | - | 7 mA |