- Series
- Packaging
- Part Status
- Tolerance
- Number of Turns
- Resistance
- Number of Gangs
- Termination Style
- Mfr
- Product Status
- Actuator Type
- Package
Attribute column
Manufacturer
TT Electronics Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Resistive Material | Base Product Number | Mfr | Package | Product Status | RoHS | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Termination Style | Actuator Type | Thread Size | Bushing Thread | Adjustment Type | Number of Turns | Taper | Built in Switch | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Resistance (Ohms) | Length | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P091N-QC15AR20K TT Electronics/BI | In Stock | - | - | - | - | P091N | TT Electronics/BI | Tray | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P160KNP-0FC15A100K TT Electronics/BI | In Stock | - | - | Panel Mount | Conductive Plastic | P160K | TT Electronics/BI | Bulk | Active | - | P160 | ±20% | - | - | - | - | - | 0.1W, 1/10W | - | Solder Lug | Flatted | - | M7 x 0.75 | User Defined | 1 | Logarithmic | None | 0.236" (6.00mm) | 300° | Round - 0.669" Dia x 0.374" H (17.00mm x 9.50mm) | 1 | 100k | - | 0.591" (15.00mm) | ||
![]() P170S-FC15BR10K TT Electronics/BI | In Stock | - | - | Panel Mount | Conductive Plastic | P170S | TT Electronics/BI | Tray | Active | - | P170 | ±20% | - | - | - | - | - | 0.1W, 1/10W | - | Solder Lug | Flatted | - | M7 x 0.75 | User Defined | 1 | Linear | Rotary, SPST | 0.236" (6.00mm) | 260° | Round - 0.669" Dia x 0.315" H (17.00mm x 8.00mm) | 1 | 10k | - | 0.591" (15.00mm) | ||
![]() P160KNP-0QC15B5K TT Electronics/BI | In Stock | - | - | Panel Mount | Conductive Plastic | P160K | TT Electronics/BI | Tray | Active | - | P160 | ±20% | - | - | - | - | - | 0.2W, 1/5W | - | Solder Lug | Knurled and Slotted | - | M7 x 0.75 | User Defined | 1 | Linear | None | 0.236" (6.00mm) | 300° | Round - 0.669" Dia x 0.374" H (17.00mm x 9.50mm) | 1 | 5k | - | 0.591" (15.00mm) | ||
![]() P160KN-0QC15A100K TT Electronics/BI | In Stock | - | - | Panel Mount | Conductive Plastic | P160K | TT Electronics/BI | Tray | Active | - | P160 | ±20% | - | - | - | - | - | 0.1W, 1/10W | - | PC Pins | Knurled and Slotted | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | None | 0.236" (6.00mm) | 300° | - | 1 | 100k | - | 0.591" (15.00mm) | ||
![]() 55PR50K TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3381R2KL.5LF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3371R20KL.5 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7386R10KL.5 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 404R2KL.5 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 404R10KL.5 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 404R5KL1.0 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 404R1KL1.0 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7386R5KL.25 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8143R1KL.25 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7246R1KL.25 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR10L.25 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104701780 TT Electronics | In Stock | - | - | - | - | - | PEI-Genesis | Bulk | Active | Non-Compliant | * | 20 % | - | 1 kΩ | 70 °C | -25 °C | Potentiometer | - | 500 mW | - | - | M10 | - | - | - | - | - | - | - | - | - | - | 61.5 mm | - | ||
![]() P260T-S2BS2CC100K TT Electronics/BI | In Stock | - | - | Panel Mount | Conductive Plastic | P260T | TT Electronics/BI | Bulk | Active | - | P260 | ±10% | - | - | - | - | - | 0.25W, 1/4W | - | PC Pins | Slotted | - | 3/8-32 | Top Adjustment | 1 | Reverse Logarithmic | None | 0.250" (6.35mm) | 295° | Square - 0.500" x 0.500" Face x 0.799" H (12.70mm x 12.70mm x 20.30mm) | 2 | 100k | - | 0.630" (16.00mm) | ||
![]() 8143R10KL.25 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |