- Tolerance
- Resistance
- Series
- Voltage, Rating
- Type
- Height
- Length
- Mounting Styles
- Power Rating
- Taper
- Termination Style
- Travel
Attribute column
Manufacturer
TT Electronics Slide Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Actuator Material | Actuator | ActuatorColor | Base Product Number | Characteristic | Contact Materials | Dimensions | Mfr | Mounting Styles | MSL | Package | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Applications | Power (Watts) | Capacitance | Power Rating | Current Rating (Amps) | Pitch | Current Rating | Contact Finish | Termination Style | Housing Color | Lead Spacing | Note | Lead Style | Illumination | Mating Cycles | Adjustment Type | Taper | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Travel Range | Fader Type | Features | Travel | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS60-10MC3AR50K TT Electronics/BI | In Stock | - | - | Through Hole | - | - | - | - | - | - | PS60 | - | - | - | TT Electronics/BI | - | - | Tray | Active | - | - | - | - | - | PSxx | Rectangular - 2.953" L x 0.354" W x 0.256" H (75.00mm x 9.00mm x 6.50mm) | ±20% | - | - | - | 50 kOhms | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | Top | - | - | - | - | - | 60mm | Standard | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS20-11MC3BR10K TT Electronics/BI | In Stock | - | - | Through Hole | - | - | - | - | - | - | PS20 | - | - | - | TT Electronics/BI | - | - | Tray | Active | - | - | - | - | - | PSxx | Rectangular - 1.378" L x 0.354" W x 0.256" H (35.00mm x 9.00mm x 6.50mm) | ±20% | - | - | - | 10 kOhms | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | Top | - | - | - | - | - | 20mm | Standard | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS30-11MA1BR10K TT Electronics/BI | In Stock | - | - | Through Hole | - | - | - | - | - | - | PS30 | - | - | - | TT Electronics/BI | - | - | Tray | Active | - | - | - | - | - | PSxx | Rectangular - 1.772" L x 0.354" W x 0.256" H (45.00mm x 9.00mm x 6.50mm) | ±20% | - | - | - | 10 kOhms | - | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | Top | - | - | - | - | - | 30mm | Standard | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS45L-R01FBR100KN TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | 200 VAC | - | - | - | 20 % | - | - | Single Gang | 100 kOhms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Linear | - | - | - | - | - | - | - | 45 mm | 7 mm | - | 60 mm | 9 mm | - | - | - | - | - | - | ||
![]() PSS130N101W09B103 TT Electronics | In Stock | - | - | - | - | - | - | - | Reset push button | - | - | - | - | - | - | - | - | - | - | Yes | - | 48V | - | - | T9 | - | - | - | - | Thermal | - | - | - | - | - | - | - | - | 12 A | - | - | - | - | - | - | Black, without illumination | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSS220N200W09B103 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSS230N201Y09W103 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS45L-11PC3BR10K TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | 200 VAC | - | PSxxM / PSxxL | - | 20 % | - | - | Single Gang | 10 kOhms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Linear | - | - | - | - | - | - | - | 45 mm | 7 mm | - | 60 mm | 9 mm | - | - | - | - | - | - | ||
![]() PSS220N201R09B103 TT Electronics | In Stock | - | - | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Gray | 504754 | - | Copper Alloy | - | Molex | - | - | Tape & Reel (TR) | Obsolete | - | - | - | 50V | -40°C ~ 105°C | BackFlip, Easy-On LA75 504754 | - | - | Solder | - | - | - | - | - | - | - | - | 0.3A | 0.012 (0.30mm) | - | Gold | - | Black | - | - | - | - | - | - | - | FPC | - | - | Flip Lock, Backlock | - | - | - | - | - | - | - | - | - | 3.94µin (0.10µm) | - | 0.20mm | UL94 V-0 | - | ||
![]() PSS230N200G09B103 TT Electronics | In Stock | - | - | - | - | Thermoplastic | - | - | - | - | - | Fast/F | - | 6,4x8,8mm | - | - | n/a | - | - | Yes | - | - | AC 125 V | - | MSF125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSS130N101R09W103 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | - | Bulk | Active | - | 5000V (5kV) | - | - | - | FPD | - | ±5% | - | R7 | - | - | - | General Purpose | - | 25 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS30-10PB10BR1K TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | 200 VAC | - | PSxx | - | 20 % | - | - | Single Gang | 1 kOhms | - | - | - | - | 200 mW (1/5 W) | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Linear | - | - | - | - | - | - | - | 30 mm | 6.5 mm | - | 45 mm | 9 mm | - | - | - | - | - | - | ||
![]() PS20L-N02FBR10KN TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | 200 VAC | - | - | - | 20 % | - | - | Single Gang | 10 kOhms | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Linear | - | - | - | - | - | - | - | 20 mm | 7 mm | - | 35 mm | 9 mm | - | - | - | - | - | - | ||
![]() PS45M-OPE1FBR100KN TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | 200 VAC | - | - | - | 20 % | - | - | Dual Gang | 100 kOhms | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Linear | - | - | - | - | - | - | - | 45 mm | 7 mm | - | 60 mm | 9 mm | - | - | - | - | - | - | ||
![]() PS20-11MC15B10K TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | 200 VAC | - | - | - | 20 % | - | - | Single Gang | 10 kOhms | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Linear | - | - | - | - | - | - | - | 20 mm | 6.5 mm | - | 35 mm | 9 mm | - | - | - | - | - | - | ||
![]() PS30-10PB10BR10K TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |