- Actuator Orientation
- Actuator Type
- Additional Feature
- Construction
- ECCN Code
- Ganging Number
- HTS Code
- Ihs Manufacturer
- JESD-609 Code
- Lead Diameter
- Lead Length
- Manufacturer
Attribute column
Manufacturer
TT Electronics Thumbwheel Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Rotational Angle | Samacsys Description | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91AR500LF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91AR500LF | - | 125 °C | -55 °C | - | PCB Mount, | 9.525 mm | 5.08 mm | CIRCULAR PACKAGE | PCB Mount | Active | - | 1.2 | Yes | 174 deg | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 500 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 91WR10KLF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91WR10KLF | - | 125 °C | -55 °C | - | PCB Mount, | 9.525 mm | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | Active | - | 1.2 | Yes | 174 deg | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 10000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 91AR20KLF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91AR20KLF | - | 125 °C | -55 °C | - | PCB Mount, | 9.525 mm | 5.08 mm | CIRCULAR PACKAGE | PCB Mount | Active | - | 0.61 | Yes | 174 deg | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 20000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 91AR25KLF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | 1318384 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91AR25KLF | TE Connectivity AMP Connectors | 125 °C | -55 °C | Bulk | PCB Mount, | 9.525 mm | 5.08 mm | CIRCULAR PACKAGE | PCB Mount | Active | Obsolete | 1.24 | Yes | 174 deg | - | * | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 25000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 91AR1KLF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91AR1KLF | - | 125 °C | -55 °C | - | PCB Mount, | 9.525 mm | 5.08 mm | CIRCULAR PACKAGE | PCB Mount | Active | - | 0.64 | Yes | 174 deg | Res Cermet Trimmer 1K Ohm 20% 0.5W(1/2W) 1(Elec)/1(Mech)Turns (9.53 X 9.78 X 5.08mm) Pin Thru-Hole Bulk | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 1000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | 70 °C | 1 | VERTICAL | 1 | LINEAR |