- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Surface Mount | Terminal Shape | Mounting Feature | Shape | Number of Terminals | Capacitance Tolerance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Supplier Package | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Pin Count | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Reverse Recovery Time | Actuator Orientation | Diode Configuration | Ganging Number | Repetitive Peak Reverse Voltage | Resistance Law | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72PR500LFTB TT Electronics | 28 |
| - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72PR500LFTB | - | 125 °C | -55 °C | Panel Mount, 3838 | 4.75 mm | 9.53 mm | - | Panel Mount | 9.53 mm | Active | 2.27 | - | Yes | 244 deg | - | 10% | - | - | EAR99 | -100,100 ppm/°C | 500 Ω | - | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | Tube | CERMET | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | - | 4.6 mm | 200 V | 0.53 mm | 3838 | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XWR100KLF TT Electronics | 11 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72XWR100KLF | - | 125 °C | -55 °C | Panel Mount, 3819 | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 5.09 | - | Yes | 244 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 100000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 1 | - | HORIZONTAL | - | - | - | LINEAR | - | - | ||
![]() 72XLR1MEGLF TT Electronics | 11 |
| - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72XLR1MEGLF | - | 125 °C | -55 °C | Panel Mount, 3819 | 9.8 mm | 9.53 mm | - | Panel Mount | 4.75 mm | Active | 5.12 | - | Yes | 244 deg | - | 10% | - | - | EAR99 | -100,100 ppm/°C | 1000000 Ω | - | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | Box | CERMET | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | - | 4.6 mm | 200 V | 0.53 mm | 3819 | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XR10KLFTB TT Electronics | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72PXR10KLF TT Electronics | 28 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72PXR10KLF | - | 125 °C | -55 °C | Panel Mount, 3838 | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.09 | - | Yes | 244 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 10000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | - | VERTICAL | - | - | - | LINEAR | - | - | ||
![]() 78LR200KLF TT Electronics | 11 |
| - | - | - | NO | FLEXIBLE WIRE | CHASSIS MOUNT | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 78LR200KLF | - | 125 °C | -55 °C | PCB Mount, | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | - | Yes | 7920 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 200000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | BULK | CERMET | Rectangular | TRIMMER | compliant | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | - | HORIZONTAL | - | 1 | - | LINEAR | - | - | ||
![]() 72PR100KLF TT Electronics | 127 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72PR100KLF | - | 125 °C | -55 °C | Panel Mount, 3838 | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 1.18 | - | Yes | 244 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 100000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | - | VERTICAL | - | - | - | LINEAR | - | - | ||
![]() 39PNBCR500KLF20 TT Electronics | In Stock | - | - | Production (Last Updated: 2 years ago) | Through Hole | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25SR100KLF TT Electronics | 45 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | 10% | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 25SR100KLF | - | 125 °C | -55 °C | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.13 | - | Yes | 210 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 100000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | 0.01 uF | Variable Resistors | - | TUBE | CERMET | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | - | HORIZONTAL | - | 1 | - | LINEAR | 3.2 mm | 3.2 x 1.6 x 1.52 mm | ||
![]() 25SR50KLF TT Electronics | 45 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 25SR50KLF | - | 125 °C | -55 °C | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 0.76 | - | Yes | 210 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 50000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | Variable Resistors | - | TUBE | CERMET | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | - | HORIZONTAL | - | 1 | - | LINEAR | - | - | ||
![]() 25PR2KLF TT Electronics | 2984 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 25PR2KLF | Surface Mount | 125 °C | -55 °C | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 0.62 | - | Yes | 210 deg | DO-214AB | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 2000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | Variable Resistors | - | TUBE | CERMET | Rectangular | TRIMMER | compliant | 2 | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | - | VERTICAL | - | 1 | - | LINEAR | - | - | ||
![]() 23BR50KLFTR TT Electronics | 2948 |
| - | - | - | YES | GULL WING | SURFACE MOUNT | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 23BR50KLFTR | - | 125 °C | -55 °C | SMT, 2018 | 2.7 mm | 5 mm | - | SMT | 4.5 mm | Active | 0.6 | - | Yes | 360 deg | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 50000 Ω | Tin (Sn) | - | - | - | 8533.40.80.50 | - | - | - | TR, 7 INCH | CERMET | Square | TRIMMER | compliant | - | 0.25 W | SCREW | - | 200 V | - | 2018 | 70 °C | 1 | 30 | VERTICAL | Single | 1 | 100 | LINEAR | - | - | ||
![]() 23SR200LFTR TT Electronics | 45 |
| - | - | - | YES | HOOK | SURFACE MOUNT | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 23SR200LFTR | - | 125 °C | -55 °C | SMT, 2220 | 5.77 mm | 5.56 mm | - | SMT | 5 mm | Active | 1.28 | - | Yes | 360 deg | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 200 Ω | Tin (Sn) | - | - | - | 8533.40.80.50 | - | - | - | TR, 10 INCH | CERMET | Square | TRIMMER | compliant | - | 0.25 W | SCREW | - | 200 V | - | 2220 | 70 °C | 1 | - | HORIZONTAL | - | 1 | - | LINEAR | - | - | ||
![]() 67YR200LFTB TT Electronics | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67YR500LFTB TT Electronics | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67ZR50LFTB TT Electronics | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67XR20LF TT Electronics | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67WFR500KLFTR TT Electronics | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67WR200LFTB TT Electronics | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78PBWR100KLF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |