- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Resistive Material | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Samacsys Description | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72XR100KLFTB TT Electronics | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XR1MEGLFTB TT Electronics | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XWR100LFTB TT Electronics | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XTR500KLF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78PBWR10KLF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XLR2MEGLF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XR200LFTB TT Electronics | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22AR100KLFTR TT Electronics/BI | 14820 |
| - | - | Surface Mount | - | - | - | - | Cermet | 22AR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 22 | Rectangular - 0.138" x 0.126" Face (3.50mm x 3.20mm) | ±20% | - | - | Active | - | ±100ppm/°C | 100 kOhms | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 1.0 | - | - | - | ||
![]() 22AR10KLFTR TT Electronics/BI | 230 |
| - | - | Surface Mount | - | - | - | - | Cermet | 22AR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 22 | Rectangular - 0.138" x 0.126" Face (3.50mm x 3.20mm) | ±20% | - | - | Active | - | ±100ppm/°C | 10 kOhms | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 1.0 | - | - | - | ||
![]() 67PR2MEGLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68XR1MEGLFTB TT Electronics | In Stock | - | - | Production (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67ZR2KLFTB TT Electronics | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64XR25KLF TT Electronics | 30 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | - | 64XR25KLF | 150 °C | -65 °C | PCB Mount, | - | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | Active | 5.11 | - | Yes | 4320 deg | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 25000 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | TUBE | CERMET | Rectangular | TRIMMER | compliant | - | 0.25 W | SCREW | 4.37 mm | 200 V | 0.46 mm | - | 85 °C | - | 12 | HORIZONTAL | 1 | LINEAR | ||
![]() 64WR500LF TT Electronics | 20 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | - | 64WR500LF | 150 °C | -65 °C | PCB Mount, | - | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | Active | 0.65 | Non-Compliant | Yes | 4320 deg | Res Cermet Trimmer 500 Ohm 10% 0.25W(1/4W) 12(Elec)Turn 1.78mm (6.35 X 4.19 X 7.88mm) Pin Thru-Hole Tube | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 500 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | TUBE | CERMET | Rectangular | TRIMMER | compliant | - | 0.25 W | SCREW | 4.37 mm | 200 V | 0.46 mm | - | 85 °C | - | 12 | VERTICAL | 1 | LINEAR | ||
![]() 62MR20LF TT Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | - | 62MR20LF | 125 °C | -55 °C | PCB Mount, | 6.35 mm | 5.08 mm | - | - | PCB Mount | - | Active | 5.12 | Compliant | Yes | 220 deg | - | - | - | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | 20 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | - | 0.5 W | SCREW | 4.83 mm | 200 V | 0.432 mm | - | 70 °C | - | 1 | VERTICAL | 1 | LINEAR | ||
![]() 84WR50LFTR TT Electronics | 37 |
| - | - | - | YES | FLAT | SURFACE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | - | 84WR50LFTR | 150 °C | -65 °C | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.69 | - | Yes | 4320 deg | - | - | - | - | 10% | e3 | - | - | EAR99 | 250 ppm/°C | 50 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | TR, EMBOSSED, 13 INCH | - | Square | TRIMMER | compliant | - | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | - | 12 | VERTICAL | 1 | LINEAR | ||
![]() 82PAR50LF TT Electronics | 33 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | - | 82PAR50LF | 125 °C | -55 °C | PCB Mount, | - | 9.14 mm | 7.11 mm | RECTANGULAR PACKAGE | PCB Mount | 4.669 mm | Active | 5.12 | - | Yes | 220 deg | - | - | - | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | 50 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | BULK | - | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | - | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 84XR50KLF TT Electronics | 16 |
| - | - | - | YES | FLAT | SURFACE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | - | 84XR50KLF | 150 °C | -65 °C | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 1.24 | - | Yes | 4320 deg | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 50000 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | TUBE | - | Square | TRIMMER | compliant | - | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | - | 12 | HORIZONTAL | 1 | LINEAR | ||
![]() 89PR500LF TT Electronics | 437 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | - | 89PR500LF | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 0.63 | - | Yes | 7200 deg | - | - | - | - | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | 500 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | - | 20 | HORIZONTAL | - | LINEAR | ||
![]() 84XR50LF TT Electronics | 44 |
| - | - | - | YES | FLAT | SURFACE MOUNT | 3 | - | - | BI TECHNOLOGIES CORP | - | - | 84XR50LF | 150 °C | -65 °C | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.11 | - | Yes | 4320 deg | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 250 ppm/°C | 50 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | TUBE | - | Square | TRIMMER | compliant | - | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | - | 12 | HORIZONTAL | 1 | LINEAR |