- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Surface Mount | Terminal Shape | Mounting Feature | Shape | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39WNBCR2KLF20 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62MR100LF TT Electronics | 37 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | 62MR100LF | 125 °C | -55 °C | PCB Mount, | 6.35 mm | 5.08 mm | - | - | PCB Mount | - | Active | 5.12 | - | Yes | 220 deg | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 100 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | BULK | - | - | Cylindrical | TRIMMER | compliant | - | 0.5 W | SCREW | 4.83 mm | 200 V | 0.432 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | - | ||
![]() 64ZR25KLF TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | 64ZR25KLF | 150 °C | -65 °C | PCB Mount, | - | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | Active | 5.12 | - | Yes | 4320 deg | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 25000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | TUBE | - | - | Rectangular | TRIMMER | compliant | - | 0.25 W | SCREW | 4.37 mm | 200 V | 0.46 mm | - | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 68WR10KLF TT Electronics | In Stock |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | 68WR10KLF | 125 °C | -55 °C | PCB Mount, 3824 | - | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | 0.6 | - | Yes | 7200 deg | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | 10000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | - | BULK | - | - | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.51 mm | 3824 | 85 °C | 20 | VERTICAL | - | LINEAR | - | ||
![]() 66XR20KLF TT Electronics | 37 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | 66XR20KLF | 150 °C | -65 °C | Radial, | - | 10.41 mm | 9.525 mm | RECTANGULAR PACKAGE | Radial | 5.08 mm | Active | 2.27 | - | Yes | 7200 deg | 10% | - | Yes | - | EAR99 | 100 ppm/°C | 20000 Ω | - | - | - | - | 8533.40.80.50 | - | - | BULK | - | - | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 4.57 mm | 200 V | 0.533 mm | - | 70 °C | 20 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 72PMR2KLFTB TT Electronics | 37 |
| - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 72PMR2KLFTB | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | - | Panel Mount | 9.53 mm | Active | 4.39 | - | Yes | 244 deg | 10% | - | - | - | EAR99 | -100,100 ppm/°C | 2000 Ω | - | - | - | - | 8533.40.80.50 | - | - | Tube | - | - | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | - | 4.6 mm | 200 V | 0.53 mm | 3838 | - | - | - | - | - | - | ||
![]() 72RXWR25KLF TT Electronics | 37 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | 72RXWR25KLF | 125 °C | -55 °C | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 5.14 | - | Yes | 244 deg | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | 25000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | - | BULK | - | - | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 1 | HORIZONTAL | - | LINEAR | - | ||
![]() 72PTR1MEGLF TT Electronics | 44 |
| - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 72PTR1MEGLF | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | - | Panel Mount | 9.53 mm | Active | 2.23 | - | Yes | 244 deg | 10% | - | - | - | EAR99 | -100,100 ppm/°C | 1000000 Ω | - | - | - | - | 8533.40.80.50 | - | - | Box | - | - | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | - | 4.6 mm | 200 V | 0.53 mm | 3838 | - | - | - | - | - | - | ||
![]() 72PMR25KLF TT Electronics | 37 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | 72PMR25KLF | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.12 | - | Yes | 244 deg | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | 25000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | - | BULK | - | - | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR | - | ||
![]() 72PR250KLF TT Electronics | 37 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | 72PR250KLF | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.09 | - | Yes | 244 deg | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | - | BULK | - | - | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR | - | ||
![]() 72PR100LF TT Electronics | 20 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | 72PR100LF | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.08 | - | Yes | 244 deg | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | 100 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | - | BULK | - | - | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR | - | ||
![]() 44JR10KLFT13 TT Electronics | 37 |
| - | - | YES | HOOK | SURFACE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | 44JR10KLFT13 | 150 °C | -65 °C | SMT, 1918 | - | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.14 | - | Yes | 3240 deg | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 10000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 13 INCH | - | - | Rectangular | TRIMMER | compliant | - | 0.25 W | SCREW | - | 300 V | - | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 68XFR200LFAP TT Electronics | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | Square | - | - | Burndy | WCY75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | ||
![]() 39WNBCR10KLF20 TT Electronics | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20 % | - | - | Pin | - | - | 10 kΩ | - | 70 °C | -25 °C | - | - | - | 250 mW | - | - | 5.8 mm | - | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | 15 mm | ||
![]() 84WR250KLFTR TT Electronics | 38 |
| - | - | YES | FLAT | SURFACE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 84WR250KLFTR | 150 °C | -65 °C | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.69 | - | Yes | 4320 deg | 10% | e3 | - | - | EAR99 | 100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 13 INCH | CERMET | - | Square | TRIMMER | compliant | - | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | VERTICAL | 1 | LINEAR | - | ||
![]() 84PR200KLFTR TT Electronics | 25 |
| - | - | YES | FLAT | SURFACE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 84PR200KLFTR | 150 °C | -65 °C | SMT, 2517 | - | 5.33 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.69 | - | Yes | 4320 deg | 10% | e3 | - | - | EAR99 | 100 ppm/°C | 200000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 13 INCH | CERMET | - | Square | TRIMMER | compliant | - | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 83PR100KLFTR TT Electronics | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82PAR1KLFTB TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 82PAR1KLFTB | 125 °C | -55 °C | PCB Mount, | - | 9.14 mm | 7.11 mm | - | PCB Mount | 4.669 mm | Obsolete | 5.29 | - | Yes | 220 deg | 10% | e3 | - | - | EAR99 | 100 ppm/°C | 1000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | - | TUBE | CERMET | - | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 84XR20KLFTR TT Electronics | 8 |
| - | - | YES | FLAT | SURFACE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 84XR20KLFTR | 150 °C | -65 °C | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.67 | - | Yes | 4320 deg | 10% | e3 | - | - | EAR99 | 100 ppm/°C | 20000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | Variable Resistors | - | TR, EMBOSSED, 13 INCH | CERMET | - | Square | TRIMMER | compliant | - | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 82PAR1MEGLF TT Electronics | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |