- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Surface Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Shape | Package Cooled | Number of Terminals | Country of Origin | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Pitch | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Number of Holes | Resistance Law | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82PR100LFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82PAR250KLF TT Electronics | 25 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 82PAR250KLF | - | 125 °C | -55 °C | PCB Mount, | - | 9.14 mm | 7.11 mm | RECTANGULAR PACKAGE | PCB Mount | 4.669 mm | Active | 5.12 | - | Yes | 220 deg | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 250000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | Variable Resistors | - | BULK | CERMET | Rectangular | TRIMMER | compliant | 0.5 W | - | SCREW | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | 1 | HORIZONTAL | 1 | - | LINEAR | - | - | - | ||
![]() 82PR200KLF TT Electronics | 1237 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 82PR200KLF | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | - | 3.556 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.09 | - | Yes | 220 deg | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 200000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | Variable Resistors | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | - | SCREW | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | 1 | VERTICAL | 1 | - | LINEAR | - | - | - | ||
![]() 83YR100KLF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84XR20LFTR TT Electronics | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | - | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 84XR20LFTR | - | 150 °C | -65 °C | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.69 | - | Yes | 4320 deg | - | - | - | - | 10% | e3 | - | - | EAR99 | 250 ppm/°C | - | 20 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | TR, EMBOSSED, 13 INCH | CERMET | Square | TRIMMER | compliant | 0.25 W | - | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | HORIZONTAL | 1 | - | LINEAR | - | - | - | ||
![]() 84XR200KLF TT Electronics | 38 |
| - | - | - | YES | FLAT | SURFACE MOUNT | - | - | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 84XR200KLF | - | 150 °C | -65 °C | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 1.25 | - | Yes | 4320 deg | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 200000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | - | - | TUBE | CERMET | Square | TRIMMER | compliant | 0.25 W | - | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | HORIZONTAL | 1 | - | LINEAR | - | - | - | ||
![]() 89WR250KLF TT Electronics | 25 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 89WR250KLF | 89 | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 5.06 | - | Yes | 7200 deg | - | - | - | 89 | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | - | 250000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | - | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | - | LINEAR | - | - | - | ||
![]() 82PR50KLF TT Electronics | In Stock |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 82PR50KLF | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | - | 3.556 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 0.62 | - | Yes | 220 deg | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 50000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | Variable Resistors | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | - | SCREW | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | 1 | VERTICAL | 1 | - | LINEAR | - | - | - | ||
![]() 89WR20KLF TT Electronics | 38 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 89WR20KLF | - | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 1.22 | - | Yes | 7200 deg | - | - | - | - | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | - | 20000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | - | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | - | LINEAR | - | - | - | ||
![]() 83PR25KLF TT Electronics | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89WHR1KLF TT Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 89WHR1KLF | 89 | 125 °C | -55 °C | PCB Mount, 7519 | - | 8.64 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 5.06 | - | Yes | 7200 deg | - | - | - | 89 | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | - | 1000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | - | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | - | LINEAR | - | - | - | ||
![]() 82MR200LF TT Electronics | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91WR1MEGLF TT Electronics | 28 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | Copper | - | - | - | 3 | US | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91WR1MEGLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.12 | - | Yes | 174 deg | - | - | - | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | Terminal | 1000000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | - | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | HORIZONTAL | 1 | 1 | LINEAR | - | - | - | ||
![]() 91BR20KLF TT Electronics | 20 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | Copper | - | - | - | 3 | US | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91BR20KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.11 | - | Yes | 174 deg | - | - | - | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | Terminal | 20000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | - | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | VERTICAL | 1 | 2 | LINEAR | - | - | - | ||
![]() 91BR5KLF TT Electronics | 28 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | Copper | - | - | - | 3 | US | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91BR5KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 1.26 | - | Yes | 174 deg | - | - | - | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | Terminal | 5000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | - | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | VERTICAL | 1 | 2 | LINEAR | - | - | - | ||
![]() 39PNBCR500KLF10 TT Electronics | In Stock | - | - | Production (Last Updated: 2 years ago) | Push Pin | - | - | - | Aluminium | - | Fins, Square | ASIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.005 mm | 40.005 mm | ||
![]() 72PLR100KLF TT Electronics | 50 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72PLR100KLF | - | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.1 | - | Yes | 244 deg | - | - | - | - | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | - | 100000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | - | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | - | LINEAR | - | - | - | ||
![]() 72PR20KLFTB TT Electronics | 20 |
| - | - | Through Hole | - | - | - | - | PP | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72PR20KLFTB | - | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | - | Panel Mount | 9.53 mm | Active | 2.23 | Compliant | Yes | 244 deg | 550 V | 1.6 kV | Tape & Reel (TR) | - | 5 % | - | - | PC Pins | EAR99 | -100,100 ppm/°C | - | 20000 Ω | - | 110 °C | -55 °C | - | 8533.40.80.50 | 4.3 nF | Variable Resistors | - | Tube | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | 7.493 mm | - | 4.6 mm | 200 V | 0.53 mm | 3838 | - | - | - | - | - | - | 13.0048 mm | 17.5006 mm | 5.0038 mm | ||
![]() 72PTR500LF TT Electronics | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72PTR500LF | - | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | - | Panel Mount | 9.53 mm | Active | 5.39 | - | Yes | 244 deg | - | - | - | - | 10% | - | - | - | EAR99 | -100,100 ppm/°C | - | 500 Ω | - | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | Box | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | - | - | 4.6 mm | 200 V | 0.53 mm | 3838 | - | - | - | - | - | - | - | - | - | ||
![]() 78PBWR20LF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |