- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Samacsys Description | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Terminal Finish | Number of Rows | Additional Feature | HTS Code | Subcategory | Pitch | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Number of Contacts | Actuator Type | Housing Color | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Max Current Rating | Thread Size | Number of Turns | Connector System | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78LR20KLF TT Electronics | 20 |
| - | - | - | NO | FLEXIBLE WIRE | CHASSIS MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | - | 78LR20KLF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | - | Yes | 7920 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 20000 Ω | - | Matte Tin (Sn) | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Rectangular | TRIMMER | compliant | 1 W | - | SCREW | - | - | 300 V | - | - | 70 °C | - | - | 22 | - | HORIZONTAL | 1 | LINEAR | ||
![]() 72XLR20LF TT Electronics | 29 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | - | 72XLR20LF | - | 125 °C | -55 °C | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 5.11 | - | Yes | 244 deg | - | - | - | - | 20% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 20 Ω | - | Matte Tin (Sn) | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | - | SCREW | - | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | - | - | 1 | - | HORIZONTAL | - | LINEAR | ||
![]() 72XR50KLF TT Electronics | 450 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | - | 72XR50KLF | - | 125 °C | -55 °C | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 1.19 | - | Yes | 244 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 50000 Ω | - | Matte Tin (Sn) | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | - | SCREW | - | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | - | - | 1 | - | HORIZONTAL | - | LINEAR | ||
![]() 78PR2KLF TT Electronics | 20 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | - | 78PR2KLF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 1.26 | - | Yes | 7920 deg | Trimmer Resistors - Through Hole 32MM 22-TURN SIDE PANEL MT | - | - | - | 10% | e3 | Yes | - | 100 ppm/°C | - | 2000 Ω | - | Matte Tin (Sn) | - | - | - | Variable Resistors | - | BULK | CERMET | Rectangular | TRIMMER | compliant | 1 W | - | SCREW | - | 12.7 mm | 300 V | - | - | 70 °C | - | - | 22 | - | HORIZONTAL | 1 | LINEAR | ||
![]() 44JR10KLFTB TT Electronics | 18 |
| - | - | - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | - | 44JR10KLFTB | - | 150 °C | -65 °C | SMT, 1918 | - | 3.73 mm | 4.83 mm | - | SMT | 4.57 mm | Active | 2.24 | - | Yes | 3240 deg | - | - | - | - | 10% | e3 | - | EAR99 | 100 ppm/°C | - | 10000 Ω | - | Matte Tin (Sn) | - | - | 8533.40.80.50 | Variable Resistors | - | TUBE | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | - | SCREW | - | - | 300 V | - | 1918 | 85 °C | - | - | 9 | - | HORIZONTAL | 1 | LINEAR | ||
![]() 25WR500KLF TT Electronics | 7 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | - | - | 25WR500KLF | - | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.11 | - | Yes | 210 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 500000 Ω | - | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | - | TUBE | - | Rectangular | TRIMMER | compliant | 0.5 W | - | SCREW | - | 5.08 mm | 300 V | - | - | 70 °C | - | - | 1 | - | VERTICAL | 1 | LINEAR | ||
![]() 22AR1KLFTR TT Electronics | 37685 |
| - | - | - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | - | - | 22AR1KLFTR | - | 125 °C | -55 °C | SMT, 1413 | - | 2.21 mm | 3.51 mm | - | SMT | 3.2 mm | Active | 1.16 | - | Yes | 220 deg | Trimmer Resistors - SMD 3MM Square 1K 20% Sealed | - | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | - | 1000 Ω | - | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | TR, 7 INCH | - | Rectangular | TRIMMER | compliant | 0.125 W | - | SCREW | - | - | 200 V | - | 1413 | 70 °C | - | - | 1 | - | VERTICAL | 1 | LINEAR | ||
![]() 25XR200LF TT Electronics | 44 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | - | - | 25XR200LF | - | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.13 | - | Yes | 210 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 200 Ω | - | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | - | TUBE | - | Rectangular | TRIMMER | compliant | 0.5 W | - | SCREW | - | 5.08 mm | 300 V | - | - | 70 °C | - | - | 1 | - | HORIZONTAL | 1 | LINEAR | ||
![]() 83YR1MEGLFTB TT Electronics | 9 |
| - | Production (Last Updated: 3 years ago) | Tin | - | - | - | - | - | - | ACTIVE (Last Updated: 3 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 600 V | Box | - | - | - | - | - | - | Plug | - | 5 | - | 1 | - | - | - | 10.0076 mm | - | - | - | - | - | - | 5 | - | Green | - | - | - | - | - | 15 A | M3 | - | Wire-to-Board | - | - | - | ||
![]() 82PR10KLFTB TT Electronics | 131 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | - | 82PR10KLFTB | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | - | 3.556 mm | - | PCB Mount | - | Active | 0.67 | - | Yes | 220 deg | - | - | - | - | 10% | e3 | - | EAR99 | 100 ppm/°C | - | 10000 Ω | - | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | - | TUBE | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | - | SCREW | - | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | - | - | 1 | - | VERTICAL | 1 | LINEAR | ||
![]() 89XR2KLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83PR250KLF TT Electronics | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72PMR1MEGLFTB TT Electronics | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78SBWR50LF TT Electronics | In Stock | - | - | - | - | NO | HOOK | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | - | 78SBWR50LF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | - | Yes | 7920 deg | - | - | - | - | 20% | e3 | - | EAR99 | 100 ppm/°C | - | 50 Ω | - | Matte Tin (Sn) | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Rectangular | TRIMMER | compliant | 1 W | - | SCREW | - | - | 300 V | - | - | 70 °C | - | - | 22 | - | HORIZONTAL | 1 | LINEAR | ||
![]() 72PXR50LF TT Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | - | 72PXR50LF | 72 | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.07 | - | Yes | 244 deg | - | - | - | 72 | 20% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 50 Ω | - | Matte Tin (Sn) | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | - | SCREW | - | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | - | - | 1 | - | VERTICAL | - | LINEAR | ||
![]() 72XR25KLF TT Electronics | 9 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | - | 72XR25KLF | - | 125 °C | -55 °C | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 1.24 | - | Yes | 244 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 25000 Ω | - | Matte Tin (Sn) | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | - | SCREW | - | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | - | - | 1 | - | HORIZONTAL | - | LINEAR | ||
![]() 78SR250KLF TT Electronics | 9 |
| - | - | - | NO | HOOK | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | - | 78SR250KLF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | - | Yes | 7920 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 250000 Ω | - | Matte Tin (Sn) | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Rectangular | TRIMMER | compliant | 1 W | - | SCREW | - | - | 300 V | - | - | 70 °C | - | - | 22 | - | HORIZONTAL | 1 | LINEAR | ||
![]() 72XTR50LF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78PR50LF TT Electronics | 9 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | - | 78PR50LF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.65 | - | Yes | 7920 deg | - | - | - | - | 20% | e3 | - | EAR99 | 100 ppm/°C | - | 50 Ω | - | Matte Tin (Sn) | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Rectangular | TRIMMER | compliant | 1 W | - | SCREW | - | 12.7 mm | 300 V | - | - | 70 °C | - | - | 22 | - | HORIZONTAL | 1 | LINEAR | ||
![]() 68WFR100KLFAP TT Electronics | 9 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | - | 68WFR100KLFAP | - | 125 °C | -55 °C | PCB Mount, | - | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | 5.69 | - | Yes | 7200 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 100000 Ω | - | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | - | AMMO PACK | CERMET | Rectangular | TRIMMER | compliant | 0.5 W | - | SCREW | - | 17.78 mm | 200 V | 0.51 mm | - | 85 °C | - | - | 20 | - | VERTICAL | 1 | LINEAR |