- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Shape | Number of Terminals | Backshell Material, Plating | Base Product Number | Channel-to-Channel Matching (ΔRon) | Contact Finish Mating | Contact Materials | Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Memory Types | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Samacsys Description | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Packing Method | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Construction | Resistor Type | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Lead Diameter | Size Code | Rated Temperature | Number of Circuits | Memory Size | Shell Size, MIL | Lead Style | Spread Spectrum Bandwidth | Cable Opening | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Input | Number of Turns | Ratio - Input:Output | Actuator Orientation | -3db Bandwidth | On-State Resistance (Max) | PLL | Differential - Input:Output | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Absolute Pull Range (APR) | Charge Injection | Divider/Multiplier | Crosstalk | Ganging Number | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Resistance Law | Features | Memory Organization | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89WR50LF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Model 89 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67WFR200KLFTR TT Electronics | 7 |
| - | - | - | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | - | - | - | TO-263 (D²Pak) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sfernice | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 175°C | D2TO35 | 0.398 L x 0.346 W (10.10mm x 8.80mm) | ±1% | - | - | 2 | - | - | ±150ppm/°C | - | - | 200 Ohms | - | - | - | - | Thick Film | - | - | 35W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant, Non-Inductive | - | 0.189 (4.80mm) | - | - | - | AEC-Q200 | ||
![]() 67WFR500LFTR TT Electronics | 23 |
| - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | - | - | - | 56-TSOP | - | - | - | - | W29GL512 | - | - | - | - | - | - | - | - | Non-Volatile | Winbond Electronics | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Not For New Designs | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Mbit | - | - | - | - | 90 ns | FLASH | Parallel | 90ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64M x 8, 32M x 16 | - | - | - | - | - | ||
![]() 67PR500KLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120249 | - | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68WR20KLFTB TT Electronics | 23 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 68WR20KLFTB | - | - | Vishay Vitramon | - | 125 °C | -55 °C | Tape & Reel (TR) | PCB Mount, 3824 | - | 9.53 mm | 9.53 mm | - | PCB Mount | 6.22 mm | Active | - | Active | 2.28 | - | Yes | 7200 deg | - | 16V | - | -55°C ~ 150°C | GA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | e3 | - | - | - | EAR99 | X7R | - | - | 20000 Ω | - | Matte Tin (Sn) | - | - | - | - | Automotive | - | - | 8533.40.80.50 | 0.12 µF | - | Variable Resistors | - | - | Tube | CERMET | - | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | - | - | - | - | 0.5 W | - | 4.6 mm | 200 V | - | - | - | 0.51 mm | 3824 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.038 (0.97mm) | - | - | AEC-Q200 | ||
![]() 64PR200KLF TT Electronics | 7 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 3 | - | - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 64PR200KLF | - | - | Tri-Star Electronics | - | 150 °C | -65 °C | Bag | PCB Mount, | - | 4.45 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 6.35 mm | Active | - | Active | 5.11 | - | Yes | 4320 deg | - | - | - | - | * | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | - | 200000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | Variable Resistors | - | - | TUBE | CERMET | - | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | - | - | - | 0.25 W | SCREW | 4.37 mm | 200 V | - | - | - | 0.46 mm | - | 85 °C | - | - | - | - | - | - | - | - | - | - | - | 12 | - | HORIZONTAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 67ZR10LFTB TT Electronics | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | 8-uMAX/uSOP | - | - | - | - | DS1089L | - | - | - | 66MHz | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | EconOscillator™ | - | - | - | - | - | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | Clock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Clock | - | 1:1 | - | - | - | No | No/No | - | - | - | - | - | - | - | Yes/No | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22SR10LFTR TT Electronics | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62MR10KLF TT Electronics | 23 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 3 | - | DL64R | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 62MR10KLF | - | - | TE Connectivity Deutsch Connectors | - | 125 °C | -55 °C | Bag | PCB Mount, | 6.35 mm | 5.08 mm | - | - | PCB Mount | - | Active | - | Active | 1.26 | - | Yes | 220 deg | - | - | - | - | * | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | - | 10000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | - | - | - | BULK | CERMET | - | - | - | - | Cylindrical | TRIMMER | compliant | - | - | - | - | - | - | - | - | 0.5 W | SCREW | 4.83 mm | 200 V | - | - | - | 0.432 mm | - | 70 °C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | VERTICAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 64YR25KLF TT Electronics | 23 |
| - | - | Panel Mount | - | NO | WIRE | Bulkhead - Front Side Nut | Aluminum | - | Thermoplastic | - | 3 | - | D38999/24FE | - | Gold | Copper Alloy | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 64YR25KLF | - | - | Corsair | - | 150 °C | -65 °C | Bag | PCB Mount, | - | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | Active | Metal | Active | 5.1 | - | Yes | 4320 deg | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | - | 10% | e3 | Yes | - | Crimp | - | 100 ppm/°C | Receptacle, Female Sockets | - | 25000 Ω | 55 | Matte Tin (Sn) | - | - | - | Silver | Aviation, Marine, Military | - | RATED AC VOLTAGE (V): 200 | - | - | Threaded | Variable Resistors | - | 5A | TUBE | CERMET | - | E | Shielded | IP67 - Dust Tight, Waterproof | Rectangular | TRIMMER | compliant | - | - | - | Nickel | 17-35 | - | - | - | 0.25 W | SCREW | 4.37 mm | 200 V | - | - | - | 0.46 mm | - | 85 °C | - | - | E | - | - | - | - | - | - | - | - | 12 | - | VERTICAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | LINEAR | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 64PR25KLF TT Electronics | 7 |
| - | - | - | 0505 (1313 Metric) | NO | WIRE | THROUGH HOLE MOUNT | - | 0505 | - | - | 3 | - | M55342 | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 64PR25KLF | - | - | Vishay Dale Thin Film | - | 150 °C | -65 °C | Tray | PCB Mount, | - | 4.45 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 6.35 mm | Active | - | Active | 5.12 | - | Yes | 4320 deg | - | - | - | -55°C ~ 150°C | Military, MIL-PRF-55342, RM0505 | 0.055 L x 0.050 W (1.40mm x 1.27mm) | ±0.1% | e3 | Yes | 2 | - | EAR99 | ±25ppm/°C | - | - | 2.15 kOhms | - | Matte Tin (Sn) | - | - | Thin Film | - | - | 0.125W, 1/8W | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | Variable Resistors | - | - | TUBE | CERMET | - | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | - | - | - | 0.25 W | SCREW | 4.37 mm | 200 V | R (0.01%) | - | - | 0.46 mm | - | 85 °C | - | - | - | - | - | - | - | - | - | - | - | 12 | - | HORIZONTAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | LINEAR | Military, Non-Inductive | - | 0.033 (0.84mm) | - | - | - | - | ||
![]() 68XR10LF TT Electronics | 23 |
| - | - | Surface Mount | 6-SMD, No Lead | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 3 | - | - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 68XR10LF | 68 | - | Microchip Technology | - | 125 °C | -55 °C | Tape & Reel (TR) | PCB Mount, 3824 | - | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | - | Active | 5.01 | - | Yes | 7200 deg | - | - | - | -40°C ~ 85°C | VC-711 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 20% | e3 | Yes | - | - | EAR99 | -100,100 ppm/°C | - | XO (Standard) | 10 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | - | 8533.40.80.50 | - | - | Variable Resistors | - | - | BULK | CERMET | 3.3V | - | - | - | Trimmer Pot | TRIMMER | compliant | 125 MHz | ±20ppm | LVDS | - | - | Enable/Disable | Crystal | 33mA | 0.5 W | SCREW | 4.6 mm | 200 V | - | - | - | 0.51 mm | 3824 | 85 °C | - | - | - | - | - | - | - | - | - | - | - | 20 | - | HORIZONTAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR | - | - | 0.067 (1.70mm) | - | - | - | - | ||
![]() 66XR10LF TT Electronics | 16 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 3 | - | IC0400C | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 66XR10LF | - | - | Analog Devices Inc./Maxim Integrated | - | 150 °C | -65 °C | Tray | Radial, | - | 10.41 mm | 9.525 mm | RECTANGULAR PACKAGE | Radial | 5.08 mm | Active | - | Obsolete | 5.69 | - | Yes | 7200 deg | - | - | - | - | - | - | 20% | - | Yes | - | - | EAR99 | 250 ppm/°C | - | - | 10 Ω | - | - | - | - | - | - | - | - | - | 8533.40.80.50 | - | - | Variable Resistors | - | - | BULK | CERMET | - | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | - | - | - | 0.5 W | SCREW | 4.57 mm | 200 V | - | - | - | 0.533 mm | - | 70 °C | - | - | - | - | - | - | - | - | - | - | - | 20 | - | HORIZONTAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 64PR5KLF TT Electronics | 50 |
| - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | - | 3 | - | - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 64PR5KLF | - | - | KOA Speer Electronics, Inc. | - | 150 °C | -65 °C | Bulk | PCB Mount, | - | 4.45 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 6.35 mm | Active | - | Last Time Buy | 1.24 | - | Yes | 4320 deg | Res Cermet Trimmer 5K Ohm 10% 0.25W(1/4W) 12(Elec)Turn 1.78mm (6.35 X 7.37 X 4.45mm) Pin Thru-Hole Tube | - | - | -55°C ~ 200°C | MO | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | e3 | Yes | 2 | - | EAR99 | ±200ppm/°C | - | - | 100 Ohms | - | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | 1W | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | Variable Resistors | - | - | TUBE | CERMET | - | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | - | - | - | 0.25 W | SCREW | 4.37 mm | 200 V | - | - | - | 0.46 mm | - | 85 °C | - | - | - | - | - | - | - | - | - | - | - | 12 | - | HORIZONTAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | LINEAR | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() 68PR5KLF TT Electronics | 23 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 3 | - | 203109 | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 68PR5KLF | - | - | Molex | - | 125 °C | -55 °C | Bulk | PCB Mount, | - | 6.22 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 9.53 mm | Active | - | Active | 5.11 | - | Yes | 7200 deg | - | - | - | - | * | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | - | 5000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | Variable Resistors | - | - | BULK | CERMET | - | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | - | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | - | - | - | 0.51 mm | - | 85 °C | - | - | - | - | - | - | - | - | - | - | - | 20 | - | HORIZONTAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 67YR25KLF TT Electronics | 290 |
| - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | WIRE | THROUGH HOLE MOUNT | - | 20-PDIP | - | - | 3 | - | MAX4530 | 1Ohm | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 67YR25KLF | - | - | Analog Devices Inc./Maxim Integrated | - | 125 °C | -55 °C | Tube | PCB Mount, 3819 | - | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | - | Obsolete | 1.23 | - | Yes | 7200 deg | - | - | - | 0°C ~ 70°C (TA) | - | - | 10% | e3 | Yes | - | - | EAR99 | -100,100 ppm/°C | - | - | 25000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | - | 8533.40.80.50 | - | - | Variable Resistors | - | - | BULK | CERMET | - | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | - | - | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | - | - | - | 0.53 mm | 3819 | 85 °C | 1 | - | - | - | - | - | - | - | - | - | - | 20 | - | VERTICAL | - | 75Ohm | - | - | 8:1 | 1nA | 3pF, 15pF | - | 150ns, 100ns | - | 1.5pC | - | -92dB @ 1MHz | - | 2V ~ 12V | ±2V ~ 6V | LINEAR | - | - | - | - | - | - | - | ||
![]() 82PAR200KLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82PAR500KLF TT Electronics | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 3 | - | - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 82PAR500KLF | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 9.14 mm | 7.11 mm | RECTANGULAR PACKAGE | PCB Mount | 4.669 mm | Obsolete | - | - | 5.29 | - | Yes | 220 deg | - | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | - | 500000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | Variable Resistors | - | - | BULK | CERMET | - | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | - | - | - | 0.5 W | SCREW | 6.35 mm | 200 V | - | - | - | 0.432 mm | - | 70 °C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | HORIZONTAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 89XR10KLFTB TT Electronics | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89XR1MEGLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |