- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82PAR25KLF TT Electronics | 48 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 82PAR25KLF | - | 125 °C | -55 °C | PCB Mount, | - | 9.14 mm | 7.11 mm | RECTANGULAR PACKAGE | PCB Mount | 4.669 mm | Active | 5.12 | Yes | 220 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 25000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 84PR250KLF TT Electronics | 21 |
| - | YES | FLAT | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 84PR250KLF | - | 150 °C | -65 °C | SMT, 2517 | - | 5.33 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.12 | Yes | 4320 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | TUBE | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | ||
![]() 84PR50LFTR TT Electronics | 14 |
| - | YES | FLAT | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 84PR50LFTR | - | 150 °C | -65 °C | SMT, 2517 | - | 5.33 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.69 | Yes | 4320 deg | - | 10% | e3 | - | EAR99 | 250 ppm/°C | 50 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | TR, EMBOSSED, 13 INCH | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | ||
![]() 89XHR1KLF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 89XHR1KLF | 89 | 125 °C | -55 °C | PCB Mount, 7519 | - | 8.64 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 5.06 | Yes | 7200 deg | 89 | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 1000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 82WR20KLF TT Electronics | 5 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 82WR20KLF | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | - | 5.3 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.11 | Yes | 220 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 20000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 200 V | 0.432 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 82WR10LF TT Electronics | 5 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 82WR10LF | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | - | 5.3 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.11 | Yes | 220 deg | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 10 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 200 V | 0.432 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 82PAR10K TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 82PAR10K | - | 125 °C | -55 °C | PCB Mount, | - | 9.14 mm | 7.11 mm | RECTANGULAR PACKAGE | PCB Mount | 4.669 mm | Active | 5.12 | No | 220 deg | - | 10% | e0 | No | EAR99 | 100 ppm/°C | 10000 Ω | Tin/Lead (Sn/Pb) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 89XR10LF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 89XR10LF | 89 | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 5.08 | Yes | 7200 deg | 89 | 20% | e3 | Yes | EAR99 | -100,100 ppm/°C | 10 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 89WR20LF TT Electronics | 48 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 89WR20LF | 89 | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 5.07 | Yes | 7200 deg | 89 | 20% | e3 | Yes | EAR99 | -100,100 ppm/°C | 20 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 82WR5KLF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 82WR5KLF | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | - | 5.3 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.12 | Yes | 220 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 5000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 200 V | 0.432 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 82PR20K TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 82PR20K | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | - | 3.556 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 1.38 | No | 220 deg | - | 10% | e0 | No | EAR99 | 100 ppm/°C | 20000 Ω | Tin/Lead (Sn/Pb) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 84WR20K TT Electronics | In Stock | - | - | YES | FLAT | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 84WR20K | - | 150 °C | -65 °C | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 1.43 | No | 4320 deg | - | 10% | e0 | No | EAR99 | 100 ppm/°C | 20000 Ω | Tin/Lead (Sn/Pb) | - | 8533.40.80.50 | TUBE | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | VERTICAL | 1 | LINEAR | ||
![]() 91CR500KLF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 91CR500KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.11 | Yes | 174 deg | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 500000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 91TR200KLF TT Electronics | 21 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 91TR200KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 8.763 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.11 | Yes | 174 deg | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 200000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 91CR2MEGLF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 91CR2MEGLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.12 | Yes | 174 deg | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 2000000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 91XR2MEGLF TT Electronics | 5 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 91XR2MEGLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 8.763 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.69 | Yes | 174 deg | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 2000000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 91CR100KLF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 91CR100KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.11 | Yes | 174 deg | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 100000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 91XR250KLF TT Electronics | 19 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 91XR250KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 8.763 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.12 | Yes | 174 deg | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 250000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 91CR50KLF TT Electronics | 48 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 91CR50KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.11 | Yes | 174 deg | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 50000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 91VR20KLF TT Electronics | 5 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 91VR20KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 10.2 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.11 | Yes | 174 deg | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 20000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR |