- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Surface Mount | Terminal Shape | Mounting Feature | Shape | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39PNBCR100KLF20 TT Electronics | In Stock | - | - | Production (Last Updated: 2 years ago) | Through Hole | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 23SR10LFTR TT Electronics | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 23SR10LFTR | 23S | - | -55 °C | , | - | - | - | RECTANGULAR PACKAGE | - | - | Active | 5.12 | - | Yes | - | 20% | e3 | Yes | EAR99 | - | 10 Ω | Tin (Sn) | - | - | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 7 INCH | CERMET | - | TRIMMER | compliant | 0.25 W | SCREW | - | - | - | - | 70 °C | 1 | HORIZONTAL | - | LINEAR | ||
![]() 38WMBAR1KLF10 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38WKBCR5KLF20 TT Electronics | 43 |
| - | Production (Last Updated: 2 years ago) | Through Hole | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | 150 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44JR100LFT7 TT Electronics | 43 |
| - | - | - | YES | HOOK | SURFACE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44JR100LFT7 | - | 150 °C | -65 °C | SMT, 1918 | - | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.14 | - | Yes | 3240 deg | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 100 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | Variable Resistors | - | TR, EMBOSSED, 7 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | - | 300 V | - | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | ||
![]() 44WR1KLFT13 TT Electronics | 43 |
| - | - | - | YES | HOOK | SURFACE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44WR1KLFT13 | - | 150 °C | -65 °C | SMT, 2019 | - | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | Active | 5.14 | - | Yes | 3240 deg | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 1000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | Variable Resistors | - | TR, EMBOSSED, 13 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | - | 300 V | - | 2019 | 85 °C | 9 | VERTICAL | 1 | LINEAR | ||
![]() 83PR10LFTR TT Electronics | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91BR50LF TT Electronics | 36 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91BR50LF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.11 | - | Yes | 174 deg | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 50 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 38PMAAR500KLF20 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39WNCAR200KLF20 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38PLAAR100KLF10 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39PLCCR1MEGLF30 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39PNABR100KLF10 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39PNACR100KLF20 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39WLABR200KLF30 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39WNBBR20KLF10 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38WMBCR100LF30 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38WMACR10KLF10 TT Electronics | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38PKABR5KLF10 TT Electronics | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39WNABR5KLF10 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |