- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Surface Mount | Terminal Shape | Mounting Feature | Shape | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Voltage, Rating | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68PR100KLF TT Electronics | 48 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 68PR100KLF | 125 °C | -55 °C | PCB Mount, | - | 6.22 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 9.53 mm | Active | 5.08 | - | Yes | 7200 deg | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 100000 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.51 mm | - | 85 °C | 20 | HORIZONTAL | 1 | LINEAR | - | - | ||
![]() 39PNBCR100LF20 TT Electronics | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20 % | - | - | Pin | - | - | 100 Ω | - | 70 °C | -25 °C | - | - | - | - | 250 mW | - | - | - | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | 15 mm | ||
![]() 22SR50KLFTR TT Electronics | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | Square | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22SR1KLFTR TT Electronics | 29 |
| - | Production (Last Updated: 2 years ago) | - | - | - | Square | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | 1 % | - | - | - | - | 100 ppm/°C | 23.4 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() 22SR10LFTR TT Electronics | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | Square | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XWR20LFTB TT Electronics | 19 |
| - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72XWR20LFTB | 125 °C | -55 °C | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | - | Panel Mount | 4.75 mm | Active | 5.69 | - | Yes | 244 deg | - | 20% | - | - | - | EAR99 | -100,100 ppm/°C | 20 Ω | - | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | Tube | CERMET | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | - | 4.6 mm | 200 V | 0.53 mm | 3819 | - | - | - | - | - | - | - | ||
![]() 78SBWR50KLF TT Electronics | 36 |
| - | - | NO | HOOK | PANEL MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 78SBWR50KLF | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | - | Yes | 7920 deg | - | 10% | e3 | - | - | EAR99 | 100 ppm/°C | 50000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Rectangular | TRIMMER | compliant | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | - | - | ||
![]() 78SR200KLF TT Electronics | In Stock | - | - | - | NO | HOOK | PANEL MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 78SR200KLF | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | - | Yes | 7920 deg | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 200000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Rectangular | TRIMMER | compliant | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | - | - | ||
![]() 72PLR500LF TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72PLR500LF | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.12 | - | Yes | 244 deg | - | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | 500 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR | - | - | ||
![]() 78PBWR10LF TT Electronics | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72PTR2KLF TT Electronics | 36 |
| - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72PTR2KLF | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | - | Panel Mount | 9.53 mm | Active | 2.24 | - | Yes | 244 deg | - | 10% | - | - | - | EAR99 | -100,100 ppm/°C | 2000 Ω | - | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | Box | CERMET | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | - | 4.6 mm | 200 V | 0.53 mm | 3838 | - | - | - | - | - | - | - | ||
![]() 25RXR100LF TT Electronics | 27 |
| - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 25RXR100LF | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.13 | - | Yes | 210 deg | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 100 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | Variable Resistors | - | TUBE | CERMET | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | - | - | ||
![]() 25XR10LF TT Electronics | 10 |
| - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 25XR10LF | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.13 | - | Yes | 210 deg | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 10 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | Variable Resistors | - | TUBE | CERMET | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | - | - | ||
![]() 83PR10LFTR TT Electronics | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91BR50LF TT Electronics | 36 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91BR50LF | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.11 | - | Yes | 174 deg | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | 50 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | - | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | - | - | ||
![]() 68WFR50KLFAP TT Electronics | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67YR200KLFTB TT Electronics | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67YR250KLFTB TT Electronics | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68WFR2KLFAP TT Electronics | 43 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 68WFR2KLFAP | 125 °C | -55 °C | PCB Mount, | - | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | 5.69 | - | Yes | 7200 deg | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 2000 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | - | AMMO PACK | CERMET | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 17.78 mm | 200 V | 0.51 mm | - | 85 °C | 20 | VERTICAL | 1 | LINEAR | - | - | ||
![]() 66PR100KLF TT Electronics | 43 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 66PR100KLF | 150 °C | -65 °C | Radial, | - | 5.156 mm | 9.525 mm | RECTANGULAR PACKAGE | Radial | 9.525 mm | Active | 5.69 | - | Yes | 7200 deg | - | 10% | - | Yes | - | EAR99 | 100 ppm/°C | 100000 Ω | - | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 4.57 mm | 200 V | 0.533 mm | - | 70 °C | 20 | HORIZONTAL | 1 | LINEAR | - | - |