- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Rotational Angle | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39PLBBR50KLF10 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25PR5KLF TT Electronics | 7217 |
| - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 25PR5KLF | - | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 0.61 | Yes | 210 deg | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 5000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | Variable Resistors | TUBE | CERMET | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 72XLR2MEGLFTB TT Electronics | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XLR10LFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XTR100LF TT Electronics | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72PXR2KLF TT Electronics | 7 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72PXR2KLF | - | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.1 | Yes | 244 deg | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 2000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR | ||
![]() 84PR10KLFTR TT Electronics | 1678 |
| - | YES | FLAT | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 84PR10KLFTR | - | 150 °C | -65 °C | SMT, 2517 | - | 5.33 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 1.19 | Yes | 4320 deg | 10% | e3 | - | EAR99 | 100 ppm/°C | 10000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | TR, EMBOSSED, 13 INCH | CERMET | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | ||
![]() 84PR5KLFTR TT Electronics | 7 |
| - | YES | FLAT | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 84PR5KLFTR | - | 150 °C | -65 °C | SMT, 2517 | - | 5.33 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.11 | Yes | 4320 deg | 10% | e3 | - | EAR99 | 100 ppm/°C | 5000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | TR, EMBOSSED, 13 INCH | CERMET | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | ||
![]() 82WR100LF TT Electronics | 36 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 82WR100LF | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | - | 5.3 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.11 | Yes | 220 deg | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 100 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 200 V | 0.432 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 84XR250KLF TT Electronics | 36 |
| - | YES | FLAT | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 84XR250KLF | - | 150 °C | -65 °C | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.12 | Yes | 4320 deg | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | TUBE | CERMET | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | ||
![]() 91ER200KLF TT Electronics | 7 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91ER200KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.08 | Yes | 174 deg | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 200000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 91CR1KLF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91CR1KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.12 | Yes | 174 deg | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 1000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 25XR1MEGLF TT Electronics | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25UR1KLFTR TT Electronics | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 23BR20LFTR TT Electronics | 39 |
| - | YES | GULL WING | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 23BR20LFTR | 23B | 125 °C | -55 °C | , | - | - | - | RECTANGULAR PACKAGE | - | - | Active | 5.09 | Yes | - | 20% | e3 | Yes | EAR99 | - | 20 Ω | Tin (Sn) | - | 8533.40.80.50 | - | TR, EMBOSSED, 7 INCH | CERMET | - | TRIMMER | compliant | 0.25 W | SCREW | - | - | - | - | 70 °C | 1 | VERTICAL | - | LINEAR | ||
![]() 25XR200KLF TT Electronics | 39 |
| - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 25XR200KLF | - | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.13 | Yes | 210 deg | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 200000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | Variable Resistors | TUBE | CERMET | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 23AR1KLFTR TT Electronics | 2528 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 23AR1KLFTR | - | 125 °C | -55 °C | SMT, 2018 | - | 2.7 mm | 5 mm | - | SMT | 4.5 mm | Active | 0.63 | Yes | 360 deg | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 1000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | TR, 7 INCH | CERMET | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2018 | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 25UR2KLFTR TT Electronics | 39 |
| - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 25UR2KLFTR | - | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | - | PCB Mount | 6.86 mm | Active | 5.11 | Yes | 210 deg | 10% | e3 | - | EAR99 | 100 ppm/°C | 2000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | Variable Resistors | TR, 14 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 22AR50LFTR TT Electronics | 39 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 22AR50LFTR | - | 125 °C | -55 °C | SMT, 1413 | - | 2.21 mm | 3.51 mm | - | SMT | 3.2 mm | Active | 1.26 | Yes | 220 deg | 20% | e3 | Yes | EAR99 | 150 ppm/°C | 50 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | TR, 7 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.125 W | SCREW | - | 200 V | - | 1413 | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 25RXR500LF TT Electronics | 39 |
| - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 25RXR500LF | - | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 1.32 | Yes | 210 deg | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 500 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | Variable Resistors | TUBE | CERMET | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR |