- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Surface Mount | Terminal Shape | Mounting Feature | Shape | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Samacsys Description | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82WFR100KLFAP TT Electronics | 7 |
| - | Production (Last Updated: 2 years ago) | - | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38WKBCR10KLF20 TT Electronics | 50 |
| - | Production (Last Updated: 2 years ago) | Through Hole | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | 150 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39PNBCR200KLF20 TT Electronics | In Stock | - | - | Production (Last Updated: 2 years ago) | Through Hole | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25RXR10LF TT Electronics | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 25RXR10LF | - | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.13 | - | Yes | 210 deg | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 10 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | Variable Resistors | - | TUBE | CERMET | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 25PR50KLF TT Electronics | 7462 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 25PR50KLF | - | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 0.64 | - | Yes | 210 deg | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 50000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | Variable Resistors | - | TUBE | CERMET | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | - | ||
![]() 39PNBCR50KLF30 TT Electronics | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 30 % | - | - | Pin | - | - | 50 kΩ | - | 70 °C | -25 °C | - | - | - | 250 mW | - | - | - | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | 15 mm | ||
![]() 39PNBCR20KLF10 TT Electronics | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 10 % | - | - | Pin | - | - | 20 kΩ | - | 70 °C | -25 °C | - | - | - | 250 mW | - | - | - | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | 15 mm | ||
![]() 25XR200KLF TT Electronics | 15 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 25XR200KLF | - | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.13 | - | Yes | 210 deg | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 200000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | Variable Resistors | - | TUBE | CERMET | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 39PNBCR20KLF30 TT Electronics | In Stock | - | - | Production (Last Updated: 2 years ago) | Through Hole | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91ER250KLF TT Electronics | 19 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91ER250KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.1 | - | Yes | 174 deg | - | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | - | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | - | ||
![]() 93PR500KLF TT Electronics | 739 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 93PR500KLF | - | 125 °C | -55 °C | PCB Mount, | 12.7 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 1.25 | - | Yes | 270 deg | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 500000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Single Turn | TRIMMER | compliant | - | 1 W | THUMB WHEEL | 4.57 mm | 200 V | 0.711 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | - | ||
![]() 91VR100KLF TT Electronics | 19 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91VR100KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 10.2 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.11 | - | Yes | 174 deg | - | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | 100000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | - | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 93PR100KLF TT Electronics | 175 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 93PR100KLF | - | 125 °C | -55 °C | PCB Mount, | 12.7 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 1.22 | - | Yes | 270 deg | Res Cermet Trimmer 100K Ohm 10% 1W 1(Elec)/1(Mech)Turn 6.35mm (12.7 X 6.35mm) Pin Thru-Hole Box | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 100000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Single Turn | TRIMMER | compliant | - | 1 W | THUMB WHEEL | 4.57 mm | 200 V | 0.711 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | - | ||
![]() 91TR100LF TT Electronics | 49 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91TR100LF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 8.763 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.11 | - | Yes | 174 deg | - | - | 20% | e3 | Yes | - | - | 100 ppm/°C | 100 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | - | - | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | - | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 90PR50KLF TT Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 90PR50KLF | 90 | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 5.02 | - | Yes | 7200 deg | - | 89 | 10% | - | Yes | - | EAR99 | -100,100 ppm/°C | 50000 Ω | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | - | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR | - | ||
![]() 90PR20KLF TT Electronics | 744 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 90PR20KLF | 90 | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 1.13 | - | Yes | 7200 deg | - | 89 | 10% | - | Yes | - | EAR99 | -100,100 ppm/°C | 20000 Ω | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | - | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR | - | ||
![]() 90PR200LF TT Electronics | 19 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 90PR200LF | 90 | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 5.03 | - | Yes | 7200 deg | - | 89 | 10% | - | Yes | - | EAR99 | -100,100 ppm/°C | 200 Ω | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | - | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR | - | ||
![]() 91TR25KLF TT Electronics | 19 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91TR25KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 8.763 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.12 | - | Yes | 174 deg | - | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | 25000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | - | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 91AR100LF TT Electronics | 19 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91AR100LF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 5.08 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 1.22 | - | Yes | 174 deg | - | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | 100 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | - | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | - | ||
![]() 93PR50KLF TT Electronics | 699 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 93PR50KLF | - | 125 °C | -55 °C | PCB Mount, | 12.7 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 1.22 | - | Yes | 270 deg | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 50000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Single Turn | TRIMMER | compliant | - | 1 W | THUMB WHEEL | 4.57 mm | 200 V | 0.711 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | - |