- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Rotational Angle | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68PR500KLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67ZR1MEGLFTB TT Electronics | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68WR200KLFTB TT Electronics | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67WFR10KLFTR TT Electronics | 25 |
| - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 67WFR10KLFTR | 125 °C | -55 °C | PCB Mount, 3819 | 10.4 mm | 9.53 mm | - | PCB Mount | 4.95 mm | Active | 2.25 | Yes | 7200 deg | 10% | e3 | EAR99 | -100,100 ppm/°C | 10000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | - | 17.78 mm | 200 V | 0.53 mm | 3819 | - | - | - | - | ||
![]() 68PR100KLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67WR100KLFTB TT Electronics | 1176 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 67WR100KLFTB | 125 °C | -55 °C | PCB Mount, 3819 | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | 1.22 | Yes | 7200 deg | 10% | e3 | - | -100,100 ppm/°C | 100000 Ω | Matte Tin (Sn) | - | Variable Resistors | TUBE | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 20 | VERTICAL | LINEAR | ||
![]() 67PR1MEGLFTB TT Electronics | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67ZR500KLFTB TT Electronics | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67WR500KLFTB TT Electronics | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67XR200KLFTB TT Electronics | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67WFR50KLFTR TT Electronics | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68WFR500LKTR TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67XR100LFTB TT Electronics | 17 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67XR20KLFTB TT Electronics | 101 |
| - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 67XR20KLFTB | 125 °C | -55 °C | PCB Mount, 3819 | 10.4 mm | 9.53 mm | - | PCB Mount | 4.95 mm | Active | 2.25 | Yes | 7200 deg | 10% | e3 | EAR99 | -100,100 ppm/°C | 20000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | Tube | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | - | 4.6 mm | 200 V | 0.53 mm | 3819 | - | - | - | - | ||
![]() 67ZR50KLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68PR100LFTB TT Electronics | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68PR10KLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64ZR200LFTR TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68PR500LFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67PR500LFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |