- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67PR50KLFTB TT Electronics | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67WFR5KLFTR TT Electronics | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67WR10KLFTB TT Electronics | 727 |
| - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 67WR10KLFTB | - | 125 °C | -55 °C | PCB Mount, 3819 | 10.4 mm | 9.53 mm | - | PCB Mount | 4.95 mm | Active | 0.67 | Yes | 7200 deg | - | 10% | e3 | - | EAR99 | -100,100 ppm/°C | 10000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | Tube | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | - | 4.6 mm | 200 V | 0.53 mm | 3819 | - | - | - | - | - | ||
![]() 67XR10KLFTB TT Electronics | 827 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67XR200LFTB TT Electronics | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67PR20KLFTB TT Electronics | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67XR25KLFTB TT Electronics | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67XFR5KLFTR TT Electronics | 17 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 67XFR5KLFTR | - | 125 °C | -55 °C | PCB Mount, 3819 | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | 5.11 | Yes | 7200 deg | - | 10% | e3 | - | EAR99 | -100,100 ppm/°C | 5000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | TR | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 17.78 mm | 200 V | 0.53 mm | 3819 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 68PR200LFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68PR25KLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67ZR20KLFTB TT Electronics | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68XR50KLFTB TT Electronics | 25 |
| - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 68XR50KLFTB | 68X | 125 °C | -55 °C | PCB Mount, 3824 | 9.53 mm | 9.53 mm | - | PCB Mount | 6.22 mm | Active | 5.69 | Yes | 7200 deg | 68 | 10% | e3 | - | EAR99 | -100,100 ppm/°C | 50000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | Tube | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | - | 4.6 mm | 200 V | 0.51 mm | 3824 | - | - | - | - | - | ||
![]() 68PR20KLFTB TT Electronics | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68PR50KLFTB TT Electronics | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64XR10KLF TT Electronics | 10031 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 64XR10KLF | - | 150 °C | -65 °C | PCB Mount, | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | Active | 0.58 | Yes | 4320 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 10000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | TUBE | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 4.37 mm | 200 V | 0.46 mm | - | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | ||
![]() 66WR500LF TT Electronics | 25 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 66WR500LF | - | 150 °C | -65 °C | Radial, | 10.41 mm | 9.525 mm | RECTANGULAR PACKAGE | Radial | 5.08 mm | Active | 5.4 | Yes | 7200 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 500 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 200 V | 0.533 mm | - | 70 °C | 20 | VERTICAL | 1 | LINEAR | ||
![]() 64ZR50KLF TT Electronics | 25 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 64ZR50KLF | - | 150 °C | -65 °C | PCB Mount, | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | Active | 5.11 | Yes | 4320 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 50000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | TUBE | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 4.37 mm | 200 V | 0.46 mm | - | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | ||
![]() 68PR200LF TT Electronics | 25 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 68PR200LF | - | 125 °C | -55 °C | PCB Mount, | 6.22 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 9.53 mm | Active | 4.38 | Yes | 7200 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 200 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.51 mm | - | 85 °C | 20 | HORIZONTAL | 1 | LINEAR | ||
![]() 67ZR50KLF TT Electronics | 25 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 67ZR50KLF | - | 125 °C | -55 °C | PCB Mount, 3819 | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | 1.28 | Yes | 7200 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 50000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 67XR10KLF TT Electronics | 225 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 67XR10KLF | - | 125 °C | -55 °C | PCB Mount, 3819 | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | 0.61 | Yes | 7200 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 10000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 20 | HORIZONTAL | - | LINEAR |