- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 83YR500LFTB TT Electronics | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84WR25KLFTR TT Electronics | 5 |
| - | YES | FLAT | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 84WR25KLFTR | - | 150 °C | -65 °C | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.69 | Yes | 4320 deg | - | 10% | e3 | - | EAR99 | 100 ppm/°C | 25000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | TR, EMBOSSED, 13 INCH | CERMET | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | VERTICAL | 1 | LINEAR | ||
![]() 84PR25KLFTR TT Electronics | 5 |
| - | YES | FLAT | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 84PR25KLFTR | - | 150 °C | -65 °C | SMT, 2517 | - | 5.33 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.69 | Yes | 4320 deg | - | 10% | e3 | - | EAR99 | 100 ppm/°C | 25000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | TR, EMBOSSED, 13 INCH | CERMET | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | ||
![]() 84XR100LFTR TT Electronics | 5 |
| - | YES | FLAT | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 84XR100LFTR | - | 150 °C | -65 °C | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.69 | Yes | 4320 deg | - | 10% | e3 | - | EAR99 | 100 ppm/°C | 100 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 13 INCH | CERMET | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | ||
![]() 89PHR200KLF TT Electronics | 5 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 89PHR200KLF | 89 | 125 °C | -55 °C | PCB Mount, 7519 | - | 8.64 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 5.08 | Yes | 7200 deg | 89 | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 200000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 84WR200LFTR TT Electronics | 479 |
| - | YES | FLAT | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 84WR200LFTR | - | 150 °C | -65 °C | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 0.67 | Yes | 4320 deg | - | 10% | e3 | - | EAR99 | 100 ppm/°C | 200 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | TR, EMBOSSED, 13 INCH | CERMET | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | VERTICAL | 1 | LINEAR | ||
![]() 89PR2KLFTB TT Electronics | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89WR200LF TT Electronics | 5 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 89WR200LF | 89 | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 5.05 | Yes | 7200 deg | 89 | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 200 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 89WR25KLF TT Electronics | 5 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 89WR25KLF | 89 | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 1.18 | Yes | 7200 deg | 89 | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 25000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 89XR50KLF TT Electronics | 5 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 89XR50KLF | 89 | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 5.08 | Yes | 7200 deg | 89 | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 50000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 89XR20KLF TT Electronics | 5 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 89XR20KLF | 89 | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 5.06 | Yes | 7200 deg | 89 | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 20000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 82MR500LF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89PR20KLF TT Electronics | 953 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 89PR20KLF | - | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 0.64 | Yes | 7200 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 20000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 82MR10KLF TT Electronics | 2963 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89WR50KLF TT Electronics | 5 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 89WR50KLF | 89 | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 5.05 | Yes | 7200 deg | 89 | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 50000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 83YR20KLF TT Electronics | 30 |
| - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 83YR20KLF | 83 | 125 °C | -55 °C | SMT, 2718 | - | 9.02 mm | 6.86 mm | - | SMT | 4.69 mm | Active | 5.67 | Yes | 220 deg | 83 | 10% | - | - | EAR99 | -100,100 ppm/°C | 20000 Ω | - | - | 8533.40.80.50 | Variable Resistors | Box | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | - | - | 200 V | 0.43 mm | 2718 | - | - | - | - | - | ||
![]() 84WR100LF TT Electronics | 5 |
| - | YES | FLAT | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 84WR100LF | - | 150 °C | -65 °C | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 1.26 | Yes | 4320 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 100 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | TUBE | CERMET | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | VERTICAL | 1 | LINEAR | ||
![]() 89WHR5KLF TT Electronics | 21 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 89WHR5KLF | - | 125 °C | -55 °C | PCB Mount, 7519 | - | 8.64 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 5.1 | Yes | 7200 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 5000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 82PR10KLF TT Electronics | 4616 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 82PR10KLF | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | - | 3.556 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 0.61 | Yes | 220 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 10000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 89PR10KLF TT Electronics | 6743 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 89PR10KLF | - | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 0.64 | Yes | 7200 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 10000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR |