- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Surface Mount | Terminal Shape | Mounting Feature | Shape | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Samacsys Description | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 62PR2KLF TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 62PR2KLF | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | 5.08 mm | - | - | PCB Mount | - | Obsolete | 5.24 | - | Yes | 220 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 2000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 7.92 mm | 200 V | 0.432 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 62MR5KLF TT Electronics | 25 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 62MR5KLF | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | 5.08 mm | - | - | PCB Mount | - | Active | 5.12 | - | Yes | 220 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 5000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.83 mm | 200 V | 0.432 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 62MR500K TT Electronics | 25 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 62MR500K | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | 5.08 mm | - | - | PCB Mount | - | Active | 5.12 | - | No | 220 deg | - | - | 10% | - | No | - | 100 ppm/°C | 500000 Ω | - | - | - | RATED AC VOLTAGE (V): 200 | - | - | - | BULK | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.83 mm | 200 V | 0.432 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 64XR1KLF TT Electronics | 1093 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 64XR1KLF | - | 150 °C | -65 °C | PCB Mount, | - | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | Active | 0.65 | - | Yes | 4320 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 1000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | - | TUBE | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 4.37 mm | 200 V | 0.46 mm | - | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | ||
![]() 64YR2KLF TT Electronics | 1823 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 64YR2KLF | - | 150 °C | -65 °C | PCB Mount, | - | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | Active | 1.22 | - | Yes | 4320 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 2000 Ω | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | - | TUBE | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 4.37 mm | 200 V | 0.46 mm | - | 85 °C | 12 | VERTICAL | 1 | LINEAR | ||
![]() 67PR10LF TT Electronics | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68WR20LF TT Electronics | 25 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 68WR20LF | 68 | 125 °C | -55 °C | PCB Mount, 3824 | - | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | 5.01 | - | Yes | 7200 deg | - | 68 | 20% | e3 | Yes | EAR99 | -100,100 ppm/°C | 20 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.51 mm | 3824 | 85 °C | 20 | VERTICAL | - | LINEAR | ||
![]() 67YR1KLF TT Electronics | 1344 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 67YR1KLF | - | 125 °C | -55 °C | PCB Mount, 3819 | - | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | 0.65 | - | Yes | 7200 deg | Res Cermet Trimmer 1K Ohm 10% 0.5W(1/2W) 20(Elec)Turn 2.29mm (9.53 X 4.95 X 11.98mm) Pin Thru-Hole Box | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 1000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 20 | VERTICAL | - | LINEAR | ||
![]() 68XFR200KLFTR TT Electronics | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | Square | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | ||
![]() 43WR2KLFTR TT Electronics | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43WR500KLFTR TT Electronics | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44GR100KLFTB TT Electronics | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P260D-D12AF3CB10K TT Electronics | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82MR20K TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82PSWLF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72PLR1KLF TT Electronics | 24 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72PLR1KLF | - | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.12 | - | Yes | 244 deg | - | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 1000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR | ||
![]() 72XTR10LF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78LR10KLF TT Electronics | 24 |
| - | - | NO | FLEXIBLE WIRE | CHASSIS MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 78LR10KLF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.67 | - | Yes | 7920 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 10000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 72PTR50LF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72PMR50LF TT Electronics | 24 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72PMR50LF | - | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.11 | - | Yes | 244 deg | - | - | 20% | e3 | Yes | EAR99 | -100,100 ppm/°C | 50 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR |