- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25SR5KLF TT Electronics | 32 |
| - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 25SR5KLF | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | - | 1.32 | - | Yes | 210 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 5000 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | Variable Resistors | - | TUBE | CERMET | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | - | - | ||
![]() 44JR50LFT7 TT Electronics | 37 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44JR50LFT7 | - | - | 150 °C | -65 °C | - | SMT, 1918 | - | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | - | 5.14 | - | Yes | 3240 deg | - | 20% | e3 | Yes | EAR99 | 250 ppm/°C | 50 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | TR, EMBOSSED, 7 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | - | 300 V | - | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | - | - | ||
![]() 91XR25KLF TT Electronics | 16 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | - | 91XR25KLF | - | - | 125 °C | -55 °C | - | PCB Mount, | 9.525 mm | - | 8.763 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | - | 5.12 | - | Yes | 174 deg | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 25000 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | BULK | - | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | - | - | ||
![]() 91WR5KLF TT Electronics | 37 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | - | 91WR5KLF | - | - | 125 °C | -55 °C | - | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | - | 5.12 | - | Yes | 174 deg | - | 20% | e3 | Yes | - | 100 ppm/°C | 5000 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 250 | - | - | - | BULK | - | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | - | - | ||
![]() 91XR20LF TT Electronics | 16 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | - | 91XR20LF | - | - | 125 °C | -55 °C | - | PCB Mount, | 9.525 mm | - | 8.763 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | - | 5.11 | - | Yes | 174 deg | - | 20% | e3 | Yes | - | 100 ppm/°C | 20 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 250 | - | - | - | BULK | - | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | - | - | ||
![]() 23BR200LFTR TT Electronics | 22 |
| - | YES | GULL WING | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 23BR200LFTR | - | - | 125 °C | -55 °C | - | SMT, 2018 | - | 2.7 mm | 5 mm | - | SMT | 4.5 mm | Active | - | 1.21 | - | Yes | 360 deg | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 200 Ω | Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | - | TR, 7 INCH | CERMET | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2018 | 70 °C | 1 | VERTICAL | 1 | LINEAR | - | - | ||
![]() 23AR500KLFTR TT Electronics | 14 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 23AR500KLFTR | - | - | 125 °C | -55 °C | - | SMT, 2018 | - | 2.7 mm | 5 mm | - | SMT | 4.5 mm | Active | - | 1.26 | - | Yes | 360 deg | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 500000 Ω | Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | - | TR, 7 INCH | CERMET | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2018 | 70 °C | 1 | VERTICAL | 1 | LINEAR | - | - | ||
![]() 44JR20LFT7 TT Electronics | 37 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44JR20LFT7 | - | - | 150 °C | -65 °C | - | SMT, 1918 | - | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | - | 1.36 | - | Yes | 3240 deg | - | 20% | e3 | Yes | EAR99 | 250 ppm/°C | 20 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | TR, EMBOSSED, 7 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | - | 300 V | - | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | - | - | ||
![]() 44GR5KLFT7 TT Electronics | 37 |
| - | YES | GULL WING | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44GR5KLFT7 | - | - | 150 °C | -65 °C | - | SMT, 1918 | - | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | - | 5.12 | - | Yes | 3240 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 5000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | TR, EMBOSSED, 7 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | - | 300 V | - | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | - | - | ||
![]() 44WR5KLFT7 TT Electronics | 673 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44WR5KLFT7 | - | - | 150 °C | -65 °C | - | SMT, 2019 | - | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | Active | - | 0.73 | - | Yes | 3240 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 5000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | TR, EMBOSSED, 7 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | - | 300 V | - | 2019 | 85 °C | 9 | VERTICAL | 1 | LINEAR | - | - | ||
![]() 68WR200LFTB TT Electronics | 19 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | - | 68WR200LFTB | - | - | 125 °C | -55 °C | - | PCB Mount, 3824 | - | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | - | 5.69 | - | Yes | 7200 deg | - | 10% | e3 | - | - | -100,100 ppm/°C | 200 Ω | Matte Tin (Sn) | - | - | - | - | - | - | - | TUBE | - | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.51 mm | 3824 | 85 °C | 20 | VERTICAL | - | LINEAR | - | - | ||
![]() 68PR10KLF TT Electronics | 655 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | - | 68PR10KLF | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 6.22 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 9.53 mm | Active | - | 0.6 | - | Yes | 7200 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 10000 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | BULK | - | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.51 mm | - | 85 °C | 20 | HORIZONTAL | 1 | LINEAR | - | - | ||
![]() 2002112255 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | * | 20 % | - | - | - | - | 47 kΩ | - | 125 °C | -40 °C | Cermet | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.8 mm | 8.8 mm | ||
![]() 72XLR500LF TT Electronics | 30 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72XLR500LF | 72 | - | 125 °C | -55 °C | - | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | - | 5.08 | - | Yes | 244 deg | 72 | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 500 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 1 | HORIZONTAL | - | LINEAR | - | - | ||
![]() 84WR200KLF TT Electronics | 30 |
| - | YES | FLAT | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 84WR200KLF | - | - | 150 °C | -65 °C | - | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | - | 1.26 | - | Yes | 4320 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 200000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | - | TUBE | CERMET | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | VERTICAL | 1 | LINEAR | - | - | ||
![]() 84PR20LF TT Electronics | In Stock | - | - | YES | FLAT | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 84PR20LF | - | - | 150 °C | -65 °C | - | SMT, 2517 | - | 5.33 mm | 6.35 mm | - | SMT | 4.32 mm | Active | - | 5.11 | - | Yes | 4320 deg | - | 10% | e3 | Yes | EAR99 | 250 ppm/°C | 20 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | - | TUBE | CERMET | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | - | - | ||
![]() 79PR10KLF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 23AR50LFTR TT Electronics | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | - | 23AR50LFTR | 23A | - | 125 °C | -55 °C | - | , | - | - | - | RECTANGULAR PACKAGE | - | - | Active | - | 1.25 | - | Yes | - | - | 20% | e3 | Yes | EAR99 | - | 50 Ω | Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 7 INCH | - | - | TRIMMER | compliant | 0.25 W | SCREW | - | - | - | - | 70 °C | 1 | VERTICAL | - | LINEAR | - | - | ||
![]() 25PR500KLF TT Electronics | 50 |
| - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | - | 25PR500KLF | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | - | 5.1 | - | Yes | 210 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 500000 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | - | TUBE | - | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | - | - | ||
![]() 82PAR200LFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |