- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Rotational Angle | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Packing Method | Technology | Voltage - Supply | Construction | Resistor Type | Reach Compliance Code | Output | Termination Style | Rated Power Dissipation (P) | Actuator Type | Output Type | Lead Length | ESR (Equivalent Series Resistance) | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Manufacturer Size Code | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Number of Turns | Actuator Orientation | Maximum Pressure | Ganging Number | Resistance Law | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44GR500LFTB TT Electronics | 37 |
| - | - | - | YES | GULL WING | SURFACE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 44GR500LFTB | - | - | 150 °C | -65 °C | - | SMT, 1918 | - | 3.91 mm | 4.83 mm | - | SMT | 4.57 mm | Active | - | 5.69 | Yes | 3240 deg | - | - | - | - | 10% | e3 | - | EAR99 | 100 ppm/°C | - | 500 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | TUBE | - | - | Rectangular | TRIMMER | compliant | - | - | 0.25 W | SCREW | - | - | - | 300 V | - | - | - | 1918 | 85 °C | - | - | - | - | - | - | 9 | HORIZONTAL | - | 1 | LINEAR | - | - | - | ||
![]() 84XR50KLFTR TT Electronics | 19 |
| - | - | - | YES | FLAT | SURFACE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 84XR50KLFTR | - | - | 150 °C | -65 °C | - | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | - | 5.69 | Yes | 4320 deg | - | - | - | - | 10% | e3 | - | EAR99 | 100 ppm/°C | - | 50000 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | TR, EMBOSSED, 13 INCH | - | - | Square | TRIMMER | compliant | - | - | 0.25 W | SCREW | - | - | - | 200 V | - | - | - | 2517 | 85 °C | - | - | - | - | - | - | 12 | HORIZONTAL | - | 1 | LINEAR | - | - | - | ||
![]() 82PAR100LF TT Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 82PAR100LF | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 9.14 mm | 7.11 mm | RECTANGULAR PACKAGE | PCB Mount | 4.669 mm | Active | - | 5.12 | Yes | 220 deg | - | - | - | - | 10% | e3 | Yes | - | 100 ppm/°C | - | 100 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | - | - | BULK | - | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | - | 6.35 mm | - | 200 V | - | - | 0.432 mm | - | 70 °C | - | - | - | - | - | - | 1 | HORIZONTAL | - | 1 | LINEAR | - | - | - | ||
![]() 67XFR250KLFTR TT Electronics | 41 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 67XFR250KLFTR | - | - | 125 °C | -55 °C | - | PCB Mount, 3819 | - | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | - | 5.11 | Yes | 7200 deg | - | - | - | - | 10% | e3 | - | EAR99 | -100,100 ppm/°C | - | 250000 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | TR | - | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | - | 17.78 mm | - | 200 V | - | - | 0.53 mm | 3819 | 85 °C | - | - | - | - | - | - | 20 | HORIZONTAL | - | - | LINEAR | - | - | - | ||
![]() 68WFR100KLFTR TT Electronics | 41 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 68WFR100KLFTR | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | - | 5.69 | Yes | 7200 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 100000 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | TR, 14 INCH | - | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | - | 17.78 mm | - | 200 V | - | - | 0.51 mm | - | 85 °C | - | - | - | - | - | - | 20 | VERTICAL | - | 1 | LINEAR | - | - | - | ||
![]() 68WFR200KLFTR TT Electronics | 41 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 68WFR200KLFTR | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | - | 5.69 | Yes | 7200 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 200000 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | TR, 14 INCH | - | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | - | 17.78 mm | - | 200 V | - | - | 0.51 mm | - | 85 °C | - | - | - | - | - | - | 20 | VERTICAL | - | 1 | LINEAR | - | - | - | ||
![]() 64ZFR200LFTR TT Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 64ZFR200LFTR | - | - | 150 °C | -65 °C | - | PCB Mount, | - | 6.86 mm | 6.35 mm | - | PCB Mount | 4.19 mm | Active | - | 5.69 | Yes | 4320 deg | - | - | - | - | 10% | - | - | EAR99 | 100 ppm/°C | - | 200 Ω | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | TR, 14 INCH | - | - | Rectangular | TRIMMER | compliant | - | - | 0.25 W | SCREW | - | 15.24 mm | - | 200 V | - | - | 0.46 mm | - | 85 °C | - | - | - | - | - | - | 12 | HORIZONTAL | - | 1 | LINEAR | - | - | - | ||
![]() 82WR25KLF TT Electronics | 46 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 82WR25KLF | - | - | 125 °C | -55 °C | - | PCB Mount, | 6.35 mm | - | 5.3 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | - | 5.12 | Yes | 220 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 25000 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | BULK | - | - | Cylindrical | TRIMMER | compliant | - | - | 0.5 W | SCREW | - | 4.57 mm | - | 200 V | - | - | 0.432 mm | - | 70 °C | - | - | - | - | - | - | 1 | VERTICAL | - | 1 | LINEAR | - | - | - | ||
![]() 84XR10LF TT Electronics | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 84XR10LF | - | - | 150 °C | -65 °C | - | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | - | 5.11 | Yes | 4320 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | 250 ppm/°C | - | 10 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | TUBE | - | - | Square | TRIMMER | compliant | - | - | 0.25 W | SCREW | - | - | - | 200 V | - | - | - | 2517 | 85 °C | - | - | - | - | - | - | 12 | HORIZONTAL | - | 1 | LINEAR | - | - | - | ||
![]() 89PHR2K TT Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 89PHR2K | 89 | - | 125 °C | -55 °C | - | PCB Mount, 7519 | - | 8.64 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | - | 0.79 | No | 7200 deg | - | - | 89 | - | 10% | e0 | No | - | -100,100 ppm/°C | - | 2000 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | BULK | - | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.75 W | SCREW | - | 4.445 mm | - | 200 V | - | - | 0.533 mm | 7519 | 85 °C | - | - | - | - | - | - | 20 | HORIZONTAL | - | - | LINEAR | - | - | - | ||
![]() 84WR20KLF TT Electronics | 775 |
| - | - | - | YES | FLAT | SURFACE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 84WR20KLF | - | - | 150 °C | -65 °C | - | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | - | 0.62 | Yes | 4320 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 20000 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | TUBE | - | - | Square | TRIMMER | compliant | - | - | 0.25 W | SCREW | - | - | - | 200 V | - | - | - | 2517 | 85 °C | - | - | - | - | - | - | 12 | VERTICAL | - | 1 | LINEAR | - | - | - | ||
![]() 90PR100LFTB TT Electronics | 41 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | Vishay Sprague | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | 25 V | -55°C ~ 150°C | TANTAMOUNT®, TH3 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 10 µF | - | - | - | - | - | - | - | - | - | - | - | - | 900mOhm | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | Automotive | 0.122 (3.10mm) | AEC-Q200 | ||
![]() 91AR250KLF TT Electronics | 41 |
| - | - | Cylinder | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 91AR250KLF | - | Amphenol SSI Technologies | 125 °C | -55 °C | Box | PCB Mount, | 9.525 mm | - | 5.08 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | Active | 1.26 | Yes | 174 deg | - | -40°C ~ 105°C | MediaSensor™ | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | - | 250000 Ω | Matte Tin (Sn) | Industrial Automation | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | BULK | CERMET | 8V ~ 30V | Cylindrical | TRIMMER | compliant | 1 V ~ 5 V | Cable 3 | 0.5 W | SCREW | Analog Voltage | 4.57 mm | - | 250 V | - | - | 0.508 mm | - | 70 °C | - | ±1% | 50PSI (344.74kPa) | Sealed Gauge | Threaded | Male - 7/16 (11.11mm) UNF | 1 | VERTICAL | - | 1 | LINEAR | Amplified Output, Temperature Compensated | - | - | ||
![]() 72PXR1MEGLF TT Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 72PXR1MEGLF | 72 | - | 125 °C | -55 °C | - | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | - | 5.08 | Yes | 244 deg | - | - | 72 | - | 10% | e3 | - | EAR99 | -100,100 ppm/°C | - | 1000000 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | BULK | - | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | - | 4.6 mm | - | 200 V | - | - | 0.53 mm | 3838 | 85 °C | - | - | - | - | - | - | 1 | VERTICAL | - | - | LINEAR | - | - | - | ||
![]() 72XWR10LF TT Electronics | 37 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 72XWR10LF | - | - | 125 °C | -55 °C | - | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | - | 5.11 | Yes | 244 deg | - | - | - | - | 20% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 10 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | BULK | - | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | - | 4.6 mm | - | 200 V | - | - | 0.53 mm | 3819 | 85 °C | - | - | - | - | - | - | 1 | HORIZONTAL | - | - | LINEAR | - | - | - | ||
![]() 91TR2MEGLF TT Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 91TR2MEGLF | - | - | 125 °C | -55 °C | - | PCB Mount, | 9.525 mm | - | 8.763 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | - | 5.12 | Yes | 174 deg | - | - | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | - | 2000000 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | BULK | - | - | Cylindrical | TRIMMER | compliant | - | - | 0.5 W | SCREW | - | 4.57 mm | - | 250 V | - | - | 0.508 mm | - | 70 °C | - | - | - | - | - | - | 1 | HORIZONTAL | - | 1 | LINEAR | - | - | - | ||
![]() 68PR250KLF TT Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 68PR250KLF | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 6.22 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 9.53 mm | Active | - | 5.13 | Yes | 7200 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 250000 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | BULK | - | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | - | 4.6 mm | - | 200 V | - | - | 0.51 mm | - | 85 °C | - | - | - | - | - | - | 20 | HORIZONTAL | - | 1 | LINEAR | - | - | - | ||
![]() 62MR250KLF TT Electronics | 41 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 62MR250KLF | - | - | 125 °C | -55 °C | - | PCB Mount, | 6.35 mm | 5.08 mm | - | - | PCB Mount | - | Active | - | 5.12 | Yes | 220 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 250000 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | BULK | - | - | Cylindrical | TRIMMER | compliant | - | - | 0.5 W | SCREW | - | 4.83 mm | - | 200 V | - | - | 0.432 mm | - | 70 °C | - | - | - | - | - | - | 1 | VERTICAL | - | 1 | LINEAR | - | - | - | ||
![]() 67XFR2MEGLFTR TT Electronics | 41 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 67XFR2MEGLFTR | 67 | - | 125 °C | -55 °C | - | PCB Mount, 3819 | - | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | - | 5.09 | Yes | 7200 deg | - | - | 67 | - | 10% | e3 | - | EAR99 | -100,100 ppm/°C | - | 2000000 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | TR | - | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | - | 17.78 mm | - | 200 V | - | - | 0.53 mm | 3819 | 85 °C | - | - | - | - | - | - | 20 | HORIZONTAL | - | - | LINEAR | - | - | - | ||
![]() 67XFR100KLFTR TT Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 67XFR100KLFTR | - | - | 125 °C | -55 °C | - | PCB Mount, 3819 | - | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | - | 5.11 | Yes | 7200 deg | - | - | - | - | 10% | e3 | - | EAR99 | -100,100 ppm/°C | - | 100000 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | TR | - | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | - | 17.78 mm | - | 200 V | - | - | 0.53 mm | 3819 | 85 °C | - | - | - | - | - | - | 20 | HORIZONTAL | - | - | LINEAR | - | - | - |