- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Base/Housing Material | Body Orientation | Contact Materials | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Samacsys Description | Termination Method | Voltage, Rating | Operating Temperature | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Number of Contacts | Actuator Type | Contact Gender | Lead Length | Working Voltage | Contact Style | Lead Diameter | Size Code | Rated Temperature | Number of Ports | Drain to Source Voltage (Vdss) | Number of Turns | Continuous Drain Current (ID) | Threshold Voltage | Actuator Orientation | Ganging Number | Resistance Law | Strain Relief | Product Length | Height | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68WFR200LFTR TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | - | 68WFR200LFTR | - | - | 125 °C | -55 °C | PCB Mount, | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | 5.69 | - | Yes | 7200 deg | - | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 200 Ω | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | TR, 14 INCH | - | - | Rectangular | TRIMMER | compliant | 0.5 W | - | SCREW | - | 17.78 mm | 200 V | - | 0.51 mm | - | 85 °C | - | - | 20 | - | - | VERTICAL | 1 | LINEAR | - | - | - | - | ||
![]() 67XFR20KLFTR TT Electronics | 41 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | - | 67XFR20KLFTR | - | - | 125 °C | -55 °C | PCB Mount, 3819 | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | 5.11 | - | Yes | 7200 deg | - | - | - | - | - | 10% | e3 | - | EAR99 | -100,100 ppm/°C | - | 20000 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | - | TR | - | - | Trimmer Pot | TRIMMER | compliant | 0.5 W | - | SCREW | - | 17.78 mm | 200 V | - | 0.53 mm | 3819 | 85 °C | - | - | 20 | - | - | HORIZONTAL | - | LINEAR | - | - | - | - | ||
![]() 67XFR25KLFTR TT Electronics | 41 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | - | 67XFR25KLFTR | - | - | 125 °C | -55 °C | PCB Mount, 3819 | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | 5.11 | - | Yes | 7200 deg | - | - | - | - | - | 10% | e3 | - | EAR99 | -100,100 ppm/°C | - | 25000 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | - | TR | - | - | Trimmer Pot | TRIMMER | compliant | 0.5 W | - | SCREW | - | 17.78 mm | 200 V | - | 0.53 mm | 3819 | 85 °C | - | - | 20 | - | - | HORIZONTAL | - | LINEAR | - | - | - | - | ||
![]() 25PR20KLF TT Electronics | 797 |
| - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | - | 25PR20KLF | - | - | 125 °C | -55 °C | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 0.63 | - | Yes | 210 deg | - | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 20000 Ω | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | - | TUBE | - | - | Rectangular | TRIMMER | compliant | 0.5 W | - | SCREW | - | 5.08 mm | 300 V | - | - | - | 70 °C | - | - | 1 | - | - | VERTICAL | 1 | LINEAR | - | - | - | - | ||
![]() 25UR500LF TT Electronics | 37 |
| - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | - | 25UR500LF | - | - | 125 °C | -55 °C | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.11 | - | Yes | 210 deg | - | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 500 Ω | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | - | TUBE | - | - | Rectangular | TRIMMER | compliant | 0.5 W | - | SCREW | - | 5.08 mm | 300 V | - | - | - | 70 °C | - | - | 1 | - | - | VERTICAL | 1 | LINEAR | - | - | - | - | ||
![]() 23AR500LFTR TT Electronics | 7167 |
| - | - | YES | HOOK | SURFACE MOUNT | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | - | 23AR500LFTR | - | - | 125 °C | -55 °C | SMT, 2018 | 2.7 mm | 5 mm | - | SMT | 4.5 mm | Active | 0.63 | - | Yes | 360 deg | - | - | - | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | - | 500 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | - | TR, 7 INCH | - | - | Square | TRIMMER | compliant | 0.25 W | - | SCREW | - | - | 200 V | - | - | 2018 | 70 °C | - | - | 1 | - | - | VERTICAL | 1 | LINEAR | - | - | - | - | ||
![]() 23BR50LFTR TT Electronics | 37 |
| - | - | YES | GULL WING | SURFACE MOUNT | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | - | 23BR50LFTR | 23B | - | 125 °C | -55 °C | , | - | - | RECTANGULAR PACKAGE | - | - | Active | 1.24 | - | Yes | - | Trimmer Resistors - SMD 4MM Squ 50 10% Sealed | - | - | - | - | 20% | e3 | Yes | EAR99 | - | - | 50 Ω | Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 7 INCH | - | - | - | TRIMMER | compliant | 0.25 W | - | SCREW | - | - | - | - | - | - | 70 °C | - | - | 1 | - | - | VERTICAL | - | LINEAR | - | - | - | - | ||
![]() 44GR1MEGLFT13 TT Electronics | In Stock | - | - | - | YES | GULL WING | SURFACE MOUNT | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | - | 44GR1MEGLFT13 | - | - | 150 °C | -65 °C | SMT, 1918 | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.12 | - | Yes | 3240 deg | - | - | - | - | - | 10% | e3 | - | EAR99 | 100 ppm/°C | - | 1000000 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 13 INCH | - | - | Rectangular | TRIMMER | compliant | 0.25 W | - | SCREW | - | - | 300 V | - | - | 1918 | 85 °C | - | - | 9 | - | - | HORIZONTAL | 1 | LINEAR | - | - | - | - | ||
![]() 44WR100KLFT7 TT Electronics | 37 |
| - | - | YES | HOOK | SURFACE MOUNT | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | - | 44WR100KLFT7 | - | - | 150 °C | -65 °C | SMT, 2019 | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | Active | 0.73 | - | Yes | 3240 deg | - | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 100000 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 7 INCH | - | - | Rectangular | TRIMMER | compliant | 0.25 W | - | SCREW | - | - | 300 V | - | - | 2019 | 85 °C | - | - | 9 | - | - | VERTICAL | 1 | LINEAR | - | - | - | - | ||
![]() 45JR200KLFT7 TT Electronics | 20 |
| - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | - | 45JR200KLFT7 | 45 | - | 150 °C | -65 °C | , | - | - | RECTANGULAR PACKAGE | - | - | Active | 5.12 | - | Yes | - | - | - | - | - | - | 10% | e3 | Yes | EAR99 | - | - | 200000 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 7 INCH | - | - | - | TRIMMER | compliant | 0.25 W | - | SCREW | - | - | - | - | - | - | 85 °C | - | - | 15 | - | - | HORIZONTAL | - | LINEAR | - | - | - | - | ||
![]() 39WNCCR50KLF30 TT Electronics | In Stock | - | - | Gold | - | - | - | - | - | - | Straight | - | - | 15-35 | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | -65 to 200 °C | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 31.34 mm | - | - | ||
![]() 39WNCCR100KLF10 TT Electronics | In Stock | - | - | Gold | - | - | - | - | - | - | Straight | - | - | 14-35 | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | -65 to 200 °C | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 22.63 mm | - | - | ||
![]() 38WLBBR500LF30 TT Electronics | In Stock | - | - | Silver | - | - | - | - | 3 | Thermoplastic | Straight | Copper Alloy | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | -25 to 80 °C | - | - | - | - | - | - | Power | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 26 mm | - | - | ||
![]() 68XR100LFTB TT Electronics | 10 |
| - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 68XR100LFTB | 68X | - | 125 °C | -55 °C | PCB Mount, 3824 | 9.53 mm | 9.53 mm | - | PCB Mount | 6.22 mm | Active | 5.67 | Non-Compliant | Yes | 7200 deg | - | - | - | - | 68 | 10% | e3 | - | EAR99 | -100,100 ppm/°C | - | 34 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | Tube | - | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | - | - | - | 4.6 mm | 200 V | - | 0.51 mm | 3824 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68PR200KLF TT Electronics | 10 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 68PR200KLF | - | - | 125 °C | -55 °C | PCB Mount, | 6.22 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 9.53 mm | Active | 5.11 | - | Yes | 7200 deg | - | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 200000 Ω | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | - | BULK | - | CERMET | Rectangular | TRIMMER | compliant | 0.5 W | - | SCREW | - | 4.6 mm | 200 V | - | 0.51 mm | - | 85 °C | - | - | 20 | - | - | HORIZONTAL | 1 | LINEAR | - | - | - | - | ||
![]() 78PR2MEGLF TT Electronics | 43 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 78PR2MEGLF | - | - | 125 °C | -55 °C | PCB Mount, | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.13 | - | Yes | 7920 deg | - | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 2000000 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | - | CERMET | Rectangular | TRIMMER | compliant | 1 W | - | SCREW | - | 12.7 mm | 300 V | - | - | - | 70 °C | - | - | 22 | - | - | HORIZONTAL | 1 | LINEAR | - | - | - | - | ||
![]() 72XR10KLF TT Electronics | 2325 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 72XR10KLF | - | - | 125 °C | -55 °C | Panel Mount, 3819 | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 0.62 | Non-Compliant | Yes | 244 deg | Res Cermet Trimmer 10K Ohm 10% 0.5W(1/2W) 1(Elec)/1(Mech)Turn (9.53 X 4.75 X 9.8mm) Pin Thru-Hole Box | - | - | - | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 10000 Ω | Matte Tin (Sn) | - | - | - | Female | - | 8533.40.80.50 | Variable Resistors | - | BULK | - | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | - | SCREW | - | 4.6 mm | 200 V | Socket | 0.53 mm | 3819 | 85 °C | - | - | 1 | - | - | HORIZONTAL | - | LINEAR | - | - | - | - | ||
![]() 72XR2KLF TT Electronics | 10 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 8 | 3 | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 72XR2KLF | - | - | 125 °C | -55 °C | Panel Mount, 3819 | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 1.27 | Non-Compliant | Yes | 244 deg | - | - | - | - | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 2000 Ω | Matte Tin (Sn) | 175 °C | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | 74 W | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | - | SCREW | - | 4.6 mm | 200 V | - | 0.53 mm | 3819 | 85 °C | - | 25 V | 1 | 70 A | 1.65 V | HORIZONTAL | - | LINEAR | - | - | - | No SVHC | ||
![]() 64ZR1KLF TT Electronics | 10 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 64ZR1KLF | - | - | 150 °C | -65 °C | PCB Mount, | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | Active | 5.1 | - | Yes | 4320 deg | - | - | 150 V | - | - | 0.25 % | e3 | Yes | EAR99 | 100 ppm/°C | - | 3.74 Ω | Matte Tin (Sn) | 155 °C | -55 °C | Thin Film | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | 125 mW | TUBE | - | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | - | SCREW | - | 4.37 mm | 200 V | - | 0.46 mm | - | 85 °C | - | - | 12 | - | - | HORIZONTAL | 1 | LINEAR | - | - | 650 µm | - | ||
![]() 78SBWR250KLF TT Electronics | 46 |
| - | - | NO | HOOK | PANEL MOUNT | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | - | 78SBWR250KLF | - | - | 125 °C | -55 °C | PCB Mount, | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | - | Yes | 7920 deg | - | - | - | - | - | 10% | e3 | - | EAR99 | 100 ppm/°C | - | 250000 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | - | BULK | - | - | Rectangular | TRIMMER | compliant | 1 W | - | SCREW | - | - | 300 V | - | - | - | 70 °C | - | - | 22 | - | - | HORIZONTAL | 1 | LINEAR | - | - | - | - |