- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 64WR1MEGLF TT Electronics | 1297 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 64WR1MEGLF | - | 150 °C | -65 °C | PCB Mount, | - | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | Active | 1.23 | Yes | 4320 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 1000000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 4.37 mm | 200 V | 0.46 mm | - | 85 °C | 12 | VERTICAL | 1 | LINEAR | ||
![]() 91WR1KLF TT Electronics | 45 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 91WR1KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 1.26 | Yes | 174 deg | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 1000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 25VR50KLFTR TT Electronics | 50 |
| - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 25VR50KLFTR | - | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.11 | Yes | 210 deg | - | 10% | - | - | EAR99 | 100 ppm/°C | 50000 Ω | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | TR, 14 INCH | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 44GR50LFT13 TT Electronics | 30 |
| - | YES | GULL WING | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 44GR50LFT13 | - | 150 °C | -65 °C | SMT, 1918 | - | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.14 | Yes | 3240 deg | - | 20% | e3 | Yes | EAR99 | 250 ppm/°C | 50 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | TR, EMBOSSED, 13 INCH | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | - | 300 V | - | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | ||
![]() 23SR20LFTR TT Electronics | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 23SR20LFTR | 23S | - | -55 °C | , | - | - | - | RECTANGULAR PACKAGE | - | - | Active | 5.68 | Yes | - | - | 20% | e3 | Yes | EAR99 | - | 20 Ω | Tin (Sn) | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | compliant | 0.25 W | SCREW | - | - | - | - | 70 °C | 1 | HORIZONTAL | - | LINEAR | ||
![]() 25UR100LF TT Electronics | 50 |
| - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 25UR100LF | - | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.11 | Yes | 210 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 100 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 68WFR5KLFTR TT Electronics | 45 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 68WFR5KLFTR | - | 125 °C | -55 °C | PCB Mount, | - | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | 5.69 | Yes | 7200 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 5000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | TR, 14 INCH | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 17.78 mm | 200 V | 0.51 mm | - | 85 °C | 20 | VERTICAL | 1 | LINEAR | ||
![]() 66XR2MEGLF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 66XR2MEGLF | - | 150 °C | -65 °C | Radial, | - | 10.41 mm | 9.525 mm | RECTANGULAR PACKAGE | Radial | 5.08 mm | Active | 5.69 | Yes | 7200 deg | - | 10% | - | Yes | EAR99 | 100 ppm/°C | 2000000 Ω | - | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 200 V | 0.533 mm | - | 70 °C | 20 | HORIZONTAL | 1 | LINEAR | ||
![]() 68XR200KLF TT Electronics | 45 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 68XR200KLF | 68 | 125 °C | -55 °C | PCB Mount, 3824 | - | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | 1.13 | Yes | 7200 deg | 68 | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 200000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.51 mm | 3824 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 91VR2MEGLF TT Electronics | 19 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 91VR2MEGLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 10.2 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.12 | Yes | 174 deg | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 2000000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 91WR20KLF TT Electronics | 19 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 91WR20KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.09 | Yes | 174 deg | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 20000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 78LBWR10KLF TT Electronics | 45 |
| - | NO | FLEXIBLE WIRE | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | 78LBWR10KLF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | Yes | 7920 deg | - | 10% | e3 | - | EAR99 | 100 ppm/°C | 10000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 72XWR500KLF TT Electronics | 45 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72XWR500KLF | - | 125 °C | -55 °C | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 5.09 | Yes | 244 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 500000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 1 | HORIZONTAL | - | LINEAR | ||
![]() 72XR20LF TT Electronics | 45 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72XR20LF | - | 125 °C | -55 °C | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 5.11 | Yes | 244 deg | - | 20% | e3 | Yes | EAR99 | -100,100 ppm/°C | 20 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 1 | HORIZONTAL | - | LINEAR | ||
![]() 72XR1KLF TT Electronics | 2151 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72XR1KLF | - | 125 °C | -55 °C | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 1.3 | Yes | 244 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 1000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 1 | HORIZONTAL | - | LINEAR | ||
![]() 25RXR200KLF TT Electronics | 19 |
| - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 25RXR200KLF | - | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.12 | Yes | 210 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 200000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 84PR250KLFTR TT Electronics | 36 |
| - | YES | FLAT | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 84PR250KLFTR | - | 150 °C | -65 °C | SMT, 2517 | - | 5.33 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.69 | Yes | 4320 deg | - | 10% | e3 | - | EAR99 | 100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | TR, EMBOSSED, 13 INCH | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | ||
![]() 89PR250KLF TT Electronics | 19 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 89PR250KLF | - | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 5.09 | Yes | 7200 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 82PR5KLF TT Electronics | 1163 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 82PR5KLF | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | - | 3.556 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 0.64 | Yes | 220 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 5000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 44WR500LFT7 TT Electronics | 6 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 44WR500LFT7 | - | 150 °C | -65 °C | SMT, 2019 | - | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | Active | 0.71 | Yes | 3240 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 500 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | - | 300 V | - | 2019 | 85 °C | 9 | VERTICAL | 1 | LINEAR |