- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44JR100LFTB TT Electronics | 32 |
| - | - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 44JR100LFTB | - | 150 °C | -65 °C | SMT, 1918 | - | 3.73 mm | 4.83 mm | - | SMT | 4.57 mm | Active | 5.68 | - | Yes | 3240 deg | - | 10% | e3 | - | EAR99 | 100 ppm/°C | 100 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | - | 300 V | - | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | ||
![]() 62MR500LF TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 62MR500LF | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | 5.08 mm | - | - | PCB Mount | - | Active | 5.1 | - | Yes | 220 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 500 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.83 mm | 200 V | 0.432 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 84WR200LF TT Electronics | 6 |
| - | - | YES | FLAT | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 84WR200LF | - | 150 °C | -65 °C | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 1.25 | - | Yes | 4320 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 200 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | TUBE | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | VERTICAL | 1 | LINEAR | ||
![]() 89WHR500KLF TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 89WHR500KLF | 89 | 125 °C | -55 °C | PCB Mount, 7519 | - | 8.64 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 5.07 | - | Yes | 7200 deg | 89 | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 500000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 82PAR20KLF TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 82PAR20KLF | - | 125 °C | -55 °C | PCB Mount, | - | 9.14 mm | 7.11 mm | RECTANGULAR PACKAGE | PCB Mount | 4.669 mm | Active | 5.12 | - | Yes | 220 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 20000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 84XR10LFTR TT Electronics | 42 |
| - | - | YES | FLAT | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 84XR10LFTR | - | 150 °C | -65 °C | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.69 | - | Yes | 4320 deg | - | 10% | e3 | - | EAR99 | 250 ppm/°C | 10 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | TR, EMBOSSED, 13 INCH | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | ||
![]() 89XR2K TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 89XR2K | 89 | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 1.36 | - | No | 7200 deg | 89 | 10% | e0 | No | EAR99 | -100,100 ppm/°C | 2000 Ω | Tin/Lead (Sn/Pb) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 64ZR10LF TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 64ZR10LF | - | 150 °C | -65 °C | PCB Mount, | - | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | Active | 5.11 | - | Yes | 4320 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 10 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 4.37 mm | 200 V | 0.46 mm | - | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | ||
![]() 72PLR250KLF TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72PLR250KLF | 72 | 125 °C | -55 °C | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.08 | - | Yes | 244 deg | 72 | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR | ||
![]() 72XWR200LF TT Electronics | 19 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72XWR200LF | - | 125 °C | -55 °C | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 5.09 | - | Yes | 244 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 200 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 1 | HORIZONTAL | - | LINEAR | ||
![]() 78LR10LF TT Electronics | In Stock | - | - | Through Hole | NO | FLEXIBLE WIRE | CHASSIS MOUNT | 3 | BI TECHNOLOGIES CORP | 78LR10LF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | Compliant | Yes | 7920 deg | - | 20% | e3 | - | EAR99 | 100 ppm/°C | 10 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 89XR2KLF TT Electronics | 45 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 89XR2KLF | - | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 5.09 | - | Yes | 7200 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 2000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 93PR250KLF TT Electronics | 349 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 93PR250KLF | - | 125 °C | -55 °C | PCB Mount, | 12.7 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 1.25 | - | Yes | 270 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Single Turn | TRIMMER | compliant | 1 W | THUMB WHEEL | 4.57 mm | 200 V | 0.711 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 90PR100LF TT Electronics | 6 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 90PR100LF | 90 | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 0.55 | - | Yes | 7200 deg | 89 | 10% | - | Yes | EAR99 | -100,100 ppm/°C | 100 Ω | - | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 44JR250KLFT13 TT Electronics | 6 |
| - | - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 44JR250KLFT13 | - | 150 °C | -65 °C | SMT, 1918 | - | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.14 | - | Yes | 3240 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | TR, EMBOSSED, 13 INCH | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | - | 300 V | - | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | ||
![]() 66XR1MEGLF TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 66XR1MEGLF | - | 150 °C | -65 °C | Radial, | - | 10.41 mm | 9.525 mm | RECTANGULAR PACKAGE | Radial | 5.08 mm | Active | 5.69 | - | Yes | 7200 deg | - | 10% | - | Yes | EAR99 | 100 ppm/°C | 1000000 Ω | - | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 200 V | 0.533 mm | - | 70 °C | 20 | HORIZONTAL | 1 | LINEAR | ||
![]() 64YR500KLF TT Electronics | 45 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 64YR500KLF | - | 150 °C | -65 °C | PCB Mount, | - | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | Active | 5.11 | - | Yes | 4320 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 500000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 4.37 mm | 200 V | 0.46 mm | - | 85 °C | 12 | VERTICAL | 1 | LINEAR | ||
![]() 68WFR5KTR TT Electronics | In Stock | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | 68WFR5KTR | - | - | - | - | - | - | - | - | - | - | Active | 5.77 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66XR20LF TT Electronics | 41 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 66XR20LF | - | 150 °C | -65 °C | Radial, | - | 10.41 mm | 9.525 mm | RECTANGULAR PACKAGE | Radial | 5.08 mm | Active | 5.69 | - | Yes | 7200 deg | - | 20% | - | Yes | EAR99 | 250 ppm/°C | 20 Ω | - | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 200 V | 0.533 mm | - | 70 °C | 20 | HORIZONTAL | 1 | LINEAR | ||
![]() 72XWR20KLF TT Electronics | 37 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72XWR20KLF | - | 125 °C | -55 °C | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 5.11 | - | Yes | 244 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 20000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 1 | HORIZONTAL | - | LINEAR |