- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Rotational Angle | Samacsys Description | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72XR5KLFTB TT Electronics | 37 |
| - | - | - | - | - | BI TECHNOLOGIES CORP | - | 72XR5KLFTB | - | 125 °C | -55 °C | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | - | Panel Mount | 4.75 mm | Active | 4.37 | Yes | 244 deg | - | - | 10% | - | - | EAR99 | -100,100 ppm/°C | 5000 Ω | - | - | 8533.40.80.50 | - | Tube | - | Trimmer Pot | TRIMMER | compliant | 0.5 W | - | 4.6 mm | 200 V | 0.53 mm | 3819 | - | - | - | - | - | ||
![]() 91WR2MEGLF TT Electronics | 29 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | - | 91WR2MEGLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.12 | Yes | 174 deg | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 2000000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | BULK | - | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 91WR50KLF TT Electronics | 37 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | - | 91WR50KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.11 | Yes | 174 deg | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 50000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | BULK | - | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 89PR5KLFTB TT Electronics | 259 |
| - | - | - | - | - | BI TECHNOLOGIES CORP | - | 89PR5KLFTB | 89 | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | - | PCB Mount | 4.83 mm | Active | 2.17 | Yes | 7200 deg | - | 89 | 10% | e3 | - | EAR99 | -100,100 ppm/°C | 5000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | Magazine | - | Trimmer Pot | TRIMMER | compliant | 0.75 W | - | 4.445 mm | 200 V | 0.533 mm | 7519 | - | - | - | - | - | ||
![]() 84PR500LF TT Electronics | In Stock | - | - | YES | FLAT | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | - | 84PR500LF | - | 150 °C | -65 °C | SMT, 2517 | - | 5.33 mm | 6.35 mm | - | SMT | 4.32 mm | Active | 5.09 | Yes | 4320 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 500 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | TUBE | - | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | ||
![]() 68WFR2KLFTR TT Electronics | 37 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | - | 68WFR2KLFTR | - | 125 °C | -55 °C | PCB Mount, | - | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | 5.68 | Yes | 7200 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 2000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | TR, 14 INCH | - | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 17.78 mm | 200 V | 0.51 mm | - | 85 °C | 20 | VERTICAL | 1 | LINEAR | ||
![]() 66XR50KLF TT Electronics | 37 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | - | 66XR50KLF | - | 150 °C | -65 °C | Radial, | - | 10.41 mm | 9.525 mm | RECTANGULAR PACKAGE | Radial | 5.08 mm | Active | 5.64 | Yes | 7200 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 50000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | BULK | - | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 200 V | 0.533 mm | - | 70 °C | 20 | HORIZONTAL | 1 | LINEAR | ||
![]() 68XR2KLF TT Electronics | 193 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | - | 68XR2KLF | 68 | 125 °C | -55 °C | PCB Mount, 3824 | - | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | 1.15 | Yes | 7200 deg | - | 68 | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 2000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | BULK | - | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.51 mm | 3824 | 85 °C | 20 | HORIZONTAL | - | LINEAR | ||
![]() 64PR2KLF TT Electronics | 37 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | - | 64PR2KLF | - | 150 °C | -65 °C | PCB Mount, | - | 4.45 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 6.35 mm | Active | 1.22 | Yes | 4320 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 2000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | TUBE | - | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 4.37 mm | 200 V | 0.46 mm | - | 85 °C | 12 | HORIZONTAL | 1 | LINEAR | ||
![]() 25VR200KLFTR TT Electronics | 16 |
| - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | - | 25VR200KLFTR | - | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.11 | Yes | 210 deg | - | - | 10% | e3 | - | EAR99 | 100 ppm/°C | 200000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | TR, 14 INCH | - | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 23SR5KLFTR TT Electronics | 46 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | - | 23SR5KLFTR | - | 125 °C | -55 °C | SMT, 2220 | - | 5.77 mm | 5.56 mm | - | SMT | 5 mm | Active | 5.12 | Yes | 360 deg | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 5000 Ω | Tin (Sn) | - | 8533.40.80.50 | - | TR, 10 INCH | - | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2220 | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 23SR50KLFTR TT Electronics | 37 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | - | 23SR50KLFTR | - | 125 °C | -55 °C | SMT, 2220 | - | 5.77 mm | 5.56 mm | - | SMT | 5 mm | Active | 5.11 | Yes | 360 deg | TRIMMER 50KOHM 0.25W J LEAD SIDE | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 50000 Ω | Tin (Sn) | - | 8533.40.80.50 | - | TR, 10 INCH | - | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2220 | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 25VR10KLFTR TT Electronics | 37 |
| - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | - | 25VR10KLFTR | - | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.11 | Yes | 210 deg | - | - | 10% | e3 | - | - | 100 ppm/°C | 10000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | - | - | TR, 14 INCH | - | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 25VR10KLF TT Electronics | In Stock | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | - | 25VR10KLF | - | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.11 | Yes | 210 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 10000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | TUBE | - | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 25SR50LF TT Electronics | 37 |
| - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | - | 25SR50LF | - | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.13 | Yes | 210 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 50 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | TUBE | - | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 25SR2KLF TT Electronics | In Stock | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | - | 25SR2KLF | - | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.12 | Yes | 210 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 2000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | TUBE | - | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 25XR500KLF TT Electronics | 44 |
| - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 25XR500KLF | - | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.13 | Yes | 210 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 500000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | Variable Resistors | TUBE | CERMET | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 78SBWR2MEGLF TT Electronics | In Stock | - | - | NO | HOOK | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 78SBWR2MEGLF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | Yes | 7920 deg | - | - | 10% | e3 | - | EAR99 | 100 ppm/°C | 2000000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 72XLR500KLF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72XLR500KLF | 72 | 125 °C | -55 °C | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 5.08 | Yes | 244 deg | - | 72 | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 500000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 1 | HORIZONTAL | - | LINEAR | ||
![]() 78SR100KLF TT Electronics | 30 |
| - | NO | HOOK | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 78SR100KLF | - | 125 °C | -55 °C | PCB Mount, | - | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | Yes | 7920 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 100000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR |