- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | (Ø) | Adjustment range (amperage) | Amperage adjustment range (max.) | Amperage adjustment range (min.) | Content | Dim | Ihs Manufacturer | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rated permanent current Iu | Risk Rank | Rohs Code | RoHS-compliant | Rotational Angle | Switching voltage (max.) | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39PLABR5KLF10 TT Electronics | In Stock | - | - | - | - | - | - | 1.4mm | - | - | - | 3000pc(s) | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | - | CSRV0204FTDG14R3 | 14.3Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | ||
![]() 38PKACR2KLF30 TT Electronics | In Stock | - | - | - | - | - | - | - | 100 - 250 A | 250A | 100A | 1pc(s) | (W x H x D) 105 x 198 x 86 mm | - | - | - | - | - | +70°C | -25°C | 3-pin | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 250A | - | - | Yes | - | 600V AC | - | - | - | - | - | - | - | 3VA6225-8KL31-0AA0 | - | - | - | - | - | - | - | 86mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 198mm | - | 105mm | ||
![]() 39WLBBR5KLF20 TT Electronics | In Stock | - | - | - | - | - | - | - | 160 - 400 A | 400A | 160A | 1pc(s) | (W x H x D) 138 x 248 x 110 mm | - | - | - | - | - | +70°C | -25°C | 3-pin | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 400A | - | - | Yes | - | 600V AC | - | - | - | - | - | - | - | 3VA6440-7JQ31-2AA0 | - | - | - | - | - | - | - | 110mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 248mm | - | 138mm | ||
![]() 39PLBAR500LF20 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | (W x H x D) 105 x 90 x 55 mm | - | - | 5TT3440 | - | - | - | - | - | 230V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5TT3440 | - | - | - | - | - | - | - | 55mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 105mm | ||
![]() 67ZR200LFTB TT Electronics | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67ZR500LFTB TT Electronics | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67XR1KLFTB TT Electronics | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68WR1MEGLFTB TT Electronics | 40 |
| - | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | - | 68WR1MEGLFTB | - | - | - | - | - | - | - | 125 °C | -55 °C | PCB Mount, 3824 | - | 9.53 mm | 9.53 mm | - | PCB Mount | 6.22 mm | Active | - | 5.69 | Yes | - | 7200 deg | - | - | - | 10% | e3 | - | EAR99 | -100,100 ppm/°C | - | 1000000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | Variable Resistors | Tube | CERMET | - | Trimmer Pot | TRIMMER | compliant | 0.5 W | - | 4.6 mm | 200 V | 0.51 mm | 3824 | - | - | - | - | - | - | - | - | ||
![]() 68WFR100LFAP TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | - | 68WFR100LFAP | - | - | - | - | - | - | - | 125 °C | -55 °C | PCB Mount, | - | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | - | 5.69 | Yes | - | 7200 deg | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 100 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | AMMO PACK | CERMET | - | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 17.78 mm | 200 V | 0.51 mm | - | 85 °C | 20 | VERTICAL | 1 | LINEAR | - | - | - | ||
![]() 68PR250KLF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 68PR250KLF | - | - | - | - | - | - | - | 125 °C | -55 °C | PCB Mount, | - | 6.22 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 9.53 mm | Active | - | 5.13 | Yes | - | 7200 deg | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 250000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | BULK | - | - | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.51 mm | - | 85 °C | 20 | HORIZONTAL | 1 | LINEAR | - | - | - | ||
![]() 62MR250KLF TT Electronics | 41 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 62MR250KLF | - | - | - | - | - | - | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | 5.08 mm | - | - | PCB Mount | - | Active | - | 5.12 | Yes | - | 220 deg | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 250000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | BULK | - | - | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.83 mm | 200 V | 0.432 mm | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | - | - | - | ||
![]() 67XFR2MEGLFTR TT Electronics | 41 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 67XFR2MEGLFTR | 67 | - | - | - | - | - | - | 125 °C | -55 °C | PCB Mount, 3819 | - | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | - | 5.09 | Yes | - | 7200 deg | - | - | 67 | 10% | e3 | - | EAR99 | -100,100 ppm/°C | - | 2000000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | TR | - | - | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 17.78 mm | 200 V | 0.53 mm | 3819 | 85 °C | 20 | HORIZONTAL | - | LINEAR | - | - | - | ||
![]() 67XFR100KLFTR TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 67XFR100KLFTR | - | - | - | - | - | - | - | 125 °C | -55 °C | PCB Mount, 3819 | - | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | - | 5.11 | Yes | - | 7200 deg | - | - | - | 10% | e3 | - | EAR99 | -100,100 ppm/°C | - | 100000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | TR | - | - | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 17.78 mm | 200 V | 0.53 mm | 3819 | 85 °C | 20 | HORIZONTAL | - | LINEAR | - | - | - | ||
![]() 68WFR200LFTR TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 68WFR200LFTR | - | - | - | - | - | - | - | 125 °C | -55 °C | PCB Mount, | - | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | - | 5.69 | Yes | - | 7200 deg | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 200 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | TR, 14 INCH | - | - | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 17.78 mm | 200 V | 0.51 mm | - | 85 °C | 20 | VERTICAL | 1 | LINEAR | - | - | - | ||
![]() 67XFR20KLFTR TT Electronics | 41 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 67XFR20KLFTR | - | - | - | - | - | - | - | 125 °C | -55 °C | PCB Mount, 3819 | - | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | - | 5.11 | Yes | - | 7200 deg | - | - | - | 10% | e3 | - | EAR99 | -100,100 ppm/°C | - | 20000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | TR | - | - | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 17.78 mm | 200 V | 0.53 mm | 3819 | 85 °C | 20 | HORIZONTAL | - | LINEAR | - | - | - | ||
![]() 67XFR25KLFTR TT Electronics | 41 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 67XFR25KLFTR | - | - | - | - | - | - | - | 125 °C | -55 °C | PCB Mount, 3819 | - | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | - | 5.11 | Yes | - | 7200 deg | - | - | - | 10% | e3 | - | EAR99 | -100,100 ppm/°C | - | 25000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | TR | - | - | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 17.78 mm | 200 V | 0.53 mm | 3819 | 85 °C | 20 | HORIZONTAL | - | LINEAR | - | - | - | ||
![]() 44GR1MEGLFT13 TT Electronics | In Stock | - | - | YES | GULL WING | SURFACE MOUNT | 3 | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 44GR1MEGLFT13 | - | - | - | - | - | - | - | 150 °C | -65 °C | SMT, 1918 | - | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | - | 5.12 | Yes | - | 3240 deg | - | - | - | 10% | e3 | - | EAR99 | 100 ppm/°C | - | 1000000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | TR, EMBOSSED, 13 INCH | - | - | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | - | 300 V | - | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | - | - | - | ||
![]() 44WR100KLFT7 TT Electronics | 37 |
| - | YES | HOOK | SURFACE MOUNT | 3 | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 44WR100KLFT7 | - | - | - | - | - | - | - | 150 °C | -65 °C | SMT, 2019 | - | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | Active | - | 0.73 | Yes | - | 3240 deg | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 100000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | TR, EMBOSSED, 7 INCH | - | - | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | - | 300 V | - | 2019 | 85 °C | 9 | VERTICAL | 1 | LINEAR | - | - | - | ||
![]() 45JR200KLFT7 TT Electronics | 20 |
| - | YES | WRAPAROUND | SURFACE MOUNT | 3 | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 45JR200KLFT7 | 45 | - | - | - | - | - | - | 150 °C | -65 °C | , | - | - | - | RECTANGULAR PACKAGE | - | - | Active | - | 5.12 | Yes | - | - | - | - | - | 10% | e3 | Yes | EAR99 | - | - | 200000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | TR, EMBOSSED, 7 INCH | - | - | - | TRIMMER | compliant | 0.25 W | SCREW | - | - | - | - | 85 °C | 15 | HORIZONTAL | - | LINEAR | - | - | - | ||
![]() 25PR20KLF TT Electronics | 797 |
| - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 25PR20KLF | - | - | - | - | - | - | - | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | - | 0.63 | Yes | - | 210 deg | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 20000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | TUBE | - | - | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | - | - | - |