- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Turn Off Delay Time | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Operating Supply Voltage | Working Voltage | Lead Spacing | Number of Channels | Lead Diameter | Size Code | Rated Temperature | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Lead Style | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Supply Type | Number of Turns | Actuator Orientation | Max Dual Supply Voltage | Min Dual Supply Voltage | Ganging Number | Resistance Law | Features | Height Seated (Max) | Thickness (Max) | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82PAR10LF TT Electronics | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 82PAR10LF | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 9.14 mm | 7.11 mm | RECTANGULAR PACKAGE | PCB Mount | 4.669 mm | Active | - | 5.12 | - | Yes | 220 deg | - | - | - | - | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 10 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | BULK | - | - | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 6.35 mm | - | 200 V | - | - | 0.432 mm | - | 70 °C | - | - | - | - | - | - | - | - | - | - | 1 | HORIZONTAL | - | - | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 84PR50LF TT Electronics | In Stock | - | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 84PR50LF | - | - | 150 °C | -65 °C | - | SMT, 2517 | - | 5.33 mm | 6.35 mm | - | SMT | 4.32 mm | Active | - | 5.11 | - | Yes | 4320 deg | - | - | - | - | - | - | 10% | e3 | Yes | EAR99 | 250 ppm/°C | 50 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | - | TUBE | - | - | Square | TRIMMER | compliant | 0.25 W | SCREW | - | - | 200 V | - | - | - | 2517 | 85 °C | - | - | - | - | - | - | - | - | - | - | 12 | HORIZONTAL | - | - | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 82PR200K TT Electronics | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 82PR200K | - | - | 125 °C | -55 °C | - | PCB Mount, | 6.35 mm | - | 3.556 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | - | 1.4 | - | No | 220 deg | - | - | - | - | - | - | 10% | e0 | No | EAR99 | 100 ppm/°C | 200000 Ω | Tin/Lead (Sn/Pb) | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | BULK | - | - | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 6.35 mm | - | 200 V | - | - | 0.432 mm | - | 70 °C | - | - | - | - | - | - | - | - | - | - | 1 | VERTICAL | - | - | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 82WR1KLF TT Electronics | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 82WR1KLF | - | - | 125 °C | -55 °C | - | PCB Mount, | 6.35 mm | - | 5.3 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | - | 5.12 | - | Yes | 220 deg | - | - | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 1000 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | BULK | - | - | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | - | 200 V | - | - | 0.432 mm | - | 70 °C | - | - | - | - | - | - | - | - | - | - | 1 | VERTICAL | - | - | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 84XR250KLFTR TT Electronics | 42 |
| - | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 84XR250KLFTR | - | - | 150 °C | -65 °C | - | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | - | 5.69 | - | Yes | 4320 deg | - | - | - | - | - | - | 10% | e3 | - | EAR99 | 100 ppm/°C | 250000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 13 INCH | - | - | Square | TRIMMER | compliant | 0.25 W | SCREW | - | - | 200 V | - | - | - | 2517 | 85 °C | - | - | - | - | - | - | - | - | - | - | 12 | HORIZONTAL | - | - | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 84PR20LFTR TT Electronics | In Stock | - | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | - | 84PR20LFTR | - | - | 150 °C | -65 °C | - | SMT, 2517 | - | 5.33 mm | 6.35 mm | - | SMT | 4.32 mm | Active | - | 5.67 | - | Yes | 4320 deg | - | - | - | - | - | - | 10% | e3 | - | EAR99 | 250 ppm/°C | 20 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 13 INCH | - | CERMET | Square | TRIMMER | compliant | 0.25 W | SCREW | - | - | 200 V | - | - | - | 2517 | 85 °C | - | - | - | - | - | - | - | - | - | - | 12 | HORIZONTAL | - | - | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 89XHR20KLF TT Electronics | In Stock | - | - | Production (Last Updated: 3 months ago) | Surface Mount | - | - | NO | WIRE | THROUGH HOLE MOUNT | 16 | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | PRODUCTION (Last Updated: 1 month ago) | 89XHR20KLF | 89 | - | 125 °C | -55 °C | - | PCB Mount, 7519 | - | 8.64 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | - | 5.08 | Compliant | Yes | 7200 deg | 300 ns | - | - | Tape & Reel (TR) | 89 | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 175 Ω | Matte Tin (Sn) | 85 °C | -40 °C | - | - | 8533.40.80.50 | - | Variable Resistors | BULK | 755 mW | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 28 V | 200 V | - | 1 | 0.533 mm | 7519 | 85 °C | 1 | 30 V | 5 V | 500 µA | - | DPST | 175 ns | 600 ns | Multiplexer | Dual, Single | 20 | HORIZONTAL | 20 V | 5 V | - | LINEAR | - | - | - | No | Lead Free | - | ||
![]() 67PR200KLF TT Electronics | 37 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 67PR200KLF | - | - | 125 °C | -55 °C | - | PCB Mount, 3838 | - | 5.156 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 9.53 mm | Active | - | 1.29 | - | Yes | 7200 deg | - | - | - | - | - | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 200000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | - | BULK | - | - | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | - | 200 V | - | - | 0.53 mm | 3838 | 85 °C | - | - | - | - | - | - | - | - | - | - | 20 | HORIZONTAL | - | - | - | LINEAR | - | - | - | - | - | - | ||
![]() 64YR200LF TT Electronics | 37 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 64YR200LF | - | - | 150 °C | -65 °C | - | PCB Mount, | - | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | Active | - | 5.11 | - | Yes | 4320 deg | - | - | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 200 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | TUBE | - | - | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 4.37 mm | - | 200 V | - | - | 0.46 mm | - | 85 °C | - | - | - | - | - | - | - | - | - | - | 12 | VERTICAL | - | - | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 64XR50LF TT Electronics | 37 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 64XR50LF | - | - | 150 °C | -65 °C | - | PCB Mount, | - | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | Active | - | 5.1 | - | Yes | 4320 deg | - | - | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 50 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | TUBE | - | - | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 4.37 mm | - | 200 V | - | - | 0.46 mm | - | 85 °C | - | - | - | - | - | - | - | - | - | - | 12 | HORIZONTAL | - | - | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 64PR50LF TT Electronics | 37 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | BI TECHNOLOGIES CORP | - | - | 64PR50LF | - | - | 150 °C | -65 °C | - | PCB Mount, | - | 4.45 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 6.35 mm | Active | - | 1.24 | - | Yes | 4320 deg | - | - | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 50 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | TUBE | - | - | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 4.37 mm | - | 200 V | - | - | 0.46 mm | - | 85 °C | - | - | - | - | - | - | - | - | - | - | 12 | HORIZONTAL | - | - | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 82PAR2KLF TT Electronics | In Stock | - | - | - | - | Through Hole | Radial | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 82PAR2KLF | - | KYOCERA AVX | - | - | Bulk | PCB Mount, | - | - | - | - | - | - | Obsolete | Active | - | - | Yes | - | - | 100V | -55°C ~ 125°C | - | SkyCap® SR | 0.150 L x 0.100 W (3.81mm x 2.54mm) | ±10% | - | Yes | - | X7R | - | - | - | - | General Purpose | - | - | 6800 pF | - | - | - | - | - | - | compliant | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | 0.150 (3.81mm) | - | - | - | - | ||
![]() 72XWR25KLFTB TT Electronics | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XWR20KLFTB TT Electronics | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XR2MLF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72PMR200KLFTB TT Electronics | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XWR1MEGLFTB TT Electronics | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72PMR100KLFTB TT Electronics | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72PMR100LFTB TT Electronics | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72PMR10KLFTB TT Electronics | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |