- Resistance
- Tolerance
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Risk Rank
- Rohs Code
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
TT Electronics Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Rotational Angle | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44WR250KLFT7 TT Electronics | 29 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44WR250KLFT7 | - | 150 °C | -65 °C | SMT, 2019 | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | Active | 1.36 | Yes | 3240 deg | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 250000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 7 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 2019 | 85 °C | 9 | VERTICAL | 1 | LINEAR | ||
![]() 43WR200KLFTR TT Electronics | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44WR100LFT13 TT Electronics | 37 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44WR100LFT13 | - | 150 °C | -65 °C | SMT, 2019 | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | Active | 5.14 | Yes | 3240 deg | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 100 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 13 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 2019 | 85 °C | 9 | VERTICAL | 1 | LINEAR | ||
![]() 44WR250KLFTB TT Electronics | 37 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44WR250KLFTB | - | 150 °C | -65 °C | SMT, 2019 | 5.31 mm | 5.08 mm | - | SMT | 4.83 mm | Active | 5.65 | Yes | 3240 deg | 10% | e3 | - | EAR99 | 100 ppm/°C | 250000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TUBE | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 2019 | 85 °C | 9 | VERTICAL | 1 | LINEAR | ||
![]() 44JR500LFT13 TT Electronics | In Stock | - | - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44JR500LFT13 | - | 150 °C | -65 °C | SMT, 1918 | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.14 | Yes | 3240 deg | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 500 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 13 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | ||
![]() 44JR200KLFT7 TT Electronics | In Stock | - | - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44JR200KLFT7 | - | 150 °C | -65 °C | SMT, 1918 | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.12 | Yes | 3240 deg | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 200000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 7 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | ||
![]() 43WR100KLFTR TT Electronics | 153 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44JR500KLFT7 TT Electronics | 20 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44JR500KLFT7 | - | 150 °C | -65 °C | SMT, 1918 | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.14 | Yes | 3240 deg | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 500000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 7 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | ||
![]() 44WR200LFT13 TT Electronics | 29 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44WR200LFT13 | - | 150 °C | -65 °C | SMT, 2019 | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | Active | 5.14 | Yes | 3240 deg | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 200 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 13 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 2019 | 85 °C | 9 | VERTICAL | 1 | LINEAR | ||
![]() 44GR100KLFT7 TT Electronics | 37 |
| - | YES | GULL WING | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44GR100KLFT7 | - | 150 °C | -65 °C | SMT, 1918 | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.13 | Yes | 3240 deg | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 100000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 7 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | ||
![]() 44JR250KLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44WR200KLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44GR200KLFT7 TT Electronics | 37 |
| - | YES | GULL WING | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44GR200KLFT7 | - | 150 °C | -65 °C | SMT, 1918 | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.14 | Yes | 3240 deg | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 200000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 7 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | ||
![]() 44GR500KLFTB TT Electronics | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44JR100KLFTB TT Electronics | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44GR1KLFT13 TT Electronics | 37 |
| - | YES | GULL WING | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44GR1KLFT13 | - | 150 °C | -65 °C | SMT, 1918 | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.14 | Yes | 3240 deg | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 1000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 13 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | ||
![]() 45WR50KLFT7 TT Electronics | 37 |
| - | YES | WRAPAROUND | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 45WR50KLFT7 | 45 | 150 °C | -65 °C | , | - | - | RECTANGULAR PACKAGE | - | - | Active | 0.76 | Yes | - | 10% | e3 | Yes | EAR99 | - | 50000 Ω | Matte Tin (Sn) | 8533.40.80.50 | - | TR, EMBOSSED, 7 INCH | CERMET | - | TRIMMER | compliant | 0.25 W | SCREW | - | - | 85 °C | 15 | VERTICAL | - | LINEAR | ||
![]() 44WR500LFTB TT Electronics | 37 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44WR500LFTB | - | 150 °C | -65 °C | SMT, 2019 | 5.31 mm | 5.08 mm | - | SMT | 4.83 mm | Active | 2.26 | Yes | 3240 deg | 10% | e3 | - | EAR99 | 100 ppm/°C | 500 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TUBE | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 2019 | 85 °C | 9 | VERTICAL | 1 | LINEAR | ||
![]() 44GR500LFT7 TT Electronics | 29 |
| - | YES | GULL WING | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44GR500LFT7 | - | 150 °C | -65 °C | SMT, 1918 | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.14 | Yes | 3240 deg | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 500 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | TR, EMBOSSED, 7 INCH | CERMET | Rectangular | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | ||
![]() 44GR20KLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |