- Approvals
- Factory Pack QuantityFactory Pack Quantity
- Height
- Input Frequency
- Input Voltage
- Isolation Voltage
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Outputs
- Open Frame/Enclosed
Attribute column
Manufacturer
TT Electronics AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 2 | RoHS | Packaging | Series | Number of Outputs | Output Power | Isolation Voltage | Load Regulation | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PAA25-12C TT Electronics | In Stock | - | - | EN, IEC, TUV, UL | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | Chassis | Enclosed | - | - | Details | Bulk | PAA25 | 1 Output | 25 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() PAA25-10 TT Electronics | In Stock | - | - | EN, IEC, TUV, UL | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | Through Hole | Enclosed | - | - | Details | Bulk | PAA25 | 1 Output | 20 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 23.5 mm | 52.5 mm | 27.5 mm | ||
![]() PAA50-13C TT Electronics | In Stock | - | - | EN, IEC, TUV, UL | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | Chassis | Enclosed | - | - | Details | Bulk | PAA50 | 1 Output | 50 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 28.6 mm | 111.9 mm | 64.7 mm | ||
![]() PAAM100-18 TT Electronics | In Stock | - | - | EN/IEC/UL-60601 | 5 | 47 Hz to 63 Hz | + 70 C | - 30 C | Through Hole | Enclosed | - | - | Details | Bulk | PAAM100 | 1 Output | 100 W | 4000 VAC / 5656 VDC | Regulated | 90 VAC to 264 VAC | 35 mm | 109 mm | 58.5 mm | ||
![]() PAAM20-14 TT Electronics | In Stock | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | 47 Hz to 440 Hz | + 80 C | - 40 C | Through Hole | Enclosed | - | - | Details | Bulk | PAAM20 | 1 Output | 20 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 23.5 mm | 52.5 mm | 27.5 mm | ||
![]() PAAM60-13C TT Electronics | In Stock | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | 47 Hz to 440 Hz | + 80 C | - 40 C | Chassis | Enclosed | - | - | Details | Bulk | PAAM60 | 1 Output | 60 W | 4 kVAC | Regulated | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 33 mm | 112.9 mm | 64.7 mm | ||
![]() PAA30B-12 TT Electronics | In Stock | - | - | EN, IEC, TUV, UL | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | Through Hole | Enclosed | - | - | Details | Bulk | PAA30B | 1 Output | 30 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 21.7 mm | 64.3 mm | 45.1 mm | ||
![]() PAA25-14 TT Electronics | In Stock | - | - | EN, IEC, TUV, UL | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | Through Hole | Enclosed | - | - | Details | Bulk | PAA25 | 1 Output | 25 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 23.5 mm | 52.5 mm | 27.5 mm | ||
![]() PAAM15-10 TT Electronics | In Stock | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | 47 Hz to 440 Hz | + 80 C | - 40 C | Through Hole | Enclosed | - | - | Details | Bulk | PAAM15 | 1 Output | 15 W | 4 kVAC | Regulated | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 52.5 mm | 27.5 mm | ||
![]() PAA30B-12C TT Electronics | In Stock | - | - | EN, IEC, TUV, UL | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | Chassis | Enclosed | - | - | Details | Bulk | PAA30B | 1 Output | 30 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() PAA25-14C TT Electronics | In Stock | - | - | EN, IEC, TUV, UL | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | Chassis | Enclosed | - | - | Details | Bulk | PAA25 | 1 Output | 25 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() PAAM60-11 TT Electronics | In Stock | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | 47 Hz to 440 Hz | + 80 C | - 40 C | Through Hole | Enclosed | - | - | Details | Bulk | PAAM60 | 1 Output | 60 W | 4 kVAC | Regulated | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 27 mm | 89 mm | 63.5 mm | ||
![]() PAA30B-13 TT Electronics | In Stock | - | - | EN, IEC, TUV, UL | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | Through Hole | Enclosed | - | - | Details | Bulk | PAA30B | 1 Output | 30 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 21.7 mm | 64.3 mm | 45.1 mm | ||
![]() PAAM15-12 TT Electronics | In Stock | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | 47 Hz to 440 Hz | + 80 C | - 40 C | Through Hole | Enclosed | - | - | Details | Bulk | PAAM15 | 1 Output | 15 W | 4 kVAC | Regulated | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 52.5 mm | 27.5 mm | ||
![]() PAA50-14C TT Electronics | In Stock | - | - | EN, IEC, TUV, UL | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | Chassis | Enclosed | - | - | Details | Bulk | PAA50 | 1 Output | 50 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 28.6 mm | 111.9 mm | 64.7 mm | ||
![]() PAAM15-14C TT Electronics | In Stock | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | 47 Hz to 440 Hz | + 80 C | - 40 C | Chassis | Enclosed | - | - | Details | Bulk | PAAM15 | 1 Output | 15 W | 4 kVAC | Regulated | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() PAAM150-14 TT Electronics | In Stock | - | - | EN/IEC/UL-60601 | 5 | 47 Hz to 63 Hz | + 70 C | - 30 C | Through Hole | Enclosed | - | - | Details | Bulk | PAAM150 | 1 Output | 150 W | 4000 VAC / 5656 VDC | Regulated | 90 VAC to 264 VAC | 35 mm | 109 mm | 58.5 mm | ||
![]() PAAM60-14 TT Electronics | In Stock | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | 47 Hz to 440 Hz | + 80 C | - 40 C | Through Hole | Enclosed | - | - | Details | Bulk | PAAM60 | 1 Output | 60 W | 4 kVAC | Regulated | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 27 mm | 89 mm | 63.5 mm | ||
![]() PAAM150-18 TT Electronics | In Stock | - | - | EN/IEC/UL-60601 | 5 | 47 Hz to 63 Hz | + 70 C | - 30 C | Through Hole | Enclosed | - | - | Details | Bulk | PAAM150 | 1 Output | 150 W | 4000 VAC / 5656 VDC | Regulated | 90 VAC to 264 VAC | 35 mm | 109 mm | 58.5 mm | ||
![]() PAA50-13 TT Electronics | In Stock | - | - | EN, IEC, TUV, UL | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | Through Hole | Enclosed | - | - | Details | Bulk | PAA50 | 1 Output | 50 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 23.1 mm | 74.2 mm | 47 mm |