- Approvals
- Factory Pack QuantityFactory Pack Quantity
- Height
- Input Frequency
- Input Voltage
- Isolation Voltage
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Outputs
- Open Frame/Enclosed
Attribute column
Manufacturer
TT Electronics AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 2 | RoHS | Packaging | Series | Number of Outputs | Output Power | Isolation Voltage | Load Regulation | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PAA05-12 TT Electronics | In Stock | - | - | EN/IEC/UL-62368-1 | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | Through Hole | Enclosed | - | - | Details | Bulk | PAA05 | 1 Output | 5.04 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 17.5 mm | 37 mm | 27.5 mm | ||
![]() PAA10-12 TT Electronics | In Stock | - | - | EN/IEC/UL-62368-1 | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | Through Hole | Enclosed | - | - | Details | Bulk | PAA10 | 1 Output | 10 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 20 mm | 37 mm | 27.5 mm | ||
![]() PAAM30-13 TT Electronics | In Stock | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | 47 Hz to 440 Hz | + 80 C | - 40 C | Through Hole | Enclosed | - | - | Details | Bulk | PAAM30 | 1 Output | 30 W | 4 kVAC | Regulated | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 64.1 mm | 45.6 mm | ||
![]() PAAM30-10C TT Electronics | In Stock | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | 47 Hz to 440 Hz | + 80 C | - 40 C | Chassis | Enclosed | - | - | Details | Bulk | PAAM30 | 1 Output | 25 W | 4 kVAC | Regulated | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() PAAM30-12 TT Electronics | In Stock | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | 47 Hz to 440 Hz | + 80 C | - 40 C | Through Hole | Enclosed | - | - | Details | Bulk | PAAM30 | 1 Output | 30 W | 4 kVAC | Regulated | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 64.1 mm | 45.6 mm | ||
![]() PAAM20-12 TT Electronics | In Stock | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | 47 Hz to 440 Hz | + 80 C | - 40 C | Through Hole | Enclosed | - | - | Details | Bulk | PAAM20 | 1 Output | 20 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 23.5 mm | 52.5 mm | 27.5 mm | ||
![]() PAA10-14 TT Electronics | In Stock | - | - | EN/IEC/UL-62368-1 | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | Through Hole | Enclosed | - | - | Details | Bulk | PAA10 | 1 Output | 10 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 20 mm | 37 mm | 27.5 mm | ||
![]() PAA05-10-1 TT Electronics | In Stock | - | - | EN/IEC/UL-62368-1 | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | Through Hole | Enclosed | - | - | Details | Bulk | PAA05 | 1 Output | 5 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 17.5 mm | 37 mm | 27.5 mm |