- Number of Outputs
- Product
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Output Power
- Series
- Height
- Length
- Width
- Mounting Styles
- Open Frame/Enclosed
Attribute column
Manufacturer
TT Electronics AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Current-Channel 3 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Power - Convection | Power - Forced Air | RoHS | Unit Weight | Packaging | Series | Number of Outputs | Efficiency | Input Type | Output Power | Isolation Voltage | Load Regulation | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PPWAM150-17A TT Electronics | In Stock | - | - | - | 10 | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Open Frame | - | - | - | - | 100 W | 150 W | Details | - | Bulk | PPWAM150 | 1 Output | 92 % | - | 150 W | - | Regulated | Switching Supplies | 90 VAC to 264 VAC | 1.18 in | 3 in | 2 in | ||
![]() PPWAM150-17B TT Electronics | In Stock | - | - | - | 10 | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | - | - | - | - | - | 100 W | 150 W | Details | - | Bulk | PPWAM150 | 1 Output | 92 % | - | 150 W | - | Regulated | Switching Supplies | 90 VAC to 264 VAC | 1.5 in | 3.57 in | 2.52 in | ||
![]() PPWAM150-15C TT Electronics | In Stock | - | - | - | 10 | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | - | - | - | - | 100 W | 150 W | Details | - | Bulk | PPWAM150 | 1 Output | 92 % | - | 150 W | - | Regulated | Switching Supplies | 90 VAC to 264 VAC | 1.55 in | 3.57 in | 2.52 in | ||
![]() SRS-75-36 TT Electronics | In Stock | - | - | - | - | - | + 50 C | - 30 C | Chassis | Enclosed | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 75.6 W | - | - | Switching Supplies | 100 VAC to 240 VAC | 30 mm | 99 mm | 97 mm | ||
![]() SRS-50-36 TT Electronics | In Stock | - | - | - | - | - | + 50 C | - 30 C | Chassis | Enclosed | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 52.2 W | - | - | Switching Supplies | 100 VAC to 240 VAC | 30 mm | 99 mm | 82 mm | ||
![]() SRS-75-12 TT Electronics | In Stock | - | - | - | - | - | + 50 C | - 30 C | Chassis | Enclosed | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 72 W | - | - | Switching Supplies | 100 VAC to 240 VAC | 30 mm | 99 mm | 97 mm | ||
![]() PPWAM360-18A TT Electronics | In Stock | - | - | CE, cUL, IEC | 10 | 47 Hz to 63 Hz | + 70 C | 0 C | Chassis | Open Frame | - | - | - | - | - | - | - | - | - | - | 1 Output | 88 % | - | 360 W | 4 kVAC | Regulated | Switching Supplies | 90 VAC to 264 VAC | 30 mm | 152.4 mm | 101.6 mm | ||
![]() PPWAM280-12 TT Electronics | In Stock | - | - | CE, IEC, UL/cUL | 10 | 47 Hz to 63 Hz | + 70 C | 0 C | Chassis | Open Frame | - | - | - | - | - | - | - | - | - | - | 1 Output | 91 % | - | 280 W | 4 kVAC | Regulated | Switching Supplies | 90 VAC to 264 VAC | 30 mm | 127 mm | 76.2 mm | ||
![]() PPWAM280-17 TT Electronics | In Stock | - | - | CE, IEC, UL/cUL | 10 | 47 Hz to 63 Hz | + 70 C | 0 C | Chassis | Open Frame | - | - | - | - | - | - | - | - | - | - | 1 Output | 91 % | - | 280 W | 4 kVAC | Regulated | Switching Supplies | 90 VAC to 264 VAC | 30 mm | 127 mm | 76.2 mm | ||
![]() TAAM700-12C TT Electronics | In Stock | - | - | - | - | 47 Hz to 63 Hz | + 70 C | + 30 C | Chassis | Enclosed | - | - | - | - | - | - | Details | - | Bulk | TAAM700 | 1 Output | 89 % | - | 625 W | - | Regulated | Switching Supplies | 85 VAC to 264 VAC | 41 mm | 170.2 mm | 93 mm | ||
![]() DG-480-24 TT Electronics | In Stock | - | - | - | - | - | + 70 C | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 480 W | - | - | Switching Supplies | 90 VAC to 264 VAC | 124 mm | 127 mm | 70 mm | ||
![]() DG-360-24 TT Electronics | In Stock | - | - | - | - | - | + 70 C | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 360 W | - | - | Switching Supplies | 90 VAC to 264 VAC | 124 mm | 127 mm | 50 mm | ||
![]() TAAM700-18C TT Electronics | In Stock | - | - | - | - | - | + 70 C | + 30 C | Chassis | Enclosed | - | - | - | - | - | - | - | - | - | TAAM704 | 1 Output | - | - | 700 W | - | - | Switching Supplies | 85 VAC to 264 VAC | 41 mm | 170.2 mm | 93 mm | ||
![]() PPWAM360-18-1A TT Electronics | In Stock | - | - | CE, cUL, IEC | 10 | 47 Hz to 63 Hz | + 70 C | 0 C | Chassis | Open Frame | - | - | - | - | - | - | - | - | - | - | 1 Output | 88 % | - | 360 W | 4 kVAC | Regulated | Switching Supplies | 90 VAC to 264 VAC | 30 mm | 152.4 mm | 101.6 mm | ||
![]() PDAM240-12A-H TT Electronics | In Stock | - | - | - | 30 | 63 Hz | + 70 C | - 30 C | Chassis | Open Frame | - | - | - | - | - | - | Details | 8.254107 oz | - | PDAM240 | 1 Output | 92.5 % | - | 240 W | - | Regulated | Switching Supplies | 264 VAC | 27.6 mm | 103.9 mm | 52 mm | ||
![]() PDAM500-18A TT Electronics | In Stock | - | - | - | 24 | 63 Hz | + 70 C | - 40 C | Chassis | Open Frame | - | - | - | - | - | - | Details | 1.058 lbs | - | PDAM500 | 1 Output | 93 % | - | 500 W | - | Regulated | Switching Supplies | 264 VAC, 370 VDC | 32.5 mm | 136 mm | 76.2 mm | ||
![]() PPWAM150-14A TT Electronics | In Stock | - | - | - | 10 | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Open Frame | - | - | - | - | 100 W | 150 W | Details | - | Bulk | PPWAM150 | 1 Output | 92 % | - | 150 W | - | Regulated | Switching Supplies | 90 VAC to 264 VAC | 1.18 in | 3 in | 2 in | ||
![]() PPWAM150-19B TT Electronics | In Stock | - | - | - | 10 | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | - | - | - | - | - | 100 W | 150 W | Details | - | Bulk | PPWAM150 | 1 Output | 92 % | - | 150 W | - | Regulated | Switching Supplies | 90 VAC to 264 VAC | 1.5 in | 3.57 in | 2.52 in | ||
![]() PPWAM150-19A TT Electronics | In Stock | - | - | - | 10 | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Open Frame | - | - | - | - | 100 W | 150 W | Details | - | Bulk | PPWAM150 | 1 Output | 92 % | - | 150 W | - | Regulated | Switching Supplies | 90 VAC to 264 VAC | 1.18 in | 3 in | 2 in | ||
![]() PPWAM150-19C TT Electronics | In Stock | - | - | - | 10 | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | - | - | - | - | 100 W | 150 W | Details | - | Bulk | PPWAM150 | 1 Output | 92 % | - | 150 W | - | Regulated | Switching Supplies | 90 VAC to 264 VAC | 1.55 in | 3.57 in | 2.52 in |