- Connector Type
- DC Output Connector
- DC Output Cord Length
- Efficiency
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Outputs
- Output Power
- Mounting Styles
- Region
- Approvals
Attribute column
Manufacturer
TT Electronics AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Inlet Type | AC Plug included/required | Approvals | Center Pin Length | Connector A Polarity | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Series | Connector Type | Number of Outputs | Efficiency | Output Power | Load Regulation | Standard | Input Voltage | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PUP25N3-13-2 TT Electronics | In Stock | - | - | C14 | Required | CSA 22.2, UL | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1500 mm | 10 | - | + 40 C | 0 C | Desktop | Details | 4 oz | - | Barrel Connector | 1 Output | Level VI | 25 W | Not Regulated | - | 90 VAC to 264 VAC | Universal | 29.6 mm | 94 mm | 38.4 mm | ||
![]() PEAD310-12 TT Electronics | In Stock | - | - | C14 | - | CE, UL | - | - | 6 Pin Molex Mini Fit | 1200 mm | 50 | - | + 60 C | 0 C | Desktop | - | - | - | Rectangular Connector | 1 Output | Level VI | 250 W | Regulated | - | 90 VAC to 264 VAC | Universal | 51 mm | 197.7 mm | 102 mm | ||
![]() PUP230N3-13-2-1 TT Electronics | In Stock | - | - | C14 | Required | CSA 22.2, UL | - | - | 6 Pin Rectangular | 1500 mm | 10 | - | + 40 C | 0 C | Desktop | Details | 1.323 lbs | - | Rectangular Connector | 1 Output | Level VI | 230 W | Not Regulated | - | 90 VAC to 264 VAC | Universal | 32.2 mm | 177 mm | 85.6 mm | ||
![]() PEAD310-13-2 TT Electronics | In Stock | - | - | C14 | - | CE, UL | - | - | 6 Pin Molex Mini Fit | 1200 mm | 50 | - | + 60 C | 0 C | Desktop | - | - | - | Rectangular Connector | 1 Output | Level VI | 300 W | Regulated | - | 90 VAC to 264 VAC | Universal | 51 mm | 197.7 mm | 102 mm | ||
![]() PUP120NS3-12 TT Electronics | In Stock | - | - | - | Required | CSA 22.2, UL | - | - | 4 Pin DIN Plug | 1500 mm | 10 | - | + 40 C | 0 C | - | Details | 0.147092 oz | - | DIN Connector | 1 Output | Level VI | 120 W | - | - | 90 VAC to 264 VAC | Universal | - | - | - | ||
![]() PUP330N3-14 TT Electronics | In Stock | - | - | C14 | - | CSA 22.2, UL | - | - | 4 Pin DIN Plug | 1200 mm | 10 | - | + 40 C | 0 C | Desktop | Details | 1.653 lbs | - | DIN Connector | 1 Output | Level VI | 330 W | Not Regulated | - | 90 VAC to 264 VAC | Universal | 27 mm | 200 mm | 100 mm | ||
![]() PUP25N3-10 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW3479-VI TT Electronics | In Stock | - | - | - | Required | BSMI, CB, CCC, CE, CuL, FCC, GS, PSE | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.5 m | - | - | + 40 C | 0 C | Desktop | - | - | - | Barrel Connector | 1 Output | Level VI | 120 W | - | - | 90 VAC to 264 VAC | Universal | 39 mm | 168 mm | 66 mm | ||
![]() PSAD65-12-B1 TT Electronics | In Stock | - | - | - | Required | - | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 61 | - | + 60 C | 0 C | Desktop | Details | 9.599985 oz | PSAD65 | Barrel Connector | 1 Output | Level VI | 65 W | Regulated | PSE | 90 VAC to 264 VAC | Universal | 32.5 mm | 136 mm | 76.2 mm | ||
![]() PUP150N3S-14 TT Electronics | In Stock | - | - | C6 | - | CSA 22.2, UL | - | - | 4 Pin DIN Plug | 1800 mm | 10 | - | + 40 C | 0 C | Desktop | Details | 14.109585 oz | - | DIN Connector | 1 Output | Level VI | 150 W | Not Regulated | - | 90 VAC to 264 VAC | Universal | 25.4 mm | 151.3 mm | 75.6 mm | ||
![]() PUP270-19-S TT Electronics | In Stock | - | - | C14 | Required | CSA 22.2, UL | - | - | 6 Pin JWT Mini Fit | 800 mm | 10 | - | + 60 C | 0 C | Desktop | Details | 2.425 lbs | - | Rectangular Connector | 1 Output | Level VI | 270 W | Not Regulated | - | 90 VAC to 264 VAC | Universal | 41.5 mm | 204 mm | 87.6 mm | ||
![]() PUP120N3S-18 TT Electronics | In Stock | - | - | C6 | Required | CSA 22.2, UL | - | - | 4 Pin DIN Plug | 1500 mm | 10 | - | + 40 C | 0 C | Desktop | Details | 1 lb | - | DIN Connector | 1 Output | Level VI | 120 W | Not Regulated | - | 90 VAC to 264 VAC | Universal | 25.4 mm | 151.3 mm | 75.6 mm | ||
![]() PEAMD310-12 TT Electronics | In Stock | - | - | C14 | - | CE, UL | - | - | 6 Pin Molex Mini Fit | 1200 mm | 50 | - | + 60 C | 0 C | Desktop | - | - | - | Rectangular Connector | 1 Output | Level VI | 250 W | Not Regulated | - | 90 VAC to 264 VAC | Universal | 51 mm | 197.7 mm | 102 mm | ||
![]() PEAMD310-18 TT Electronics | In Stock | - | - | C14 | - | CE, UL | - | - | 6 Pin Molex Mini Fit | 1200 mm | 50 | - | + 60 C | 0 C | Desktop | - | - | - | Rectangular Connector | 1 Output | Level VI | 310 W | Not Regulated | - | 90 VAC to 264 VAC | Universal | 51 mm | 197.7 mm | 102 mm | ||
![]() PEAMD310-13-2 TT Electronics | In Stock | - | - | C14 | - | CE, UL | - | - | 6 Pin Molex Mini Fit | 1200 mm | 50 | - | + 60 C | 0 C | Desktop | - | - | - | Rectangular Connector | 1 Output | Level VI | 300 W | Not Regulated | - | 90 VAC to 264 VAC | Universal | 51 mm | 197.7 mm | 102 mm | ||
![]() PUP270-13-2-S TT Electronics | In Stock | - | - | C14 | - | CSA 22.2, UL | - | - | 6 Pin JWT Mini Fit | 800 mm | 10 | - | + 60 C | 0 C | Desktop | Details | 2.425 lbs | - | Rectangular Connector | 1 Output | Level VI | 270 W | Not Regulated | - | 90 VAC to 264 VAC | Universal | 41.5 mm | 204 mm | 87.6 mm | ||
![]() T5994ST TT Electronics | In Stock | - | - | - | Included | CE, CUL, FCC, GS, RCM, UL | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | - | - | + 40 C | 0 C | Desktop | - | - | - | Barrel Connector | 1 Output | 88 % | 60 W | - | - | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | 34 mm | 118 mm | 51.4 mm | ||
![]() SW4328-C TT Electronics | In Stock | - | - | - | Required | BSMI, CB, CCC, CE, CuL, FCC, GS, PSE, UL | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.5 m | - | Miscellaneous | + 40 C | 0 C | Desktop | - | - | - | Barrel Connector | 1 Output | Level VI | 65 W | - | - | 90 VAC to 264 VAC | Universal | 38 mm | 115 mm | 53 mm | ||
![]() SW3477D TT Electronics | In Stock | - | - | - | Required | BSMI, CB, CCC, CE, CUL, FCC, UL | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | - | - | + 40 C | 0 C | Desktop | - | - | - | Barrel Connector | 1 Output | Level V | 120 W | - | - | 90 VAC to 264 VAC | Universal | 40 mm | 179 mm | 65 mm | ||
![]() T5890ST TT Electronics | In Stock | - | - | - | Included | CE, CUL, FCC, GS, RCM, UL | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.53 m | - | - | + 40 C | 0 C | Desktop | - | - | - | Barrel Connector | 1 Output | Level VI | 18 W | - | - | 90 VAC to 264 VAC | - | 31 mm | 80.6 mm | 50 mm |