- Connector Type
- DC Output Connector
- DC Output Cord Length
- Efficiency
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Outputs
- Output Power
- Mounting Styles
- Region
- Approvals
Attribute column
Manufacturer
TT Electronics AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Inlet Type | AC Plug included/required | Approvals | Center Pin Length | Connector A Polarity | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Packaging | Series | Connector Type | Subcategory | Number of Outputs | Efficiency | Output Power | Load Regulation | Standard | Compliance | Input Voltage | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PUP90N3-18 TT Electronics | In Stock | - | - | C14 | - | CE, CSA 22.2, UL/CUL | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1500 mm | 10 | + 40 C | 0 C | Desktop | Details | 12.698626 oz | - | - | Barrel Connector | - | 1 Output | Level VI | 90 W | Not Regulated | - | - | 90 VAC to 264 VAC | Universal | 25.4 mm | 140.1 mm | - | ||
![]() PUP15N3-10 TT Electronics | In Stock | - | - | - | - | - | - | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1.5 m | 10 | + 40 C | 0 C | Desktop | Details | - | Bulk | PUP15N3 | Barrel Connector | - | 1 Output | Level VI | 15 W | - | - | - | 90 VAC to 264 VAC | Universal | - | - | - | ||
![]() PUP270-12-S TT Electronics | In Stock | - | - | C14 | Required | CSA 22.2, UL | - | - | 6 Pin JWT Mini Fit | 800 mm | 10 | + 60 C | 0 C | Desktop | Details | 2.425 lbs | - | - | Rectangular Connector | - | 1 Output | Level VI | 240 W | Not Regulated | - | - | 90 VAC to 264 VAC | Universal | 41.5 mm | 204 mm | 87.6 mm | ||
![]() PUP96N3-12 TT Electronics | In Stock | - | - | C14 | - | CSA 22.2, UL | - | - | 4 Pin DIN Plug | 1500 mm | 10 | + 40 C | 0 C | Desktop | Details | 1 lb | - | - | DIN Connector | - | 1 Output | Level VI | 96 W | Not Regulated | - | - | 90 VAC to 264 VAC | Universal | 25.4 mm | 151.3 mm | 75.6 mm | ||
![]() SW4324-C TT Electronics | In Stock | - | - | - | Required | BSMI, CB, CCC, CE, CuL, FCC, GS, PSE, UL | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.5 m | - | + 40 C | 0 C | Desktop | - | - | - | - | Barrel Connector | AC-DC Power Supply | 1 Output | Level V | 40 W | Regulated | - | BSMI, CB, CCC, CE, CuL, FCC, GS, PSE, UL | 90 VAC to 264 VAC | Universal | - | - | 53 mm | ||
![]() SW4327C TT Electronics | In Stock | - | - | - | Required | BSMI, CB, CCC, CE, CuL, FCC, GS, PSE | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.5 m | - | + 40 C | 0 C | Desktop | - | - | - | - | Barrel Connector | - | 1 Output | Level V | 65 W | - | - | - | 90 VAC to 264 VAC | Universal | 38 mm | 115 mm | 53 mm | ||
![]() SW3634 TT Electronics | In Stock | - | - | - | Required | BSMI, CB, CCC, CE, CuL, FCC, GS, PSE | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.5 m | - | + 40 C | 0 C | Desktop | - | - | - | - | Barrel Connector | AC-DC Power Supply | 1 Output | Level V | 120 W | Regulated | - | BSMI, CB, CCC, CE, CuL, FCC, GS, PSE | 90 VAC to 264 VAC | Universal | - | - | 66 mm | ||
![]() SW4044F TT Electronics | In Stock | - | - | - | Required | BSMI, CB, CCC, CE, CuL, FCC, GS, PSE | - | - | 4 Pin DIN Plug | 1.2 m | - | + 40 C | 0 C | Desktop | - | - | - | - | DIN Connector | AC-DC Power Supply | 1 Output | Level V | 200 W | Regulated | - | BSMI, CB, CCC, CE, CuL, FCC, GS, PSE | 90 VAC to 264 VAC | Universal | - | - | 81 mm | ||
![]() PEAMD310-14 TT Electronics | In Stock | - | - | C14 | - | CE, UL | - | - | 6 Pin Molex Mini Fit | 1200 mm | 50 | + 60 C | 0 C | Desktop | - | - | - | - | Rectangular Connector | - | 1 Output | Level VI | 300 W | Not Regulated | - | - | 90 VAC to 264 VAC | Universal | 51 mm | 197.7 mm | 102 mm | ||
![]() PSAD65-18-B1 TT Electronics | In Stock | - | - | - | Required | - | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 61 | + 70 C | - 40 C | Desktop | Details | 9.599985 oz | - | PSAD65 | Barrel Connector | - | 1 Output | Level VI | 65 W | Regulated | PSE | - | 90 VAC to 264 VAC | Universal | 32.5 mm | 136 mm | 76.2 mm | ||
![]() PEAD310-17 TT Electronics | In Stock | - | - | C14 | - | CE, UL | - | - | 6 Pin Molex Mini Fit | 1200 mm | 50 | + 60 C | 0 C | Desktop | - | - | - | - | Rectangular Connector | - | 1 Output | Level VI | 310 W | Regulated | - | - | 90 VAC to 264 VAC | Universal | 51 mm | 197.7 mm | 102 mm | ||
![]() PPWAMD-300-12 TT Electronics | In Stock | - | - | - | - | CE, cUL, IEC 60601 | - | - | 10 Pin Molex Mini Fit | 800 mm | 10 | + 60 C | - 30 C | Desktop | - | - | - | - | Rectangular Connector | - | 1 Output | Level VI | 300 W | Regulated | - | - | 90 VAC to 264 VAC | Universal | 45 mm | 222 mm | 112 mm | ||
![]() PUP120N3-14 TT Electronics | In Stock | - | - | C14 | - | CSA 22.2, UL | - | - | 4 Pin DIN Plug | 1500 mm | 10 | + 40 C | 0 C | Desktop | Details | 1 lb | - | - | DIN Connector | - | 1 Output | Level VI | 120 W | Not Regulated | - | - | 90 VAC to 264 VAC | Universal | 25.4 mm | 151.3 mm | 75.6 mm | ||
![]() PUP90N3S-18 TT Electronics | In Stock | - | - | C6 | Required | CE, CSA 22.2, UL/CUL | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1500 mm | 10 | + 40 C | 0 C | Desktop | Details | 12.698626 oz | - | - | Barrel Connector | - | 1 Output | Level VI | 90 W | Not Regulated | - | - | 90 VAC to 264 VAC | Universal | 25.4 mm | 140.1 mm | - | ||
![]() PUP150N3S-12 TT Electronics | In Stock | - | - | C6 | Required | CSA 22.2, UL | - | - | 4 Pin DIN Plug | 1800 mm | 10 | + 40 C | 0 C | Desktop | Details | 14.109585 oz | - | - | DIN Connector | - | 1 Output | Level VI | 150 W | Not Regulated | - | - | 90 VAC to 264 VAC | Universal | 25.4 mm | 151.3 mm | 75.6 mm | ||
![]() PUP25N3-12 TT Electronics | In Stock | - | - | C14 | - | CSA 22.2, UL | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1500 mm | 10 | + 40 C | 0 C | Desktop | Details | 4 oz | - | - | Barrel Connector | - | 1 Output | Level VI | 25 W | Not Regulated | - | - | 90 VAC to 264 VAC | Universal | 29.6 mm | 94 mm | 38.4 mm | ||
![]() PUP96N3S-12 TT Electronics | In Stock | - | - | C6 | Required | CSA 22.2, UL | - | - | 4 Pin DIN Plug | 1500 mm | 10 | + 40 C | 0 C | Desktop | Details | 1 lb | - | - | DIN Connector | - | 1 Output | Level VI | 96 W | Not Regulated | - | - | 90 VAC to 264 VAC | Universal | 25.4 mm | 151.3 mm | 75.6 mm | ||
![]() PUP150N3-19 TT Electronics | In Stock | - | - | C14 | - | CSA 22.2, UL | - | - | 4 Pin DIN Plug | 1800 mm | 10 | + 40 C | 0 C | Desktop | Details | 14.109585 oz | - | - | DIN Connector | - | 1 Output | Level VI | 150 W | Not Regulated | - | - | 90 VAC to 264 VAC | Universal | 25.4 mm | 151.3 mm | 75.6 mm | ||
![]() PUP120N3S-19 TT Electronics | In Stock | - | - | C6 | - | CSA 22.2, UL | - | - | 4 Pin DIN Plug | 1500 mm | 10 | + 40 C | 0 C | Desktop | Details | 1 lb | - | - | DIN Connector | - | 1 Output | Level VI | 120 W | Not Regulated | - | - | 90 VAC to 264 VAC | Universal | 25.4 mm | 151.3 mm | 75.6 mm | ||
![]() PUP90N3S-14 TT Electronics | In Stock | - | - | C6 | - | CE, CSA 22.2, UL/CUL | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1500 mm | 10 | + 40 C | 0 C | Desktop | Details | 12.698626 oz | - | - | Barrel Connector | - | 1 Output | Level VI | 90 W | Not Regulated | - | - | 90 VAC to 264 VAC | Universal | 25.4 mm | 140.1 mm | - |