- Resistance
- Temperature Coefficient
- Tolerance
- RoHS
- Series
- Height
- Length
- Packaging
- Width
- Maximum Operating Temperature
- Power Rating
- Termination Style
Attribute column
Manufacturer
TT Electronics Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Mounting Feature | Housing Material | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Termination Style | Lead Style | Lead/Base Style | Coating, Housing Type | Product | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WH300-10RJI TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSHR3-100RKLW TT Electronics | In Stock | - | - | - | - | - | - | - | 20 | + 400 C | - | Chassis Mount | Details | 240 V | - | Box | - | WSHR | - | 10 % | - | - | - | 500 PPM / C | Ultra Low Profile Resistors | 100 Ohms | - | - | - | High Power | - | 576 W | - | Wire Lead | - | - | - | - | - | 0.9 mm | - | 101.6 mm | 70 mm | - | - | ||
![]() WSHR5-47RKTW TT Electronics | In Stock | - | - | - | - | - | - | - | 40 | + 400 C | - | Chassis Mount | Details | 120 V | - | Box | - | WSHR | - | 10 % | - | - | - | 500 PPM / C | Ultra Low Profile Resistors | 47 Ohms | - | - | - | High Power | - | 306 W | - | Quick Connect | - | - | - | - | - | 1.5 mm | - | 122 mm | 70 mm | - | - | ||
![]() WSHR3-47RKLW TT Electronics | In Stock | - | - | - | - | - | - | - | 20 | + 400 C | - | Chassis Mount | Details | 120 V | - | Box | - | WSHR | - | 10 % | - | - | - | 500 PPM / C | Ultra Low Profile Resistors | 47 Ohms | - | - | - | High Power | - | 306 W | - | Wire Lead | - | - | - | - | - | 0.9 mm | - | 101.6 mm | 70 mm | - | - | ||
![]() WDBR7UL-15RKLW TT Electronics | In Stock | - | - | - | - | - | - | - | 20 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | - | WDBR-UL | - | 10 % | - | - | - | 600 PPM / C | - | 15 Ohms | - | - | - | - | - | 7 kW | - | Wire Lead | - | - | - | - | - | 1.5 mm | - | 152.4 mm | 101.6 mm | - | - | ||
![]() WDBR3UL-100RKIW TT Electronics | In Stock | - | - | - | - | - | - | - | 40 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | - | WDBR-UL | - | 10 % | - | - | - | 600 PPM / C | - | 100 Ohms | - | - | - | - | - | 3.5 kW | - | Solder Pad | - | - | - | - | - | 0.9 mm | - | 101.6 mm | 70 mm | - | - | ||
![]() WDBR7UL-100RKLW TT Electronics | In Stock | - | - | - | - | - | - | - | 20 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | - | WDBR-UL | - | 10 % | - | - | - | 600 PPM / C | - | 100 Ohms | - | - | - | - | - | 7 kW | - | Wire Lead | - | - | - | - | - | 1.5 mm | - | 152.4 mm | 101.6 mm | - | - | ||
![]() WDBR7UL-50RKIW TT Electronics | In Stock | - | - | - | - | - | - | - | 20 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | - | WDBR-UL | - | 10 % | - | - | - | 600 PPM / C | - | 50 Ohms | - | - | - | - | - | 7 kW | - | Solder Pad | - | - | - | - | - | 1.5 mm | - | 152.4 mm | 101.6 mm | - | - | ||
![]() WDBR5UL-100RKLW TT Electronics | In Stock | - | - | - | - | - | - | - | 20 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | - | WDBR-UL | - | 10 % | - | - | - | 600 PPM / C | - | 100 Ohms | - | - | - | - | - | 5 kW | - | Wire Lead | - | - | - | - | - | 1.5 mm | - | 122 mm | 70 mm | - | - | ||
![]() WDBR3UL-12RKLW TT Electronics | In Stock | - | - | - | - | - | - | - | 20 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | - | WDBR-UL | - | 10 % | - | - | - | 600 PPM / C | - | 12 Ohms | - | - | - | - | - | 3.5 kW | - | Wire Lead | - | - | - | - | - | 0.9 mm | - | 101.6 mm | 70 mm | - | - | ||
![]() WPRT50AB-33RJB168 TT Electronics | In Stock | - | - | - | Through Hole | - | - | Ceramic | - | + 155 C | - 55 C | - | Compliant | - | - | Bulk | - | - | - | 5 % | - | - | Quick Connect | 350 ppm/°C | - | 33 Ω | 155 °C | -55 °C | Wirewound | - | - | 50 W | 50 W | Quick Connect | - | Quick Connect | - | - | Automotive AEC-Q200 | 19.9898 mm | - | 89.9922 mm | 19 mm | No SVHC | - | ||
![]() AP1602-6K8JI TT Electronics | In Stock | - | - | - | - | - | - | - | 10 | + 375 C | - 55 C | Chassis Mount | Details | 350 V | - | Bulk | - | 1600/1900 | - | 5 % | - | - | - | 75 PPM / C | - | 6.8 kOhms | - | - | - | - | - | 17 W | - | - | - | - | - | Tubular Resistors | Tubular Vitreous Enamelled | - | - | - | - | - | - | ||
![]() WPRT50AB-22RJB168 TT Electronics | In Stock | - | - | - | Through Hole | - | - | Ceramic | - | + 155 C | - 55 C | - | Compliant | - | - | Bulk | - | - | - | 5 % | - | - | Quick Connect | 350 ppm/°C | - | 22 Ω | 155 °C | -55 °C | Wirewound | - | - | 50 W | 50 W | Quick Connect | - | Quick Connect | - | - | Automotive AEC-Q200 | 19.9898 mm | - | 89.9922 mm | 19 mm | No SVHC | - | ||
![]() WPRT50AB-470RJB168 TT Electronics | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | Compliant | - | - | Bulk | - | - | - | 5 % | - | - | Quick Connect | 350 ppm/°C | - | 470 Ω | 155 °C | -55 °C | Wirewound | - | - | 50 W | 50 W | - | - | Quick Connect | - | - | Automotive AEC-Q200 | 19.9898 mm | - | 89.9922 mm | 18.9992 mm | No SVHC | - | ||
![]() WPRT20AB-15RJB270 TT Electronics/Welwyn | In Stock | - | Datasheet | 26 Weeks | Through Hole | Radial, Rectangular Case | Brackets | Ceramic | - | - | - | - | - | - | -55°C~155°C | Bulk | 2012 | WPRT | 2.480Lx0.492W 63.00mmx12.50mm | ±5% | Discontinued | 1 (Unlimited) | Quick Connect | ±400ppm/°C | - | 15Ohms | 155°C | -55°C | Wirewound | - | 20W | 20W | 20W | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Ceramic | - | Automotive AEC-Q200, Flame Proof, Safety | 14.5034mm | 0.866 22.00mm | 62.992mm | 12.4968mm | No SVHC | RoHS Compliant | ||
![]() WDBR1UL-50RKLW TT Electronics | In Stock | - | - | - | - | - | - | - | 40 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | - | WDBR-UL | - | 10 % | - | - | - | 600 PPM / C | - | 50 Ohms | - | - | - | - | - | 1.5 kW | - | Wire Lead | - | - | - | - | - | 0.9 mm | - | 49.3 mm | 35.9 mm | - | - | ||
![]() WDBR1UL-25RKIW TT Electronics | In Stock | - | - | - | - | - | - | - | 100 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | - | WDBR-UL | - | 10 % | - | - | - | 600 PPM / C | - | 25 Ohms | - | - | - | - | - | 1.5 kW | - | Solder Pad | - | - | - | - | - | 0.9 mm | - | 49.3 mm | 35.9 mm | - | - | ||
![]() WDBR7UL-15RKIW TT Electronics | In Stock | - | - | - | - | - | - | - | 20 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | - | WDBR-UL | - | 10 % | - | - | - | 600 PPM / C | - | 15 Ohms | - | - | - | - | - | 7 kW | - | Solder Pad | - | - | - | - | - | 1.5 mm | - | 152.4 mm | 101.6 mm | - | - | ||
![]() WDBR1UL-50RKIW TT Electronics | In Stock | - | - | - | - | - | - | - | 100 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | - | WDBR-UL | - | 10 % | - | - | - | 600 PPM / C | - | 50 Ohms | - | - | - | - | - | 1.5 kW | - | Solder Pad | - | - | - | - | - | 0.9 mm | - | 49.3 mm | 35.9 mm | - | - | ||
![]() WDBR2UL-150RKLW TT Electronics | In Stock | - | - | - | - | - | - | - | 40 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | - | WDBR-UL | - | 10 % | - | - | - | 600 PPM / C | - | 150 Ohms | - | - | - | - | - | 2 kW | - | Wire Lead | - | - | - | - | - | 0.9 mm | - | 61 mm | 40.6 mm | - | - |