- Resistance
- Temperature Coefficient
- Tolerance
- RoHS
- Series
- Height
- Length
- Packaging
- Width
- Maximum Operating Temperature
- Power Rating
- Termination Style
Attribute column
Manufacturer
TT Electronics Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Power Rating | Max Power Dissipation | Termination Style | Lead/Base Style | Operating Temperature Range | Product | Features | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WH25-10RFI TT Electronics | In Stock | - | - | - | 200 | + 200 C | - 55 C | Chassis Mount | Details | 0.458562 oz | 500 V | Bulk | WH | 1 % | - | 50 PPM / C | - | 10 Ohms | - | - | - | - | - | 25 W | - | Solder Lug | - | - 55 C to + 200 C | Aluminum Housed Resistors | Aluminum Housed Resistors | 15 mm | 29 mm | 28 mm | - | ||
![]() C1607-50KJI TT Electronics | In Stock | - | - | - | - | - | - | Chassis Mount | - | - | - | - | 1600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubular Resistors | - | - | - | - | - | ||
![]() WSHR7-22RKLW TT Electronics | In Stock | - | - | - | 20 | + 400 C | - | Chassis Mount | Details | - | - | Bulk | WSHR | 10 % | - | 500 PPM / C | Ultra Low Profile Resistors | 22 Ohms | - | - | - | High Power | - | - | - | Wire Lead | - | - | - | - | 1.5 mm | 152.4 mm | 101.6 mm | - | ||
![]() WSHR7-100RKLW TT Electronics | In Stock | - | - | - | 20 | + 400 C | - | Chassis Mount | Details | - | 240 V | Box | WSHR | 10 % | - | 500 PPM / C | Ultra Low Profile Resistors | 100 Ohms | - | - | - | High Power | - | 576 W | - | Wire Lead | - | - | - | - | 1.5 mm | 152.4 mm | 101.6 mm | - | ||
![]() WSHR2-100RKTW TT Electronics | In Stock | - | - | - | 80 | + 400 C | - | Chassis Mount | Details | - | 240 V | Box | WSHR | 10 % | - | 500 PPM / C | Ultra Low Profile Resistors | 100 Ohms | - | - | - | High Power | - | 576 W | - | Quick Connect | - | - | - | - | 0.9 mm | 61 mm | 40.6 mm | - | ||
![]() WSHR5-22RKIW TT Electronics | In Stock | - | - | - | 40 | + 400 C | - | Chassis Mount | Details | - | 120 V | Box | WSHR | 10 % | - | 500 PPM / C | Ultra Low Profile Resistors | 22 Ohms | - | - | - | High Power | - | 655 W | - | Solder Pad | - | - | - | - | 1.5 mm | 122 mm | 70 mm | - | ||
![]() WSHR7-22RKTW TT Electronics | In Stock | - | - | - | 20 | + 400 C | - | Chassis Mount | Details | - | - | Bulk | WSHR | 10 % | - | 500 PPM / C | Ultra Low Profile Resistors | 22 Ohms | - | - | - | High Power | - | - | - | Quick Connect | - | - | - | - | 1.5 mm | 152.4 mm | 101.6 mm | - | ||
![]() WPRT50AB-220RJB168 TT Electronics | In Stock | - | - | Ceramic | - | + 155 C | - 55 C | - | Non-Compliant | - | - | Bulk | WPRT | 5 % | Quick Connect | 350 ppm/°C | - | 220 Ω | 155 °C | -55 °C | Wirewound | - | Female | 50 W | 50 W | Quick Connect | Quick Connect | - | - | Automotive AEC-Q200 | 19.9898 mm | 89.9922 mm | 19 mm | No SVHC | ||
![]() LAS11001JTR TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS520R0F TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WH100-300RJ TT Electronics | In Stock | - | - | - | - | + 200 C | - 55 C | - | - | - | 1.9 kV | - | - | 5 % | - | 100 PPM / C | - | 300 Ohms | - | - | - | - | - | 100 W | - | Solder Lug | - | - | - | Aluminum Housed Resistors | 24.1 mm | 65.2 mm | 47.5 mm | - | ||
![]() WSHR1/2-100RKIW TT Electronics | In Stock | - | - | - | 180 | + 400 C | - | Chassis Mount | Details | - | 120 V | Box | WSHR | 10 % | - | 500 PPM / C | Ultra Low Profile Resistors | 100 Ohms | - | - | - | High Power | - | 144 W | - | Solder Pad | - | - | - | - | 0.9 mm | 31.9 mm | 28.1 mm | - | ||
![]() WSHR1-22RKIW TT Electronics | In Stock | - | - | - | 100 | + 400 C | - | Chassis Mount | Details | - | 120 V | Box | WSHR | 10 % | - | 500 PPM / C | Ultra Low Profile Resistors | 22 Ohms | - | - | - | High Power | - | 655 W | - | Solder Pad | - | - | - | - | 0.9 mm | 49.3 mm | 35.9 mm | - | ||
![]() WSHR3-100RKIW TT Electronics | In Stock | - | - | - | 40 | + 400 C | - | Chassis Mount | Details | - | 240 V | Box | WSHR | 10 % | - | 500 PPM / C | Ultra Low Profile Resistors | 100 Ohms | - | - | - | High Power | - | 576 W | - | Solder Pad | - | - | - | - | 0.9 mm | 101.6 mm | 70 mm | - | ||
![]() WSHR7-100RKTW TT Electronics | In Stock | - | - | - | 20 | + 400 C | - | Chassis Mount | Details | - | 240 V | Box | WSHR | 10 % | - | 500 PPM / C | Ultra Low Profile Resistors | 100 Ohms | - | - | - | High Power | - | 576 W | - | Quick Connect | - | - | - | - | 1.5 mm | 152.4 mm | 101.6 mm | - | ||
![]() WSHR2-22RKIW TT Electronics | In Stock | - | - | - | 100 | + 400 C | - | Chassis Mount | Details | - | 120 V | Box | WSHR | 10 % | - | 500 PPM / C | Ultra Low Profile Resistors | 22 Ohms | - | - | - | High Power | - | 655 W | - | Solder Pad | - | - | - | - | 0.9 mm | 61 mm | 40.6 mm | - | ||
![]() WSHR3-100RKTW TT Electronics | In Stock | - | - | - | 40 | + 400 C | - | Chassis Mount | Details | - | 240 V | Box | WSHR | 10 % | - | 500 PPM / C | Ultra Low Profile Resistors | 100 Ohms | - | - | - | High Power | - | 576 W | - | Quick Connect | - | - | - | - | 0.9 mm | 101.6 mm | 70 mm | - | ||
![]() WSHR7-100RKIW TT Electronics | In Stock | - | - | - | 20 | + 400 C | - | Chassis Mount | Details | - | 240 V | Box | WSHR | 10 % | - | 500 PPM / C | Ultra Low Profile Resistors | 100 Ohms | - | - | - | High Power | - | 576 W | - | Solder Pad | - | - | - | - | 1.5 mm | 152.4 mm | 101.6 mm | - | ||
![]() WDBR2UL-50RKLW TT Electronics | In Stock | - | - | - | 40 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | WDBR-UL | 10 % | - | 600 PPM / C | - | 50 Ohms | - | - | - | - | - | 2 kW | - | Wire Lead | - | - | - | - | 0.9 mm | 61 mm | 40.6 mm | - | ||
![]() WDBR3UL-47RKIW TT Electronics | In Stock | - | - | - | 40 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | WDBR-UL | 10 % | - | 600 PPM / C | - | 47 Ohms | - | - | - | - | - | 3.5 kW | - | Solder Pad | - | - | - | - | 0.9 mm | 101.6 mm | 70 mm | - |