- Resistance
- Temperature Coefficient
- Tolerance
- RoHS
- Series
- Height
- Length
- Packaging
- Width
- Maximum Operating Temperature
- Power Rating
- Termination Style
Attribute column
Manufacturer
TT Electronics Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WDBR2UL-22RKLW TT Electronics | In Stock | - | - | 40 | + 200 C | - 55 C | Chassis Mount | - | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 22 Ohms | - | 2 kW | Wire Lead | 0.9 mm | 61 mm | 40.6 mm | ||
![]() WDBR1UL-22RKIW TT Electronics | In Stock | - | - | 100 | + 200 C | - 55 C | Chassis Mount | - | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 22 Ohms | - | 1.5 kW | Solder Pad | 0.9 mm | 49.3 mm | 35.9 mm | ||
![]() WDBR5UL-15RKIW TT Electronics | In Stock | - | - | 40 | + 200 C | - 55 C | Chassis Mount | - | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 15 Ohms | - | 5 kW | Solder Pad | 1.5 mm | 122 mm | 70 mm | ||
![]() WDBR3UL-25RKLW TT Electronics | In Stock | - | - | 20 | + 200 C | - 55 C | Chassis Mount | - | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 25 Ohms | - | 3.5 kW | Wire Lead | 0.9 mm | 101.6 mm | 70 mm | ||
![]() WSHR5-150RKIW TT Electronics | In Stock | - | - | 40 | + 400 C | - | Chassis Mount | - | Details | - | 240 V | Box | WSHR | 10 % | 500 PPM / C | Ultra Low Profile Resistors | 150 Ohms | High Power | 384 W | Solder Pad | 1.5 mm | 122 mm | 70 mm | ||
![]() WDBR7UL-150RKIW TT Electronics | In Stock | - | - | 20 | + 200 C | - 55 C | Chassis Mount | - | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 150 Ohms | - | 7 kW | Solder Pad | 1.5 mm | 152.4 mm | 101.6 mm | ||
![]() WDBR3UL-22RKLW TT Electronics | In Stock | - | - | 20 | + 200 C | - 55 C | Chassis Mount | - | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 22 Ohms | - | 3.5 kW | Wire Lead | 0.9 mm | 101.6 mm | 70 mm | ||
![]() WDBR3UL-100RKLW TT Electronics | In Stock | - | - | 20 | + 200 C | - 55 C | Chassis Mount | - | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 100 Ohms | - | 3.5 kW | Wire Lead | 0.9 mm | 101.6 mm | 70 mm | ||
![]() WDBR2UL-15RKIW TT Electronics | In Stock | - | - | 100 | + 200 C | - 55 C | Chassis Mount | - | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 15 Ohms | - | 2 kW | Solder Pad | 0.9 mm | 61 mm | 40.6 mm | ||
![]() WDBR1UL-25RKLW TT Electronics | In Stock | - | - | 40 | + 200 C | - 55 C | Chassis Mount | - | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 25 Ohms | - | 1.5 kW | Wire Lead | 0.9 mm | 49.3 mm | 35.9 mm | ||
![]() EBW8518PNT-L200JB TT Electronics | In Stock | - | - | 100 | + 170 C | - 65 C | Chassis Mount | AEC-Q200 | Details | - | - | Bulk | EBW | 5 % | 100 PPM / C | - | 200 uOhms | - | 36 W | Screw | 3 mm | 85 mm | 18 mm | ||
![]() WSHR5-47RKLW TT Electronics | In Stock | - | - | 20 | + 400 C | - | Chassis Mount | - | Details | - | 120 V | Box | WSHR | 10 % | 500 PPM / C | Ultra Low Profile Resistors | 47 Ohms | High Power | 306 W | Wire Lead | 1.5 mm | 122 mm | 70 mm | ||
![]() WDBR2UL-12RKLW TT Electronics | In Stock | - | - | 40 | + 200 C | - 55 C | Chassis Mount | - | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 12 Ohms | - | 2 kW | Wire Lead | 0.9 mm | 61 mm | 40.6 mm | ||
![]() EBW8518UNT-L050JB TT Electronics | In Stock | - | - | 100 | + 170 C | - 65 C | Chassis Mount | AEC-Q200 | Details | - | - | Bulk | EBW | 5 % | 150 PPM / C | - | 50 uOhms | - | 36 W | Screw | 3 mm | 85 mm | 18 mm | ||
![]() EBW8518PNT-L050HB TT Electronics | In Stock | - | - | 100 | + 170 C | - 65 C | Chassis Mount | AEC-Q200 | Details | 1.418013 oz | - | Bulk | EBW | - | 150 PPM / C | - | 50 uOhms | - | 36 W | Screw | 3 mm | 85 mm | 18 mm | ||
![]() AS25100FLF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WH25T-1K0JI TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WDBR7UL-22RKIW TT Electronics | In Stock | - | - | 20 | + 200 C | - 55 C | Chassis Mount | - | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 22 Ohms | - | 7 kW | Solder Pad | 1.5 mm | 152.4 mm | 101.6 mm | ||
![]() WDBR2UL-50RKIW TT Electronics | In Stock | - | - | 100 | + 200 C | - 55 C | Chassis Mount | - | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 50 Ohms | - | 2 kW | Solder Pad | 0.9 mm | 61 mm | 40.6 mm | ||
![]() WDBR5UL-12RKLW TT Electronics | In Stock | - | - | 20 | + 200 C | - 55 C | Chassis Mount | - | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 12 Ohms | - | 5 kW | Wire Lead | 1.5 mm | 122 mm | 70 mm |