- Resistance
- Temperature Coefficient
- Tolerance
- RoHS
- Series
- Height
- Length
- Packaging
- Width
- Maximum Operating Temperature
- Power Rating
- Termination Style
Attribute column
Manufacturer
TT Electronics Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power Rating | Max Power Dissipation | Termination Style | Lead/Base Style | Features | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WDBR5UL-50RKIW TT Electronics | In Stock | - | - | - | 40 | + 200 C | - 55 C | Chassis Mount | - | Details | - | Bulk | WDBR-UL | 10 % | - | 600 PPM / C | - | 50 Ohms | - | - | - | - | 5 kW | - | Solder Pad | - | - | 1.5 mm | 122 mm | 70 mm | - | ||
![]() WDBR1UL-100RKIW TT Electronics | In Stock | - | - | - | 100 | + 200 C | - 55 C | Chassis Mount | - | Details | - | Bulk | WDBR-UL | 10 % | - | 600 PPM / C | - | 100 Ohms | - | - | - | - | 1.5 kW | - | Solder Pad | - | - | 0.9 mm | 49.3 mm | 35.9 mm | - | ||
![]() WDBR5UL-100RKIW TT Electronics | In Stock | - | - | - | 40 | + 200 C | - 55 C | Chassis Mount | - | Details | - | Bulk | WDBR-UL | 10 % | - | 600 PPM / C | - | 100 Ohms | - | - | - | - | 5 kW | - | Solder Pad | - | - | 1.5 mm | 122 mm | 70 mm | - | ||
![]() WDBR1UL-47RKLW TT Electronics | In Stock | - | - | - | 40 | + 200 C | - 55 C | Chassis Mount | - | Details | - | Bulk | WDBR-UL | 10 % | - | 600 PPM / C | - | 47 Ohms | - | - | - | - | 1.5 kW | - | Wire Lead | - | - | 0.9 mm | 49.3 mm | 35.9 mm | - | ||
![]() EBW8518UPP-L100JB TT Electronics | In Stock | - | - | - | 5000 | + 175 C | - 65 C | Chassis Mount | AEC-Q200 | Details | - | Reel | EBW | 5 % | - | 100 PPM / C | - | 100 uOhms | - | - | - | - | 36 W | - | Screw | - | - | - | - | - | - | ||
![]() EBW8518UNT-L200FB TT Electronics | In Stock | - | - | - | 100 | + 170 C | - 65 C | Chassis Mount | AEC-Q200 | Details | - | Bulk | EBW | 1 % | - | 100 PPM / C | - | 200 uOhms | - | - | - | - | 36 W | - | Screw | - | - | 3 mm | 85 mm | 18 mm | - | ||
![]() WPRT50AB-68RJB168 TT Electronics | In Stock | - | - | Ceramic | - | + 155 C | - 55 C | - | - | Compliant | - | Bulk | WPRT | 5 % | Quick Connect | 350 ppm/°C | - | 68 Ω | 155 °C | -55 °C | Wirewound | - | 50 W | 50 W | Quick Connect | Quick Connect | Automotive AEC-Q200 | 19.9898 mm | 89.9922 mm | 18.9992 mm | No SVHC | ||
![]() WDBR5UL-50RKLW TT Electronics | In Stock | - | - | - | 20 | + 200 C | - 55 C | Chassis Mount | - | Details | - | Bulk | WDBR-UL | 10 % | - | 600 PPM / C | - | 50 Ohms | - | - | - | - | 5 kW | - | Wire Lead | - | - | 1.5 mm | 122 mm | 70 mm | - | ||
![]() WDBR7UL-20RKIW TT Electronics | In Stock | - | - | - | 20 | + 200 C | - 55 C | Chassis Mount | - | Details | - | Bulk | WDBR-UL | 10 % | - | 600 PPM / C | - | 20 Ohms | - | - | - | - | 7 kW | - | Solder Pad | - | - | 1.5 mm | 152.4 mm | 101.6 mm | - | ||
![]() WDBR5UL-20RKIW TT Electronics | In Stock | - | - | - | 40 | + 200 C | - 55 C | Chassis Mount | - | Details | - | Bulk | WDBR-UL | 10 % | - | 600 PPM / C | - | 20 Ohms | - | - | - | - | 5 kW | - | Solder Pad | - | - | 1.5 mm | 122 mm | 70 mm | - | ||
![]() WDBR7UL-100RKIW TT Electronics | In Stock | - | - | - | 20 | + 200 C | - 55 C | Chassis Mount | - | Details | - | Bulk | WDBR-UL | 10 % | - | 600 PPM / C | - | 100 Ohms | - | - | - | - | 7 kW | - | Solder Pad | - | - | 1.5 mm | 152.4 mm | 101.6 mm | - | ||
![]() WDBR7UL-12RKLW TT Electronics | In Stock | - | - | - | 20 | + 200 C | - 55 C | Chassis Mount | - | Details | - | Bulk | WDBR-UL | 10 % | - | 600 PPM / C | - | 12 Ohms | - | - | - | - | 7 kW | - | Wire Lead | - | - | 1.5 mm | 152.4 mm | 101.6 mm | - | ||
![]() WDBR7UL-12RKIW TT Electronics | In Stock | - | - | - | 20 | + 200 C | - 55 C | Chassis Mount | - | Details | - | Bulk | WDBR-UL | 10 % | - | 600 PPM / C | - | 12 Ohms | - | - | - | - | 7 kW | - | Solder Pad | - | - | 1.5 mm | 152.4 mm | 101.6 mm | - | ||
![]() WDBR7UL-47RKIW TT Electronics | In Stock | - | - | - | 20 | + 200 C | - 55 C | Chassis Mount | - | Details | - | Bulk | WDBR-UL | 10 % | - | 600 PPM / C | - | 47 Ohms | - | - | - | - | 7 kW | - | Solder Pad | - | - | 1.5 mm | 152.4 mm | 101.6 mm | - | ||
![]() WDBR1UL-150RKIW TT Electronics | In Stock | - | - | - | 100 | + 200 C | - 55 C | Chassis Mount | - | Details | - | Bulk | WDBR-UL | 10 % | - | 600 PPM / C | - | 150 Ohms | - | - | - | - | 1.5 kW | - | Solder Pad | - | - | 0.9 mm | 49.3 mm | 35.9 mm | - | ||
![]() WDBR1UL-12RKLW TT Electronics | In Stock | - | - | - | 40 | + 200 C | - 55 C | Chassis Mount | - | Details | - | Bulk | WDBR-UL | 10 % | - | 600 PPM / C | - | 12 Ohms | - | - | - | - | 1.5 kW | - | Wire Lead | - | - | 0.9 mm | 49.3 mm | 35.9 mm | - | ||
![]() WDBR7UL-20RKLW TT Electronics | In Stock | - | - | - | 20 | + 200 C | - 55 C | Chassis Mount | - | Details | - | Bulk | WDBR-UL | 10 % | - | 600 PPM / C | - | 20 Ohms | - | - | - | - | 7 kW | - | Wire Lead | - | - | 1.5 mm | 152.4 mm | 101.6 mm | - | ||
![]() WDBR1UL-20RKLW TT Electronics | In Stock | - | - | - | 40 | + 200 C | - 55 C | Chassis Mount | - | Details | - | Bulk | WDBR-UL | 10 % | - | 600 PPM / C | - | 20 Ohms | - | - | - | - | 1.5 kW | - | Wire Lead | - | - | 0.9 mm | 49.3 mm | 35.9 mm | - | ||
![]() WDBR3UL-150RKIW TT Electronics | In Stock | - | - | - | 40 | + 200 C | - 55 C | Chassis Mount | - | Details | - | Bulk | WDBR-UL | 10 % | - | 600 PPM / C | - | 150 Ohms | - | - | - | - | 3.5 kW | - | Solder Pad | - | - | 0.9 mm | 101.6 mm | 70 mm | - | ||
![]() WSHR3-47RKIW TT Electronics | In Stock | - | - | - | 40 | + 400 C | - | Chassis Mount | - | Details | 120 V | Box | WSHR | 10 % | - | 500 PPM / C | Ultra Low Profile Resistors | 47 Ohms | - | - | - | High Power | 306 W | - | Solder Pad | - | - | 0.9 mm | 101.6 mm | 70 mm | - |