- Resistance
- Temperature Coefficient
- Tolerance
- RoHS
- Series
- Height
- Length
- Packaging
- Width
- Maximum Operating Temperature
- Power Rating
- Termination Style
Attribute column
Manufacturer
TT Electronics Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Operating Temperature Range | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSHR1-150RKLW TT Electronics | In Stock | - | - | 40 | + 400 C | - | Chassis Mount | Details | - | 240 V | Box | WSHR | 10 % | 500 PPM / C | Ultra Low Profile Resistors | 150 Ohms | High Power | 384 W | Wire Lead | - | - | - | 0.9 mm | 49.3 mm | 35.9 mm | ||
![]() WSHR7-47RKIW TT Electronics | In Stock | - | - | 20 | + 400 C | - | Chassis Mount | Details | - | 240 V | Box | WSHR | 10 % | 500 PPM / C | Ultra Low Profile Resistors | 47 Ohms | High Power | 1.226 kW | Solder Pad | - | - | - | 1.5 mm | 152.4 mm | 101.6 mm | ||
![]() WSHR1-100RKLW TT Electronics | In Stock | - | - | 40 | + 400 C | - | Chassis Mount | Details | - | 240 V | Box | WSHR | 10 % | 500 PPM / C | Ultra Low Profile Resistors | 100 Ohms | High Power | 576 W | Wire Lead | - | - | - | 0.9 mm | 49.3 mm | 35.9 mm | ||
![]() WSHR1/2-47RKLW TT Electronics | In Stock | - | - | 40 | + 400 C | - | Chassis Mount | Details | - | 120 V | Box | WSHR | 10 % | 500 PPM / C | Ultra Low Profile Resistors | 47 Ohms | High Power | 306 W | Wire Lead | - | - | - | 0.9 mm | 31.9 mm | 28.1 mm | ||
![]() WSHR1-150RKTW TT Electronics | In Stock | - | - | 80 | + 400 C | - | Chassis Mount | Details | - | 240 V | Box | WSHR | 10 % | 500 PPM / C | Ultra Low Profile Resistors | 150 Ohms | High Power | 384 W | Quick Connect | - | - | - | 0.9 mm | 49.3 mm | 35.9 mm | ||
![]() WH25-6R8GI TT Electronics | In Stock | - | - | 200 | + 200 C | - 55 C | Chassis Mount | Details | 0.458562 oz | 500 V | Bulk | WH | 2 % | 75 PPM / C | - | 6.8 Ohms | - | 25 W | Solder Lug | - 55 C to + 200 C | Aluminum Housed Resistors | Aluminum Housed Resistors | 15 mm | 29 mm | 28 mm | ||
![]() WDBR3UL-25RKIW TT Electronics | In Stock | - | - | 40 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 25 Ohms | - | 3.5 kW | Solder Pad | - | - | - | 0.9 mm | 101.6 mm | 70 mm | ||
![]() WDBR2UL-25RKIW TT Electronics | In Stock | - | - | 100 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 25 Ohms | - | 2 kW | Solder Pad | - | - | - | 0.9 mm | 61 mm | 40.6 mm | ||
![]() WDBR7UL-50RKLW TT Electronics | In Stock | - | - | 20 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 50 Ohms | - | 7 kW | Wire Lead | - | - | - | 1.5 mm | 152.4 mm | 101.6 mm | ||
![]() WDBR1UL-12RKIW TT Electronics | In Stock | - | - | 100 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 12 Ohms | - | 1.5 kW | Solder Pad | - | - | - | 0.9 mm | 49.3 mm | 35.9 mm | ||
![]() WDBR5UL-150RKIW TT Electronics | In Stock | - | - | 40 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 150 Ohms | - | 5 kW | Solder Pad | - | - | - | 1.5 mm | 122 mm | 70 mm | ||
![]() WSHR1-47RKLW TT Electronics | In Stock | - | - | 40 | + 400 C | - | Chassis Mount | Details | - | 120 V | Box | WSHR | 10 % | 500 PPM / C | Ultra Low Profile Resistors | 47 Ohms | High Power | 306 W | Wire Lead | - | - | - | 0.9 mm | 49.3 mm | 35.9 mm | ||
![]() WSHR1-47RKIW TT Electronics | In Stock | - | - | 100 | + 400 C | - | Chassis Mount | Details | - | 120 V | Box | WSHR | 10 % | 500 PPM / C | Ultra Low Profile Resistors | 47 Ohms | High Power | 306 W | Solder Pad | - | - | - | 0.9 mm | 49.3 mm | 35.9 mm | ||
![]() WDBR2UL-15RKLW TT Electronics | In Stock | - | - | 40 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 15 Ohms | - | 2 kW | Wire Lead | - | - | - | 0.9 mm | 61 mm | 40.6 mm | ||
![]() WDBR1UL-15RKLW TT Electronics | In Stock | - | - | 40 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 15 Ohms | - | 1.5 kW | Wire Lead | - | - | - | 0.9 mm | 49.3 mm | 35.9 mm | ||
![]() WDBR7UL-25RKIW TT Electronics | In Stock | - | - | 20 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 25 Ohms | - | 7 kW | Solder Pad | - | - | - | 1.5 mm | 152.4 mm | 101.6 mm | ||
![]() WDBR3UL-150RKLW TT Electronics | In Stock | - | - | 20 | + 200 C | - 55 C | Chassis Mount | Details | - | - | Bulk | WDBR-UL | 10 % | 600 PPM / C | - | 150 Ohms | - | 3.5 kW | Wire Lead | - | - | - | 0.9 mm | 101.6 mm | 70 mm | ||
![]() WPRT50AB-10RJB168 TT Electronics | In Stock | - | - | - | + 155 C | - 55 C | - | - | - | - | - | - | 5 % | 400 PPM / C | - | 10 Ohms | - | 50 W | Quick Connect | - | - | - | 19 mm | 90 mm | 19 mm | ||
![]() WSHR3-22RKLW TT Electronics | In Stock | - | - | 20 | + 400 C | - | Chassis Mount | Details | - | 120 V | Box | WSHR | 10 % | 500 PPM / C | Ultra Low Profile Resistors | 22 Ohms | High Power | 655 W | Wire Lead | - | - | - | 0.9 mm | 101.6 mm | 70 mm | ||
![]() WSHR1-150RKIW TT Electronics | In Stock | - | - | 100 | + 400 C | - | Chassis Mount | Details | - | 240 V | Box | WSHR | 10 % | 500 PPM / C | Ultra Low Profile Resistors | 150 Ohms | High Power | 384 W | Solder Pad | - | - | - | 0.9 mm | 49.3 mm | 35.9 mm |