- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Product Type | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFC-W1206R-03-20R0BTR1K TT Electronics/IRC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TT Electronics/IRC | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0805R-4K7BT1 TT Electronics | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | MouseReel | PCF | 0.1 % | - | - | - | - | 25 ppm/°C | - | 4.7 kΩ | - | 125 °C | -55 °C | Metal Film | - | - | - | - | - | - | - | 1.25 mm | - | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | ||
![]() CMO23902JLFTR TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | TT ELECTRONICS PLC | TT Electronics Resistors | CMO23902JLFTR | CMO | - | - | - | PCB Mount | 235 °C | -55 °C | - | Axial, | 5.5 mm | 16 mm | TUBULAR PACKAGE | Axial | Not Recommended | - | - | 8.17 | - | Yes | - | - | - | CMO | 5 % | e3 | Yes | - | EAR99 | 350 ppm/°C | - | 39 kOhms | Matte Tin (Sn) | - | - | - | - | FLAME PROOF | 8533.21.00 | Resistors | 2 W | TR | Metal Oxide | - | Cylindrical | FIXED RESISTOR | compliant | - | Axial | 2 W | 28 mm | 350 V | 0.8 mm | 70 °C | Metal Oxide Resistors | - | - | - | - | - | - | - | ||
![]() MFC0603-R02FT1 TT Electronics | In Stock | - | - | - | - | - | - | 0603 | 1608 | 1000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | - | MouseReel | MFC | 1 % | - | - | - | - | 50 PPM / C | Metal Foil on Ceramic Chip Resistors | 20 mOhms | - | - | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Metal Foil Resistors General Purpose | - | - | - | - | - | ||
![]() CMO1/27501JLFTR TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | TT ELECTRONICS PLC | TT Electronics Resistors | CMO1/27501JLFTR | CMO | + 70 C | - | - 55 C | PCB Mount | 130 °C | -55 °C | - | Axial, | 4 mm | 10 mm | TUBULAR PACKAGE | Axial | Not Recommended | - | - | 7.7 | - | Yes | - | 250 V | - | CMO | 5 % | e3 | Yes | - | EAR99 | 350 PPM / C | Standard Size Commercial Grade | 7.5 kOhms | Matte Tin (Sn) | - | - | - | - | FLAME PROOF | 8533.21.00 | Resistors | 500 mW (1/2 W) | TR | Metal Oxide | - | Cylindrical | FIXED RESISTOR | compliant | - | Axial | 0.5 W | 28 mm | 250 V | 0.6 mm | 70 °C | Metal Oxide Resistors | - | Metal Oxide Film Resistors | - | 4 mm | - | 10 mm | - | ||
![]() CMF1/41741FLFTR TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | INTERNATIONAL RESISTIVE CO INC | TT Electronics Resistors | CMF1/41741FLFTR | CMF | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | - | - | TUBULAR PACKAGE | - | Active | - | - | 1.59 | - | Yes | - | 250 V | - | - | 1 % | e3 | Yes | - | - | 100 PPM / C | Commercial Grade Metal Film Resistor | 1.74 kOhms | MATTE TIN | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | TR | Metal Film | - | - | FIXED RESISTOR | compliant | - | Axial | 0.25 W | - | 250 V | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() LRMAT2512-R008JT4 TT Electronics | In Stock | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.002116 oz | - | MouseReel | LRMA | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCS1206-R10FT3 TT Electronics | In Stock | - | - | - | - | - | - | 1206 | 3216 | 3000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000551 oz | 150 V | MouseReel | LCS | 1 % | - | - | 2 Terminal | - | 100 PPM / C | Low Value Current Sense Chip Resistors | 100 mOhms | - | - | - | - | Current Sense | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Current Sensing Resistors | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF0805R-16K5BI TT Electronics | In Stock | - | - | - | - | - | - | 0805 | 2012 | 5000 | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000194 oz | 100 V | MouseReel | PCF | 0.1 % | - | - | - | - | 25 PPM / C | - | 16.5 kOhms | - | - | - | - | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 55 C to + 125 C | - | - | - | - | - | - | ||
![]() PCF0805R-665RBI TT Electronics | In Stock | - | - | - | - | - | - | 0805 | 2012 | 5000 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000194 oz | - | MouseReel | PCF | - | - | - | - | - | - | - | 665 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0805R-464RBT1 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0805R-825RBT1 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0805R-34K8BI TT Electronics | In Stock | - | - | - | - | - | - | 0805 | 2012 | 5000 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000194 oz | - | MouseReel | PCF | - | - | - | - | - | - | - | 34.8 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0603R-147RBI TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0805R-237RBT1 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAW5R150JLF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0805R-390RBT1 TT Electronics | In Stock | - | - | - | - | - | - | 0805 | 2012 | 1000 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000194 oz | - | MouseReel | PCF | 0.1 % | - | - | - | - | 25 ppm/°C | - | 390 Ohms | - | - | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0805R-1K2BT1 TT Electronics | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | MouseReel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0805R-56RBT1 TT Electronics | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | MouseReel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0805R-12KBT1 TT Electronics | In Stock | - | - | - | - | - | - | 0805 | 2012 | 1000 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000194 oz | - | MouseReel | PCF | 0.1 % | - | - | - | - | 25 ppm/°C | - | 12 kOhms | - | 125 °C | -55 °C | Metal Film | - | - | - | - | - | - | - | 1.25 mm | - | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - |