- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWC0603-4K7FT1 TT Electronics | In Stock | - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 75 V | MouseReel | PWC | 1 % | 100 PPM / C | Anti-Pulse Resistor | 4.7 kOhms | High Voltage | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 1.5 mm | 0.8 mm | ||
![]() PWC0603-150KFI TT Electronics | In Stock | - | - | - | - | 5000 | - | - | PCB Mount | - | - | - | - | Reel | PWC | 1 % | - | - | 150 kOhms | - | 125 mW (1/8 W) | - | - | - | - | - | - | ||
![]() GWCR2512-7R5FT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 250 V | Reel | GWCR | 1 % | 400 PPM / C | - | 7.5 Ohms | - | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() GWCR2512-430KFT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 250 V | Reel | GWCR | 1 % | 100 PPM / C | - | 430 kOhms | - | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() MFC0603-R009FT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | - | MouseReel | MFC | 1 % | 50 PPM / C | Metal Foil on Ceramic Chip Resistors | 9 mOhms | - | 500 mW (1/2 W) | SMD/SMT | Metal Foil Resistors General Purpose | - | - | - | - | ||
![]() GWCR2512-8M2FT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 250 V | Reel | GWCR | 1 % | 100 PPM / C | - | 8.2 MOhms | - | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() GWCR2512-620RFT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 250 V | Reel | GWCR | 1 % | 100 PPM / C | - | 620 Ohms | - | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() PWC0603-240KFT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | - | - | - | Reel | PWC | 1 % | - | - | 240 kOhms | - | 125 mW (1/8 W) | - | - | - | - | - | - | ||
![]() PWC0603-12RFT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | - | - | - | Reel | PWC | 1 % | - | - | 12 Ohms | - | 125 mW (1/8 W) | - | - | - | - | - | - | ||
![]() DSC0603-360KFT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | - | - | - | Reel | DSC | 1 % | - | - | 360 kOhms | - | 125 mW (1/8 W) | - | - | - | - | - | - | ||
![]() PWC0603-7M5FT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | - | - | - | Reel | PWC | 1 % | - | - | 7.5 MOhms | - | 125 mW (1/8 W) | - | - | - | - | - | - | ||
![]() PWC0603-510RFT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | - | - | - | Reel | PWC | 1 % | - | - | 510 Ohms | - | 125 mW (1/8 W) | - | - | - | - | - | - | ||
![]() PWC0603-51KFT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | - | - | - | Reel | PWC | 1 % | - | - | 51 kOhms | - | 125 mW (1/8 W) | - | - | - | - | - | - | ||
![]() HDSC2512-33RJT1 TT Electronics | In Stock | - | - | 2512 | 6532 | 1000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | - | Reel | HDSC | 5 % | 100 PPM / C | - | 33 Ohms | - | 1.5 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.8 mm | 6.5 mm | 3.2 mm | ||
![]() ULR1S-R0055JT2 TT Electronics | In Stock | - | - | - | - | 2000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | MouseReel | ULR | - | - | - | - | Current Sense | - | - | - | - | - | - | - | ||
![]() GHVC1206-22MJT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | + 125 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 1 kV | Reel | GHVC | 5 % | 100 PPM / C | - | 22 MOhms | High Voltage | 300 mW | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() HPWC1206-51RJT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000550 oz | 200 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 51 Ohms | - | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.7 mm | 3.2 mm | 1.6 mm | ||
![]() HPWC2010-22R1JT1 TT Electronics | In Stock | - | - | 2010 | 5125 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.001236 oz | 400 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 22.1 Ohms | - | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.8 mm | 5.1 mm | 2.5 mm | ||
![]() HPWC2010-43K2JT1 TT Electronics | In Stock | - | - | 2010 | 5125 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.001236 oz | 400 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 43.2 kOhms | - | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.8 mm | 5.1 mm | 2.5 mm | ||
![]() HPWC2010-3K57JT1 TT Electronics | In Stock | - | - | 2010 | 5125 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.001236 oz | 400 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 3.57 kOhms | - | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.8 mm | 5.1 mm | 2.5 mm |