- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Terminals | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Product Type | Operating Temperature Range | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF0603R-1M0BI TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | - | 50 V | - | MouseReel | - | PCF | - | 0.1 % | - | - | - | - | - | - | - | 25 PPM / C | Precision Thin Film Nichrome Chip Resistor | 1 MOhms | - | - | - | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - 55 C to + 125 C | - | - | - | 0.021 in | - | 1.55 mm | 0.787 mm | - | - | - | - | ||
![]() PFC-W0805LF-03-4022-B TT Electronics/IRC | In Stock | - | Datasheet | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -65°C~150°C | Tape & Reel (TR) | 2015 | PFC - Precision | 0.081Lx0.050W 2.06mmx1.27mm | ±0.1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | - | 40.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | 0.25W 1/4W | ANTI-SULFUR, PRECISION | - | - | 250mW | 100V | TR | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 500μm | 0.026 0.66mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() CMO1/23902JLFTR TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | - | - | TT ELECTRONICS PLC | TT Electronics Resistors | CMO1/23902JLFTR | CMO | + 70 C | - 55 C | PCB Mount | 130 °C | -55 °C | Axial, | 4 mm | 10 mm | TUBULAR PACKAGE | Axial | Not Recommended | 7.73 | - | Yes | - | - | 250 V | - | - | - | CMO | - | 5 % | e3 | Yes | - | - | - | - | EAR99 | 350 PPM / C | Standard Size Commercial Grade | 39 kOhms | Matte Tin (Sn) | - | - | - | - | - | FLAME PROOF | 8533.21.00 | Resistors | 500 mW (1/2 W) | - | TR | - | Metal Oxide | - | Cylindrical | FIXED RESISTOR | compliant | - | Axial | - | - | 0.5 W | - | 28 mm | 250 V | 0.6 mm | 70 °C | Metal Oxide Resistors | - | Metal Oxide Film Resistors | - | 4 mm | - | - | 10 mm | - | - | - | - | - | ||
![]() WRM0207HVC-1M5FT2 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | MELF 0207 | 2000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 8.465751 oz | - | 1 kV | - | MouseReel | - | WRM-HV | - | 1 % | - | - | - | - | - | - | - | 50 PPM / C | - | 1.5 MOhms | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | 2.4 mm | - | - | 6.1 mm | - | - | - | - | - | ||
![]() CMO12202JLFTR TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | - | - | TT ELECTRONICS PLC | TT Electronics Resistors | CMO12202JLFTR | CMO | + 235 C | - 55 C | PCB Mount | 235 °C | -55 °C | Axial, | 5 mm | 12 mm | TUBULAR PACKAGE | Axial | Not Recommended | 5.47 | - | Yes | - | - | 350 V | - | - | - | CMO | - | 5 % | e3 | Yes | - | - | - | - | EAR99 | 350 PPM / C | Standard Size Commercial Grade | 22 kOhms | Matte Tin (Sn) | - | - | - | - | - | FLAME PROOF | 8533.21.00 | Resistors | 1 W | - | TR | - | Metal Oxide | - | Cylindrical | FIXED RESISTOR | compliant | - | Axial | - | - | 1 W | - | 28 mm | 350 V | 0.7 mm | 70 °C | Metal Oxide Resistors | - | Metal Oxide Film Resistors | - | 5 mm | - | - | 12 mm | - | - | - | - | - | ||
![]() MFC0603-R009FT1 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 1000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | - | - | - | MouseReel | - | MFC | - | 1 % | - | - | - | - | - | - | - | 50 PPM / C | Metal Foil on Ceramic Chip Resistors | 9 mOhms | - | - | - | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Metal Foil Resistors General Purpose | - | - | - | - | - | - | - | - | - | - | ||
![]() PFC-W0805LF-03-1472-B TT Electronics/IRC | In Stock | - | Datasheet | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -65°C~150°C | Tape & Reel (TR) | 2012 | PFC - Precision | 0.081Lx0.050W 2.06mmx1.27mm | ±0.1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | - | 14.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | 0.25W 1/4W | ANTI-SULFUR, PRECISION | - | - | 250mW | 100V | TR | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 500μm | 0.026 0.66mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() MFC0603-R01JT5 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | - | - | - | MouseReel | - | MFC | - | 5 % | - | - | - | - | - | - | - | 30 PPM / C | Metal Foil Ceramic Chip Resistors | 10 mOhms | - | - | - | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Metal Foil Resistors General Purpose | - | - | - | - | - | - | - | - | - | - | ||
![]() LCS0805-R47FT3 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 0805 | 2012 | 3000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000226 oz | - | 100 V | - | MouseReel | - | LCS | - | 1 % | - | - | - | - | - | 2 Terminal | - | 50 PPM / C | Low Value Current Sense Chip Resistors | 470 mOhms | - | - | - | - | Current Sense | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thin Film Current Sensing Resistors | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | - | - | ||
![]() GWCR0603-56RFT5 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | - | 75 V | - | MouseReel | - | GWCR | - | 1 % | - | - | - | - | - | - | - | 200 PPM / C | - | 56 Ohms | - | - | - | - | General Purpose | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() GWCR0603-390RFT5 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | - | 75 V | - | MouseReel | - | GWCR | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 390 Ohms | - | - | - | - | General Purpose | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() GWCR0603-13RFT5 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | - | 75 V | - | MouseReel | - | GWCR | - | 1 % | - | - | - | - | - | - | - | 200 PPM / C | - | 13 Ohms | - | - | - | - | General Purpose | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() CMO11501JLFTR TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | 350 PPM / C | - | 1.5 kOhms | - | - | - | - | - | - | - | - | Resistors | 1 W | - | - | - | Metal Oxide | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - | Metal Oxide Film Resistors | - | 5 mm | - | - | 12 mm | - | - | - | - | - | ||
![]() DSC0603-1K0FT1 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 0603 | 1508 | 1000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | - | 75 V | - | Reel | - | DSC | - | 1 % | - | - | - | - | - | - | - | 200 PPM / C | Double-Sided Resistor | 1 kOhms | - | - | - | - | General Purpose | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | - | 1.5 mm | 0.8 mm | - | - | - | - | ||
![]() PFC-W0805LF-03-4992-B TT Electronics/IRC | In Stock | - | Datasheet | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -65°C~150°C | Tape & Reel (TR) | 2015 | PFC - Precision | 0.081Lx0.050W 2.06mmx1.27mm | ±0.1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | - | 49.9kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | 0.25W 1/4W | ANTI-SULFUR, PRECISION | - | - | 250mW | 100V | TR | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 500μm | 0.026 0.66mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() LRF2512-R005JW TT Electronics/Welwyn | In Stock | - | Datasheet | 2512 (6432 Metric) | - | - | - | 2 | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~150°C | Cut Tape (CT) | 2010 | LRF | 0.256Lx0.128W 6.50mmx3.25mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | - | - | ±900ppm/°C | - | 5mOhms | - | 150°C | -55°C | Thick Film | - | 2W | - | - | - | 2W | 200V | - | 2W | - | 3.25mm | - | - | - | Not | - | 200V | 6432 | - | 2512 | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 787.4μm | 0.033 0.84mm | 6.5024mm | 6.5mm | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() LRC-LRF1206LF-01-R016F TT Electronics/IRC | In Stock | - | Datasheet | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2015 | LRF | 0.126Lx0.064W 3.20mmx1.63mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±300ppm/°C | - | 16mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.5W 1/2W | - | - | - | 500mW | - | TR, PLASTIC | 500mW | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | 0.5W | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 711.2μm | 0.031 0.80mm | - | - | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() GWCR0603-100KFT5 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | - | 75 V | - | MouseReel | - | GWCR | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 100 kOhms | - | - | - | - | General Purpose | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() GWCR1206-4K7FT5 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 1206 | 3216 | 5000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000550 oz | - | 200 V | - | MouseReel | - | GWCR | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 4.7 kOhms | - | - | - | - | General Purpose | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.55 mm | - | 3.1 mm | 1.55 mm | - | - | - | - | ||
![]() GWCR0603-470RFT5 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | - | 75 V | - | MouseReel | - | GWCR | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 470 Ohms | - | - | - | - | General Purpose | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - |