- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HPWC2010-12R1JT1 TT Electronics | In Stock | - | - | 2010 | 5125 | 1000 | + 155 C | - 55 C | PCB Mount | - | 0.001236 oz | 400 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 12.1 Ohms | - | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.8 mm | 5.1 mm | 2.5 mm | ||
![]() HPWC1206-1K13JT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | - | 0.000550 oz | 200 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 1.13 kOhms | - | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.7 mm | 3.2 mm | 1.6 mm | ||
![]() HPWC1206-39KJT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | - | 0.000550 oz | 200 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 39 kOhms | - | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.7 mm | 3.2 mm | 1.6 mm | ||
![]() HPWC1206-12R1JT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | - | 0.000550 oz | 200 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 12.1 Ohms | - | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.7 mm | 3.2 mm | 1.6 mm | ||
![]() HPWC2010-1R82JT1 TT Electronics | In Stock | - | - | 2010 | 5125 | 1000 | + 155 C | - 55 C | PCB Mount | - | 0.001236 oz | 400 V | Reel | HPWC | 5 % | 200 PPM / C | High Pulse Withstanding Chip Resistor | 1.82 Ohms | - | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.8 mm | 5.1 mm | 2.5 mm | ||
![]() HPWC2010-95K3JT1 TT Electronics | In Stock | - | - | 2010 | 5125 | 1000 | + 155 C | - 55 C | PCB Mount | - | 0.001236 oz | 400 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 95.3 kOhms | - | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.8 mm | 5.1 mm | 2.5 mm | ||
![]() HPWC2010-2K87JT1 TT Electronics | In Stock | - | - | 2010 | 5125 | 1000 | + 155 C | - 55 C | PCB Mount | - | 0.001236 oz | 400 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 2.87 kOhms | - | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.8 mm | 5.1 mm | 2.5 mm | ||
![]() HPWC2010-133RJT1 TT Electronics | In Stock | - | - | 2010 | 5125 | 1000 | + 155 C | - 55 C | PCB Mount | - | 0.001236 oz | 400 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 133 Ohms | - | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.8 mm | 5.1 mm | 2.5 mm | ||
![]() HPWC1206-536RJT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | - | 0.000550 oz | 200 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 536 Ohms | - | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.7 mm | 3.2 mm | 1.6 mm | ||
![]() HPWC2512-11K5JT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 155 C | - 55 C | PCB Mount | - | 0.001505 oz | 500 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 11.5 kOhms | - | 2 W | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.8 mm | 6.5 mm | 3.2 mm | ||
![]() HPWC1206-95R3JT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | - | 0.000550 oz | 200 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 95.3 Ohms | - | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.7 mm | 3.2 mm | 1.6 mm | ||
![]() HPWC2010-23K2JT1 TT Electronics | In Stock | - | - | 2010 | 5125 | 1000 | + 155 C | - 55 C | PCB Mount | - | 0.001236 oz | 400 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 23.2 kOhms | - | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.8 mm | 5.1 mm | 2.5 mm | ||
![]() HPWC2010-1K58JT1 TT Electronics | In Stock | - | - | 2010 | 5125 | 1000 | + 155 C | - 55 C | PCB Mount | - | 0.001236 oz | 400 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 1.58 kOhms | - | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.8 mm | 5.1 mm | 2.5 mm | ||
![]() HPWC1206-3K6JT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | - | 0.000550 oz | 200 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 3.6 kOhms | - | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.7 mm | 3.2 mm | 1.6 mm | ||
![]() GHVC1206-2M7FT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.000550 oz | 1 kV | Reel | GHVC | 1 % | 100 PPM / C | - | 2.7 MOhms | High Voltage | 300 mW | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() GHVC1206-3M6JT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.000550 oz | 1 kV | Reel | GHVC | 5 % | 100 PPM / C | - | 3.6 MOhms | High Voltage | 300 mW | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() GHVC1206-2M0FT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.000550 oz | 1 kV | Reel | GHVC | 1 % | 100 PPM / C | - | 2 MOhms | High Voltage | 300 mW | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() GHVC1206-76M8JT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.000550 oz | 1 kV | Reel | GHVC | 5 % | 100 PPM / C | - | 76.8 MOhms | High Voltage | 300 mW | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() GHVC1206-178KFT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.000550 oz | 1 kV | Reel | GHVC | 1 % | 100 PPM / C | - | 178 kOhms | High Voltage | 300 mW | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() GHVC1206-18MJT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.000550 oz | 1 kV | Reel | GHVC | 5 % | 100 PPM / C | - | 18 MOhms | High Voltage | 300 mW | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.6 mm | 3.2 mm | 1.6 mm |