- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Power Dissipation (Max) | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Rated Temperature | Product | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GWCR0603-100KFT5 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | - | 75 V | - | MouseReel | - | GWCR | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | 100 kOhms | - | - | - | - | General Purpose | - | - | 100 mW (1/10 W) | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() GWCR1206-4K7FT5 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | - | 200 V | - | MouseReel | - | GWCR | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | 4.7 kOhms | - | - | - | - | General Purpose | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | - | 0.55 mm | - | 3.1 mm | 1.55 mm | - | - | - | - | ||
![]() GWCR0603-180RFT5 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | - | 75 V | - | MouseReel | - | GWCR | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | 180 Ohms | - | - | - | - | General Purpose | - | - | 100 mW (1/10 W) | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() PFC-W1206LF-03-1000-B TT Electronics/IRC | 3955 | - | Datasheet | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -65°C~150°C | Tape & Reel (TR) | 2016 | PFC - Precision | 0.126Lx0.063W 3.20mmx1.60mm | ±0.1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | 0.333W 1/3W | ANTI-SULFUR, PRECISION | 330mW | 200V | TR | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | - | 3216 | 0.333W | 1206 | - | - | - | Anti-Sulfur, Moisture Resistant | 600μm | 0.028 0.71mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() PFC-W1206LF-03-3321-B TT Electronics/IRC | In Stock | - | Datasheet | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -65°C~150°C | Cut Tape (CT) | 2008 | PFC - Precision | 0.126Lx0.063W 3.20mmx1.60mm | ±0.1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 3.32kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | 0.333W 1/3W | ANTI-SULFUR, PRECISION | 333mW | 200V | TR | 333mW | - | Rectangular | FIXED RESISTOR | - | - | - | 3216 | 0.333W | 1206 | - | - | - | Anti-Sulfur, Moisture Resistant | 711.2μm | 0.028 0.71mm | - | - | - | RoHS Compliant | - | - | ||
![]() PFC-W0603LF-03-49R9-B TT Electronics/IRC | In Stock | - | Datasheet | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -65°C~150°C | Tape & Reel (TR) | - | PFC - Precision | 0.063Lx0.031W 1.60mmx0.79mm | ±0.1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 49.9Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | 0.1W 1/10W | ANTI-SULFUR, PRECISION | 100mW | 75V | TR | - | - | Rectangular | FIXED RESISTOR | - | - | - | 1608 | 0.1W | 0603 | - | - | - | Anti-Sulfur, Moisture Resistant | 500μm | 0.024 0.60mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() PFC-W1206LF-03-51R1-B TT Electronics | In Stock | - | Datasheet | - | 1206 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 200V | - | - | Tape & Reel | - | - | - | 0.1% | - | - | - | - | - | - | - | 25 ppm/°C | 51.1Ohm | - | 150°C | -55°C | Thin Film | - | - | - | 333mW | 200V | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | 600μm | - | 3.2mm | 1.6mm | - | RoHS Compliant | - | - | ||
![]() PFC-W0402LF-03-2942-B TT Electronics | In Stock | - | - | 17 Weeks | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | 50mW | - | - | - | - | - | Cut Tape | 2015 | - | - | 0.1% | e3 | yes | - | - | 2 | - | - | 25 ppm/°C | 29.4kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -65°C | Thin Film | - | - | ANTI-SULFUR, PRECISION | 62.5mW | 25V | TR | - | - | Rectangular | FIXED RESISTOR | - | - | - | 1005 | - | 0402 | 75V | 70°C | - | Moisture Resistant | 381μm | - | 1.016mm | 533.4μm | Unknown | RoHS Compliant | - | - | ||
![]() LRC-LR2010LF-01-R033F TT Electronics/IRC | In Stock | - | Datasheet | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2015 | LR | 0.206Lx0.104W 5.23mmx2.64mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 33mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 1W | - | - | - | TR | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | - | 1W | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.033 0.84mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() PFC-W1206LF-03-1004-B TT Electronics/IRC | In Stock | - | Datasheet | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 16.187578mg | - | - | - | - | - | - | - | - | - | 200V | - | -65°C~150°C | Tape & Reel (TR) | - | PFC - Precision | 0.126Lx0.063W 3.20mmx1.60mm | ±0.1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | 1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | 0.333W 1/3W | ANTI-SULFUR, PRECISION | 330mW | 200V | TR | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | - | 3216 | 0.333W | 1206 | - | - | - | Anti-Sulfur, Moisture Resistant | 600μm | 0.028 0.71mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() LRC-LRF3W-010R200JT TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IBT1/4472JLF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IBT1/2-6M8-5% TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PW10-39R-5% TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRC-LR2010LF-01-R270-F TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRC-LR1206LF-01-R030-J TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRC-LR2512LF-01-R035-F TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRC-LR1206LF-01-R430-F TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRC-LRF2512-01-R006-G TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PW10-2R0-5% TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |