- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWC0805-82KJT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 5 % | - | - | 82 kOhms | - | - | - | - | - | - | - | - | ||
![]() PWC0805-560KJT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 5 % | - | - | 560 kOhms | - | - | - | - | - | - | - | - | ||
![]() WSMHP20-22RF TT Electronics | In Stock | - | - | TO-263-2 (D2PAK) | TO-263-2 (D2PAK) | 500 | + 175 C | - 55 C | PCB Mount | AEC-Q200 | - | - | 500 V | Reel | WSMHP | 1 % | 50 PPM / C | High Power Resistor | 22 Ohms | Automotive Grade | 20 W | SMD/SMT | Thick Film Resistors SMD | - | 4.6 mm | 10.1 mm | 10.1 mm | ||
![]() PWC0805-51KJT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 5 % | - | - | 51 kOhms | - | - | - | - | - | - | - | - | ||
![]() PWC0805-2M4JT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 5 % | - | - | 2.4 MOhms | - | - | - | - | - | - | - | - | ||
![]() PWC0805-215KJT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 5 % | - | - | 215 kOhms | - | - | - | - | - | - | - | - | ||
![]() PWC1206-1R74FT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | - | - | PCB Mount | - | - | 0.000571 oz | - | Reel | PWC | 1 % | - | - | 1.74 Ohms | - | - | - | - | - | - | - | - | ||
![]() PWC1206-8R87FT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | - | - | PCB Mount | - | - | 0.000571 oz | - | Reel | PWC | 1 % | - | - | 8.87 Ohms | - | - | - | - | - | - | - | - | ||
![]() PWC1206-1K5FT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | PWC | 1 % | - | - | 1.5 kOhms | - | - | - | - | - | - | - | - | ||
![]() PWC1206-1R78FT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | - | - | PCB Mount | - | - | 0.000571 oz | - | Reel | PWC | 1 % | - | - | 1.78 Ohms | - | - | - | - | - | - | - | - | ||
![]() WSMHP25-200RF TT Electronics | In Stock | - | - | TO-263-2 (D2PAK) | TO-263-2 (D2PAK) | 500 | + 175 C | - 55 C | PCB Mount | AEC-Q200 | - | - | 500 V | Reel | WSMHP | 1 % | 50 PPM / C | High Power Resistor | 200 Ohms | Automotive Grade | 25 W | SMD/SMT | Thick Film Resistors SMD | - | 4.6 mm | 10.1 mm | 10.1 mm | ||
![]() PWC0805-105KJT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 5 % | - | - | 105 kOhms | - | - | - | - | - | - | - | - | ||
![]() PWC0805-402KJT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 5 % | - | - | 402 kOhms | - | - | - | - | - | - | - | - | ||
![]() PWC1206-3R01FT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | - | - | PCB Mount | - | - | 0.000571 oz | - | Reel | PWC | 1 % | - | - | 3.1 Ohms | - | - | - | - | - | - | - | - | ||
![]() PWC0805-133KJT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 5 % | - | - | 133 kOhms | - | - | - | - | - | - | - | - | ||
![]() PWC0805-825KJT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 5 % | - | - | 825 kOhms | - | - | - | - | - | - | - | - | ||
![]() PWC0805-1M74JT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 5 % | - | - | 1.74 MOhms | - | - | - | - | - | - | - | - | ||
![]() PWC0805-113KJT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 5 % | - | - | 113 kOhms | - | - | - | - | - | - | - | - | ||
![]() PWC0805-715KJT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 5 % | - | - | 715 kOhms | - | - | - | - | - | - | - | - | ||
![]() PWC0805-1M13JT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 5 % | - | - | 1.13 MOhms | - | - | - | - | - | - | - | - |