- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HVC2512C-49K9FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 10 % | 50 PPM / C | 49.9 kOhms | Automotive Grade | - | - | - | - | - | ||
![]() PCF1206PR-5K9BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 5.9 kOhms | - | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF0402R-1K65BT1 TT Electronics | In Stock | - | - | 0402 | 1005 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | - | Reel | PCF | - | - | 1.65 kOhms | - | - | - | - | - | - | ||
![]() PCF0402-11-383RBT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | ||
![]() PCF0402R-66K5BT1 TT Electronics | In Stock | - | - | 0402 | 1005 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | - | Reel | PCF | - | - | 66.5 kOhms | - | - | - | - | - | - | ||
![]() PCF0402R-3K65BT1 TT Electronics | In Stock | - | - | 0402 | 1005 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | - | Reel | PCF | - | - | 3.65 kOhms | - | - | - | - | - | - | ||
![]() HVC2512C-2M05FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | 50 PPM / C | 2.05 MOhms | Automotive Grade | - | - | - | - | - | ||
![]() HVC2512C-43MFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | 50 PPM / C | 43 MOhms | Automotive Grade | - | - | - | - | - | ||
![]() HVC2512C-21K5FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 10 % | 50 PPM / C | 21.5 kOhms | Automotive Grade | - | - | - | - | - | ||
![]() HVC2512-8M06JT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 5 % | 100 PPM / C | 8.06 MOhms | Automotive Grade | - | - | - | - | - | ||
![]() HVC2512C-60K4FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 10 % | 50 PPM / C | 60.4 kOhms | Automotive Grade | - | - | - | - | - | ||
![]() HVC2512C-9M1FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | 50 PPM / C | 9.1 MOhms | Automotive Grade | - | - | - | - | - | ||
![]() HVC2512-127KJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 5 % | 100 PPM / C | 127 kOhms | Automotive Grade | - | - | - | - | - | ||
![]() HVC2512-9M1JT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 5 % | 100 PPM / C | 9.1 MOhms | Automotive Grade | - | - | - | - | - | ||
![]() PCF2010PR-590KBI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 590 kOhms | - | 330 mW (1/3 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2010PR-2K05BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 2.05 kOhms | - | 330 mW (1/3 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() HVC2512C-887KFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | 50 PPM / C | 887 kOhms | Automotive Grade | - | - | - | - | - | ||
![]() PCF0402-02-1K54BT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | ||
![]() PCF0402-02-73K2BT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | ||
![]() PCF0402R-15RCT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - |