- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF2010R-57R6BT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 57.6 Ohms | - | 250 mW (1/4 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2010R-9R76BT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 9.76 Ohms | - | 250 mW (1/4 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2010R-1K13BT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 1.13 kOhms | - | 250 mW (1/4 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() LHVC2010-2M2JT4 TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001236 oz | 1.6 kV | Reel | LHVC | 5 % | 200 PPM / C | 2.2 MOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() PCF2010R-5R9BT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 5.9 Ohms | - | 250 mW (1/4 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2010R-26K7BT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 26.7 kOhms | - | 250 mW (1/4 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2010R-178RBT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 178 Ohms | - | 250 mW (1/4 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() LHVC2010-249KJT4 TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001236 oz | 1.6 kV | Reel | LHVC | 5 % | 200 PPM / C | 249 kOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() LHVC2010-5M76JT4 TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001236 oz | 1.6 kV | Reel | LHVC | 5 % | 200 PPM / C | 5.76 MOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() LHVC2512-2M67FT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 2 kV | Reel | LHVC | 1 % | 200 PPM / C | 2.67 MOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() LHVC2512-475KFT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 2 kV | Reel | LHVC | 1 % | 200 PPM / C | 475 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() PCF2010R-3M0BT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 3 MOhms | - | 250 mW (1/4 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() LHVC2512-8M06FT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 2 kV | Reel | LHVC | 1 % | 200 PPM / C | 8.06 MOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() PCF2512R-15R4BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 15.4 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() LHVC2010-8M66JT4 TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001236 oz | 1.6 kV | Reel | LHVC | 5 % | 200 PPM / C | 8.66 MOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() LHVC2512-143KFT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 2 kV | Reel | LHVC | 1 % | 200 PPM / C | 143 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() PCF2512R-118RBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 118 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() LHVC2010-3M65JT4 TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001236 oz | 1.6 kV | Reel | LHVC | 5 % | 200 PPM / C | 3.65 MOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() LHVC1206-576KJT5 TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 500 V | Cut Tape | LHVC | 5 % | 200 PPM / C | 576 kOhms | High Voltage | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() PCF2010R-40K2BT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 40.2 kOhms | - | 250 mW (1/4 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm |