- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APC0402RD-76K8DT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 0.5 % | 25 PPM / C | 76.8 kOhms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-9K1FT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 1 % | 25 PPM / C | 9.1 kOhms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() CR0603F-68KFI TT Electronics | In Stock | - | - | 0603 | 1608 | 2000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000071 oz | 75 V | Reel | CR | 1 % | 100 PPM / C | 68 kOhms | High Reliability | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors High Reliability | - | 0.55 mm | 1.6 mm | 0.8 mm | ||
![]() CR0603F-4K7FI TT Electronics | In Stock | - | - | 0603 | 1608 | 2000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000071 oz | 75 V | Reel | CR | 1 % | 100 PPM / C | 4.7 kOhms | High Reliability | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors High Reliability | - | 0.55 mm | 1.6 mm | 0.8 mm | ||
![]() GWCR2512-620RFT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 250 V | Reel | GWCR | 1 % | 100 PPM / C | 620 Ohms | - | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() PWC0603-12RFT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | - | - | - | Reel | PWC | 1 % | - | 12 Ohms | - | 125 mW (1/8 W) | - | - | - | - | - | - | ||
![]() PWC0603-51KFT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | - | - | - | Reel | PWC | 1 % | - | 51 kOhms | - | 125 mW (1/8 W) | - | - | - | - | - | - | ||
![]() PCF0603R-549KBT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 549 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0603R-8R45BT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 8.45 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF0603R-160KBT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 160 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0805-13-6K81BT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0805R-53R6BT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | MouseReel | PCF | - | - | 53.6 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF0805R-41R2BT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | MouseReel | PCF | - | - | 41.2 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF0805R-57R6BT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | MouseReel | PCF | - | - | 57.6 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF2512R-91RBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 91 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-11K3BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 11.3 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-715RBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 715 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-93K1BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 93.1 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-30R9BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 30.9 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-57K6BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 57.6 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm |