- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWC2512-931RJT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | - | - | PCB Mount | - | - | 0.001429 oz | - | Reel | PWC | 5 % | - | - | - | 931 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF2512PR-24K9BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 24.9 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() HVC1206-16K2FT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 1 % | - | 100 PPM / C | - | 16.2 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF2512PR-51K1BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 51.1 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() LRMAP2512-R0011FT4 TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 170 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | LRMA | 1 % | 2 Terminal | 50 PPM / C | Low Resistance Metal Alloy Resistor | 1.1 mOhms | Current Sense | 3 W | SMD/SMT | Power Current Sense Resistors | - | 0.65 mm | 6.4 mm | 3.2 mm | ||
![]() LRCS0805-R15FT5 TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000226 oz | 200 V | MouseReel | LRCS | 1 % | 2 Terminal | 300 PPM / C | Low Value Current Sense Resistor | 150 mOhms | Current Sense | 250 mW (1/4 W) | SMD/SMT | Current Sense Resistor | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() PCF1206PR-88K7BT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 88.7 kOhms | - | 125 mW (1/8 W) | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() LRCS0402-R13FT10 TT Electronics | In Stock | - | - | - | - | 10000 | - | - | PCB Mount | - | Details | - | - | Reel | LRCS | - | 2 Terminal | - | - | - | Current Sense | - | - | - | - | - | - | - | ||
![]() PCF2512PR-39R2BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 39.2 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() HVC1206-237KDT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 0.5 % | - | 100 PPM / C | - | 237 kOhms | - | - | - | - | - | - | - | - | ||
![]() HVC1206-11KDT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 0.5 % | - | 100 PPM / C | - | 11 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF2512PR-47RBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 47 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512PR-2K87BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 2.87 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() HVC1206-12K1DT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 0.5 % | - | 100 PPM / C | - | 12.1 kOhms | - | - | - | - | - | - | - | - | ||
![]() LRCS0603-R36FT5 TT Electronics | In Stock | - | - | - | - | 5000 | - | - | PCB Mount | - | Details | - | - | MouseReel | LRCS | - | 2 Terminal | - | - | - | Current Sense | - | - | - | - | - | - | - | ||
![]() HVC1206-18KFT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 1 % | - | 100 PPM / C | - | 18 kOhms | - | - | - | - | - | - | - | - | ||
![]() LRMAT2512-R0035FT4 TT Electronics | 50 | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | 0.002116 oz | - | MouseReel | LRMA | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | ||
![]() PCF2512PR-42R2BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 42.2 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512PR-412KBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 412 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() HVC1206-511KDT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 0.5 % | - | 100 PPM / C | - | 511 kOhms | - | - | - | - | - | - | - | - |